- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Fused | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Rated current In | RoHS | Termination Method | Tradename | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Depth | Current Rating | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1045923 Phoenix Contact | 6 |
| - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 20 A | 50 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | - | Details | Push In | - | 0.099130 oz | 450 V | 500 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Gray | - | - | 17.5 A | Push In, Spring | Gray | 1 | 12-26 AWG | 2 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | - | 17.7 mm | 21.6 mm | 4.2 mm | 0.697 (17.70mm) | 4.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 38684 Altech Corporation | 42 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | 38684 | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 1000 VAC/VDC | 2 AWG | 14 AWG | - | - | - | Power Distribution Block | 4 Position | Gray | - | - | 175 A | - | - | - | - | - | - | - | Screw | - | - | 53 mm | 99 mm | 36 mm | - | - | - | - | ||
![]() 1054726 Phoenix Contact | 42 |
| - | - | - | - | 95 - 150 | 95 - 185 | 95 - 185 | - | - | 3 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | - | Details | - | CLIPLINE | - | - | - | 1.5 kV | - | - | - | - | PTPOWER 185 | High Current | 1 Position | Blue | - | - | 309 A | - | - | - | - | - | - | - | Power-Turn | - | - | - | 116.4 mm | 31 mm | - | - | - | UL 94 V-0 | ||
![]() 1054723 Phoenix Contact | 25 |
| - | - | Polyamide (PA) | - | 95 - 150 | 95 - 185 | 95 - 185 | - | - | 3 | No | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/15) | Bulk | Active | 309 | Details | Push In | CLIPLINE | - | - | - | 1 kV | 350 kcmil | 3/0 AWG | - | - | PTPOWER 185 | High Current | 1 Position | Blue | - | 108.25 | 309 A | - | - | - | - | - | - | - | Power-Turn | - | - | 116.5 mm | 116.4 mm | 31 mm | - | - | - | UL 94 V-0 | ||
![]() 1054725 Phoenix Contact | 25 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | 3 | No | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/15) | Bulk | Active | - | Details | Push In | CLIPLINE | - | - | - | 1 kV | 350 kcmil | 3/0 AWG | - | - | PTPOWER 185 | High Current | 1 Position | Gray | - | - | 309 A | - | - | - | - | - | - | - | Power-Turn | - | - | 116.5 mm | 116.4 mm | 31 mm | - | - | - | UL 94 V-0 | ||
![]() 1054724 Phoenix Contact | 28 |
| - | - | - | - | 95 - 150 | 95 - 185 | 95 - 185 | - | - | 3 | No | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | - | Details | Push In | CLIPLINE | - | - | - | 1.5 kV | - | - | - | - | PTPOWER 185 | High Current | 1 Position | Black, Yellow | - | - | 309 A | - | - | - | - | - | - | - | Power-Turn | - | - | - | 116.4 mm | 31 mm | - | - | - | UL 94 V-0 | ||
![]() 3273624 Phoenix Contact | 21 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 32 A | 57 A | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | - | 800 V | 600 V | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Brown | - | - | 32A | Push In, Spring | Brown | 1 | - | 13 | - | - | Push-In | Block of 6 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273656 Phoenix Contact | 21 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 32 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | - | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | - | - | - | 32A | Push In, Spring | Black, Yellow | 1 | - | 19 | - | - | Push-In | Block of 9 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273630 Phoenix Contact | 21 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 32 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | - | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Violet | - | - | 32A | Push In, Spring | Violet | 1 | 6-20 AWG | 13 | 0.5-10mm² | 12mm ~ 14mm | Push-In | Block of 6 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273726 Phoenix Contact | 1100 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 57 A | 50 A | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | - | 800 V | 600 V | 450 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Blue | - | - | 32A | Push In, Spring | Blue | 1 | 8-20 AWG | 7 | - | - | Push-In | Block of 3 | IP20 | - | 45.7 mm | 27.9 mm | 1.217 (30.90mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273740 Phoenix Contact | 21 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 57 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | - | 800 V | - | 450 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Violet | - | - | 32A | Push In, Spring | Violet | 1 | 8-20 AWG | 7 | 0.5-10mm² | 12mm ~ 14mm | Push-In | Block of 3 | IP20 | - | 45.7 mm | 27.9 mm | 1.217 (30.90mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273860 Phoenix Contact | 56 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 57 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | 41 | Details | Push In | - | - | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Red | - | 21.7 | 32A | Push In, Spring | Red | 1 | - | 7 | - | - | Push-In | Block of 3 | IP20 | 21.7 mm | 28.6 mm | 27.9 mm | 0.854 (21.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273866 Phoenix Contact | 21 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 41 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | - | Push In | - | - | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Brown | - | - | 32A | Push In, Spring | Brown | 1 | 10-24 AWG | 7 | 0.2-6mm² | 10mm ~ 12mm | Push-In | Block of 3 | IP20 | 21.7 mm | 28.6 mm | 27.9 mm | 0.854 (21.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273868 Phoenix Contact | 52 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 57 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | - | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | White | - | - | 32A | Push In, Spring | White | 1 | - | 7 | - | - | Push-In | Block of 3 | IP20 | 21.7 mm | 28.6 mm | 27.9 mm | 0.854 (21.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273884 Phoenix Contact | 50 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | 50 A | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | - | Push In | - | - | 450 V | 600 V | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Yellow | - | - | 32A | Push In, Spring | Yellow | 1 | 8-20 AWG | 13 | - | - | Push-In | Block of 6 | IP20 | 21.7 mm | 28.6 mm | 46.3 mm | 0.854 (21.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3274027 Phoenix Contact | 21 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | - | 8 | - | - | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | - | Details | Push In | - | - | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Pink | - | - | 32A | Push In, Spring | Pink | 1 | - | 13 | - | - | Push-In | Block of 6 | IP20 | 22.7 mm | 28.6 mm | 46.3 mm | 0.894 (22.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3273634 Phoenix Contact | 21 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | - | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | - | - | - | 32A | Push In, Spring | Black, Yellow | 1 | 6-20 AWG | 13 | 0.5-10mm² | 12mm ~ 14mm | Push-In | Block of 6 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273592 Phoenix Contact | 21 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 57 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | - | 800 V | - | 450 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Gray | - | - | 32A | Push In, Spring | Gray | 1 | - | 7 | - | - | Push-In | Block of 3 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273746 Phoenix Contact | 29 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | 50 A | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | - | - | - | 800 V | 600 V | 800 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Gray | - | - | 24A | Push In, Spring | Gray | 1 | - | 13 | - | - | Push-In | Block of 6 | - | - | 45.7 mm | 46.3 mm | 1.217 (30.90mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3273988 Phoenix Contact | 21 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | 50 A | 8 | - | - | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | - | Details | Push In | - | - | 450 V | 600 V | 450 V | - | - | 10 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Gray | - | - | 32A | Push In, Spring | Gray | 1 | 8-20 AWG | 7 | - | - | Push-In | Block of 3 | IP20 | 22.7 mm | 28.6 mm | 27.9 mm | 0.894 (22.70mm) | 27.9mm | UL94 V-0 | - |