- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Material - Insulation | Body Material | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Termination Method | Transparent | Unit Weight | Voltage Rated | Voltage, Rating | Voltage-IEC | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Connection Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3006153 Phoenix Contact | 65 |
| Datasheet | 7 Weeks | Through Hole | - | - | Nylon | 22.210009g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 76A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | 400V | - | - | - | - | 2010 | CLIPLINE UIK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | - | 8536.69.40.40 | - | Straight | - | - | 76A | Screw | - | CSA, UL | - | - | Grey | 600V | - | - | 101A | - | 85A | 22 AWG | 4 AWG | 4 AWG | - | - | - | 4-22 AWG | - | - | UL; CSA | 2.5-25mm2 | 11mm | - | - | - | - | 47mm | 42.5mm | 12.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1401019 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 4.34g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | 2008 | CLIPLINE MBK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 2 | - | 8536.90.40.00 | 5mm | Straight | 5.2mm | - | 24A | Screw | - | CSA, UL, cULus | - | - | Grey | 300V | - | 500V | 24A | 1 | 15A | 30 AWG | 14 AWG | 14 AWG | 2 | 1 | - | 14-30 AWG | - | 2 | UL; CSA | 0.2-2.5mm2 | 8mm | - | - | - | - | - | 22mm | 5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3004126 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | DIN Rail | - | 600 | Nylon | 19.799987g | Polyamide (PA), Nylon | Glass | - | - | - | - | - | - | 6.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.90.40.00 | 8.2mm | - | - | - | 6.3A | Screw | - | CSA, UL | - | - | - | 600V | - | - | - | 1 | 12A | 26 AWG | 10 AWG | 10 AWG | - | - | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | Fuse, Lever | LED | 56.5mm | 72.5mm | 8.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3209594 Phoenix Contact | 1317 | - | Datasheet | 7 Weeks | - | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | - | - | - | Green, Yellow | 1 | - | - | - | - | - | - | 30A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | - | - | - | - | 1 | - | 26 AWG | 26 AWG | 12 AWG | 4 | 1 | - | 12-26 AWG | - | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | - | 44.3mm | 72.2mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3003923 Phoenix Contact | 4354 | - | Datasheet | 7 Weeks | - | - | - | Polyamide | 31.20999g | Polyamide (PA), Nylon | - | - | - | - | - | - | Copper | 57A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | - | - | - | - | - | 2001 | CLIPLINE USLKG | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 2 | STANDARD: UL 94V-0, PA; SAFETY APPROVAL: EAC; EACEX; IECEX; KEMA; KR; PRS; UL | 8536.90.40.00 | - | Straight | 10.2mm | - | 76A | Screw | 400V | CB, CSA, KEMA, UL, cULus | 10.2mm | 1 | - | - | - | - | 76A | - | - | 20 AWG | 20 AWG | 6 AWG | - | 1 | - | 6-24 AWG | - | 2 | ATEX; BV; CB; CSA; CUL; DNVGL | 0.5-16mm2 | 10mm | - | - | - | - | 47mm | 42.5mm | 10.2mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3003017 Phoenix Contact | 338 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | 10.46001g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | - | - | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: NK; UL | 8536.90.40.00 | - | Straight | - | - | 32A | Screw | - | CSA, UL, cULus | - | - | Grey | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-28 AWG | - | 2 | BV; CSA; CUL; DNVGL; EAC; KR | 0.2-4mm2 | 8mm | - | - | - | - | 54.5mm | 42.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3211919 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | - | - | - | 2011 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | 6.2mm | - | - | not_compliant | 1.5A | Push In, Spring | - | - | - | - | - | 600V | - | - | - | 1 | 1.5A | 24 AWG | 10 AWG | 10 AWG | - | - | - | 10-24 AWG | - | - | - | 0.2-4mm2 | 10mm | - | - | - | Diode | 44mm | 77mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212071 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | - | - | - | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Black, Blue, Gray, Yellow | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 1kV | - | - | - | 2 | 115A | 14 AWG | 2 AWG | - | - | - | - | 2-14 AWG | - | - | - | 2.5-35mm2 | 25mm | - | - | - | - | - | - | - | 48.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3003965 Phoenix Contact | 50 |
| Datasheet | 13 Weeks | Cable | - | - | - | 8.789996g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | 800V | - | - | - | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Green | 2 | - | 8536.69.40.40 | 6mm | - | - | unknown | 30A | Screw | - | CB, CSA, KEMA, UL, cULus | - | 2 | - | 600V | - | - | 41A | 1 | 30A | 30 AWG | 10 AWG | 10 AWG | - | 1 | - | 10-30 AWG | - | - | CSA; UL | 0.2-6mm2 | 8mm | - | - | - | - | - | 42.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210169 Phoenix Contact | 69 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | 400V | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | Not Applicable | Push-In | EAR99 | - | Disconnect | 3 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | - | 20A | Push In, Spring | - | CSA, UL | - | - | - | 300V | - | - | 20A | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | 3 | UL; CSA | 0.14-4mm2 | 10mm | 4 mm2 | - | Switch, Knife | - | - | 74mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1923047 Phoenix Contact | 7 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 12.680005g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | 2010 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Blue | 1 | PA, 94V-2 | - | - | Right Angle | 6.2mm | unknown | 32A | Screw | - | CSA, UL, cULus | - | - | - | 300V | - | 500V | 32A | 1 | 30A | 30 AWG | 10 AWG | 12 AWG | 3 | 2 | - | 10-30 AWG | - | 3 | UL | 0.2-4mm2 | 8mm | 4 mm2 | - | - | - | - | 50.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3210208 Phoenix Contact | 664 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | 400V | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Disconnect | 4 | - | - | Gray | 1 | - | - | - | - | - | - | 20A | Push In, Spring | - | CSA, UL, VDE | - | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | - | Open | - | - | 84mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CF4SP(L)/110-240V/R Altech Corporation | In Stock | - | - | - | - | DIN Rail | - | Polyamide (PA) | - | - | - | CE, CSA, IEC, UL | - | - | - | - | - | - | 100 | - | - | - | CF4SP(L)/110-240V/R | - | + 105 C | - 50 C | DIN Rail | - | - | No | - | - | - | - | 600 V, 1 kVAC/DC | - | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | Fuse Terminal Block | 4 Position | - | - | Red | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 77.5 mm | 58.5 mm | 6 mm | - | - | - | - | - | UL 94 V-0, UL 94 V-2 | - | ||
![]() CMB4/2/O Altech Corporation | 30 |
| - | - | - | DIN Rail | - | - | - | - | - | CE, CSA, IEC, UL | - | - | - | - | - | - | 50 | - | ALTECH CORP | - | CMB4/2/O | CMB4 | - | - | - | Active | 5.67 | No | - | - | - | - | - | - | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | - | - | EAR99 | - | Wire to Wire | 2 Position | - | - | Orange | - | - | 8536.69.40.40 | - | - | - | unknown | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3210936 Phoenix Contact | 85 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | unknown | 20A | Push In, Spring | - | CSA, UL | - | - | - | 300V | - | - | - | 2; Connected | 20A | 26 AWG | 12 AWG | 12 AWG | - | 2 | - | 12-26 AWG | - | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | Diode | - | 68mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1010000000 Weidmüller | 3014 | - | Datasheet | 10 Weeks | DIN Rail | - | - | - | 18.86g | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | 2 | 120°C | -50°C | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 5.1mm | - | 10A | Screw | - | CE, CSA, IEC, NEMKO, UR | - | - | Green | - | - | - | - | 1 | - | 30 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | 2 | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211813 Phoenix Contact | 359 |
| Datasheet | 10 Weeks | Through Hole | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 41A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | 1000V | - | - | - | - | 2013 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | PA, UL 94V-0, SAFETY APPROVAL UL; VDE | 8536.69.40.40 | - | - | - | - | 41A | Push In, Spring | - | - | - | - | - | 600V | - | - | - | 1 | 40A | 8 AWG | 20 AWG | 8 AWG | - | 1 | - | 8-20 AWG | - | 2 | BV; CB; CSA; CUL; GL; GOST; LR | 0.5-10mm2 | 12mm | - | - | - | - | 51mm | 57.7mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044188 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | - | - | Polyamide | 16.919988g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | 1000V | - | - | - | - | 2008 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | unknown | 76A | Screw | - | CB, CSA, UL, VDE, cULus | - | - | - | 600V | - | - | - | 1 | 65A | 20 AWG | 6 AWG | 6 AWG | 2 | - | - | 6-20 AWG | - | - | - | 0.5-16mm2 | 10mm | - | - | - | - | 55mm | 47.7mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0441119 Phoenix Contact | 173 | - | Datasheet | 7 Weeks | - | - | - | Polyamide | 16.649987g | Polyamide (PA), Nylon | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | - | - | - | - | Bulk | - | CLIPLINE USLKG | yes | Active | Not Applicable | - | EAR99 | Screw, Terminal Block | Ground, Earth | - | - | - | Green, Yellow | 1 | - | 8536.69.40.40 | - | Straight | 5.2mm | - | 24A | Screw | 400V | CB, CSA, KEMA, UL, cULus | 5.2mm | 2 | - | - | - | - | - | 1 | - | 12 AWG | 24 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | 2 | UL; CSA | 0.2-4mm2 | 7mm | - | - | - | - | 49.5mm | 42.5mm | 5.2mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3022247 Phoenix Contact | 3662448 |
| - | - | - | - | - | - | - | - | - | - | 4 - 4 | 0.2 - 4 | 4 - 4 | 0.2 - 0.2 | - | - | 50 | No | - | V2 | - | - | + 85 C | - 60 C | - | - | - | Details | Screw | No | 0.542796 oz | - | 500 V | - | - | - | - | - | - | G5/ 2 DIO SO BU | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 24 mm | 22 mm | 20 mm | - | - | - | - | - | - | - |