- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Rated current In | RoHS | Termination Method | Tradename | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | Type | Number of Positions | Color | Pitch | Depth | Current Rating | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3274020 Phoenix Contact | 24 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | - | 8 | V0 | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | - | Details | Push In | - | 450 V | - | 450 V | - | - | - | 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | Brown | - | - | 32A | Push In, Spring | Brown | 1 | - | 13 | - | - | Push-In | Block of 6 | IP20 | 22.7 mm | 28.6 mm | 46.3 mm | 0.894 (22.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3274022 Phoenix Contact | 24 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | - | 8 | V0 | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | - | Details | Push In | - | 450 V | - | 450 V | - | - | - | 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | White | - | - | 32A | Push In, Spring | White | 1 | - | 13 | - | - | Push-In | Block of 6 | IP20 | 22.7 mm | 28.6 mm | 46.3 mm | 0.894 (22.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3273730 Phoenix Contact | 74 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 10 | 57 A | - | 8 | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 800 V | - | 450 V | - | - | - | 24 to 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 7 | Yellow | - | - | 32A | Push In, Spring | Yellow | 1 | - | 7 | - | - | Push-In | Block of 3 | IP20 | - | 45.7 mm | 27.9 mm | 1.217 (30.90mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3274008 Phoenix Contact | 24 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 57 A | - | 8 | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | - | Details | Push In | - | 450 V | - | 450 V | - | - | - | 10 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 7 | - | - | - | 32A | Push In, Spring | Black, Yellow | 1 | - | 7 | - | - | Push-In | Block of 3 | IP20 | 22.7 mm | 28.6 mm | 27.9 mm | 0.894 (22.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273890 Phoenix Contact | 38 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | 50 A | 8 | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 450 V | 600 V | 450 V | - | - | - | 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | White | - | - | 32A | Push In, Spring | White | 1 | - | 13 | - | - | Push-In | Block of 6 | IP20 | 21.7 mm | 28.6 mm | 46.3 mm | 0.854 (21.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3274014 Phoenix Contact | 24 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 32 A | - | 8 | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | - | Details | Push In | - | 450 V | - | 450 V | - | - | - | 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | Red | - | - | 32A | Push In, Spring | Red | 1 | 10-24 AWG | 13 | 0.2-6mm² | 8mm ~ 10mm | Push-In | Block of 6 | IP20 | 22.7 mm | 28.6 mm | 46.3 mm | 0.894 (22.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3273738 Phoenix Contact | 110 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 10 | 57 A | - | 8 | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | 57 | Details | Push In | - | 800 V | - | 450 V | - | - | - | 24 to 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 7 | Black | - | 29.2 | 32A | Push In, Spring | Black | 1 | 6-20 AWG | 7 | 0.5-10mm² | 12mm ~ 14mm | Push-In | Block of 3 | IP20 | 45.7 | 45.7 mm | 27.9 mm | 1.217 (30.90mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273734 Phoenix Contact | 29 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 10 | 57 A | - | 8 | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 800 V | - | 450 V | - | - | - | 24 to 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 7 | Brown | - | - | 32A | Push In, Spring | Brown | 1 | 8-20 AWG | 7 | 0.5-10mm² | 12mm ~ 14mm | Push-In | Block of 3 | IP20 | - | 45.7 mm | 27.9 mm | 1.217 (30.90mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3274050 Phoenix Contact | 24 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | - | 8 | V0 | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | - | Details | Push In | - | 450 V | - | 450 V | - | - | - | 10 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 19 | Orange | - | - | 32A | Push In, Spring | Orange | 1 | - | 19 | - | - | Push-In | Block of 9 | IP20 | 22.7 mm | 28.6 mm | 64.8 mm | 0.894 (22.70mm) | 64.8mm | UL94 V-0 | - | ||
![]() 3274028 Phoenix Contact | 24 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | 57 A | 8 | V0 | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | - | Details | Push In | - | 450 V | 600 V | 450 V | - | - | - | 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | Orange | - | - | 32A | Push In, Spring | Orange | 1 | - | 13 | - | - | Push-In | Block of 6 | IP20 | 22.7 mm | 28.6 mm | 46.3 mm | 0.894 (22.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3274012 Phoenix Contact | 24 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | 50 A | 8 | V0 | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | - | Details | Push In | - | 450 V | 600 V | 450 V | - | - | - | 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | Blue | - | - | 32A | Push In, Spring | Blue | 1 | - | 13 | - | - | Push-In | Block of 6 | IP20 | 22.7 mm | 28.6 mm | 46.3 mm | 0.894 (22.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3274018 Phoenix Contact | 24 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 32 A | - | 8 | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | - | Details | Push In | - | 450 V | - | 450 V | - | - | - | 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | Green | - | - | 32A | Push In, Spring | Green | 1 | - | 13 | - | - | Push-In | Block of 6 | IP20 | 22.7 mm | 28.6 mm | 46.3 mm | 0.894 (22.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3274052 Phoenix Contact | 24 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 32 A | - | 8 | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | - | Details | Push In | - | 450 V | - | 450 V | - | - | - | 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 19 | - | - | - | 32A | Push In, Spring | Black, Yellow | 1 | - | 19 | - | - | Push-In | Block of 9 | IP20 | 22.7 mm | 28.6 mm | 64.8 mm | 0.894 (22.70mm) | 64.8mm | UL94 V-0 | - | ||
![]() 3273896 Phoenix Contact | 48 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 32 A | - | 8 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 450 V | - | 450 V | - | - | - | 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | Orange | - | - | 32A | Push In, Spring | Orange | 1 | - | 13 | - | - | Push-In | Block of 6 | IP20 | 21.7 mm | 28.6 mm | 46.3 mm | 0.854 (21.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3273894 Phoenix Contact | 24 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | - | 8 | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 450 V | - | 450 V | - | - | - | 10 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | Violet | - | - | 32A | Push In, Spring | Violet | 1 | 10-24 AWG | 13 | 0.2-6mm² | 10mm ~ 12mm | Push-In | Block of 6 | IP20 | 21.7 mm | 28.6 mm | 46.3 mm | 0.854 (21.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3274004 Phoenix Contact | 11 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 10 | 32 A | 57 A | 8 | V0 | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | 57 | Details | Push In | - | 450 V | 600 V | 450 V | - | - | - | 10 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 7 | Violet | - | 21.7 | 32A | Push In, Spring | Violet | 1 | 8-20 AWG | 7 | 0.2-6mm² | 10mm ~ 12mm | Push-In | Block of 3 | IP20 | 22.7 mm | 28.6 mm | 27.9 mm | 0.894 (22.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 1046949 Phoenix Contact | 43 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 17.5 A | 20 A | 20 | V0 | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | Push In | - | 500 V | 500 V | 500 V | 14 AWG | 26 AWG | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Distribution Block | 18 Position | Gray | - | - | 17.5 A | Push In, Spring | Gray | 1 | 12-26 AWG | 18 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | Block of 9 | IP20 | 26.4 mm | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | UL 94 V-0 | ||
![]() 10PLUS-ST-202 E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | + 60 C | - | - 20 C | DIN Rail | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | Feed Through Terminal Block | 2 Position | Black | - | - | 10 A | - | - | - | - | - | - | - | Screw | - | - | 39 mm | 57.8 mm | 6 mm | - | - | - | - | ||
![]() 2710110000 Weidmuller | 164 |
| - | - | - | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | 50 | V0 | + 130 C | - | - 60 C | Snap-On | - | - | 30 | Details | - | Klippon | - | - | 500 V | 8 AWG | 22 AWG | 22 AWG to 8 AWG | - | - | Bulk | TTB | Test Disconnect Terminal Blocks | 2 Position | - | - | 68 | 30 A | - | - | - | - | - | - | - | Screw | - | - | 100 mm | 68 mm | 8.1 mm | - | - | - | UL 94 V-0 | ||
![]() 2710120000 Weidmuller | 82 |
| - | - | - | - | 0.5 - 6 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | 50 | V0 | + 130 C | - | - 60 C | Snap-on | - | - | - | Details | - | Klippon | - | - | 500 V | 8 AWG | 22 AWG | 22 AWG to 8 AWG | - | - | Bulk | TTB | PE Terminal | 2 Position | Green, Yellow | - | 68 | - | - | - | - | - | - | - | - | Screw | - | - | 100 mm | 68 mm | 8.1 mm | - | - | - | UL 94 V-0 |