- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Material - Insulation | Approvals | AWG (min.) | AWG max. | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Degree of protection (IP) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Product Status | Rated current In | RoHS | Spacing | Standards Met | Stripping length (max.) | Termination Method | Transistor Polarity | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | With lock | Series | Type | Number of Positions | Color | Subcategory | Pitch | Depth | Current Rating | Termination Style | Number of Circuits | Number of Levels | Power Dissipation | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Rated Current | Transition Frequency | Stripping Length | Connection Method | Rated Voltage | Continuous Collector Current | Disconnect Type | Features | Product Category | Height | Length | Width | Thickness | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2202-1304 WAGO | 1000 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | 22 | 12 | - | 5.20mm | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | Push-in connector | 100pc(s) | 2.50mm² | 0.25mm² | 4mm² | 0.25mm² | 32 A | 20 A | - | (L x W x H) 59.20 x 5.20 x 32.90 mm | Blue | - | Yes | V0 | Wago | 2202-1304 | 60361531 | - | +105°C | WAGO Corporation | 10mm | -35°C | - | 1 | 24A | 24A | 800V | Box | 3 | Active | 24 | Yes | 5.2 mm | CCA, CSA, cURus, Ex, IECEx, KEMA/KEUR | 12mm | Clamp | - | 800V | 600V | 800 V | - | - | - | - | 2202 | Standard Block | 3 | Blue | - | 5.2mm | 32.9 | 32A | Push In, Spring | 1 | Single | - | 12-22 AWG | - | 0.25-4mm² | - | 24A | - | 10mm ~ 12mm | - | 800V | - | - | + CAGE CLAMP®,+ latchkey | - | 32.90mm | 59.20mm | 5.20mm | - | 5.2mm | UL94 V-0 | - | ||
![]() 2116-1204 WAGO | 31 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | - | - | - | - | 6 - 16 | 0.5 - 25 | 0.5 - 16 | 2.5 - 16 | - | - | - | - | - | - | 90 A | 85 A | - | - | - | - | - | V0 | Wago | - | 60370803 | - | +105°C | WAGO Corporation | - | -35°C | - | - | - | - | - | Box | - | Active | 76 | Yes | 12 mm | CCA, CSA, cURus, Ex, IECEx, KEMA/KEUR | - | Clamp | - | 800V | 600V | 800 V | - | - | - | - | 2116 | Standard Block | 2 | Blue | - | 12mm | 36.9 | 90A | Push In, Spring | 1 | Single | - | 6-20 AWG | - | 0.5-16mm² | - | 76A | - | 18mm ~ 20mm | - | 800V | - | - | - | - | 91.5 | 91 | 12 | - | 12.0mm | UL94 V-0 | - | ||
![]() 2106-5307 WAGO | 41 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | UL | 20 | 8 | - | 7.50mm | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | Push-in connector | 25pc(s) | 6mm² | 0.50mm² | 10mm² | 0.50mm² | - | - | - | (L x W x H) 90.80 x 7.50 x 32.90 mm | Green,Yellow | - | Yes | V0 | Wago | 2106-5307 | 60367573 | - | +105°C | WAGO Corporation | 13mm | -35°C | - | 1 | 41A | 41A | - | Box | 3 | Active | - | Yes | 7.5 MilliMeters | CCA, cURus, Ex, IECEx, KEMA/KEUR | 15mm | Clamp | - | - | - | - | - | - | - | - | 2106 | Grounding Block | 3 | Green-Yellow | - | 7.5mm | 32.9 | - | Push In, Spring | 1 | Single | - | 8-20 AWG | - | 0.5-10mm² | - | 41A | - | 13mm ~ 15mm | - | 800V | - | - | + lever,+ latchkey,+ CAGE CLAMP® | - | 32.90mm | 90.80mm | 7.50mm | - | 7.5mm | UL94 V-0 | - | ||
![]() 10502 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.458 | - | - | - | - | - | 1.09 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | ||
![]() 36363 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRAIN RELIEF GRIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1830680000 Weidmuller | 32 |
| - | - | - | - | - | - | - | - | Weidmuller | - | 1.5 - 16 | 1.5 - 16 | 1.5 - 25 | 1.5 - 16 | - | - | - | - | - | - | - | - | - | - | - | 25 | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | Terminal Blocks | - | 50.5 | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | 82.5 | 82.5 | 12.1 | - | - | - | - | ||
![]() 1368790000 Weidmuller | 18 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 1058670000 Weidmuller | 44 |
| - | - | - | - | - | - | - | - | Weidmuller | - | 0.5 - 2.5 | 0.5 - 2.5 | - | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | 50 | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | Terminal Blocks | - | 53 | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | 79.5 | 79.5 | 5.1 | - | - | - | - | ||
![]() 1059320000 Weidmuller | 47 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | Quick-connect | 1pc(s) | 6mm² | 0.5mm² | 6mm² | 0.5mm² | - | - | IP65 | (L x W) 70 mm x 145 mm | Black | 1 | - | - | Weidmuller | 1059320000 | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Black | Terminal Blocks | - | 67 | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | 181 | 70mm | 145mm | - | - | - | - | ||
![]() 1625510000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 4263240000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 1048240000 Weidmuller | 211 |
| - | - | - | - | - | - | - | - | Weidmuller | - | 0.5 - 2.5 | 0.5 - 4 | 1.5 - 1.5 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | - | 100 | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | Terminal Blocks | - | 48 | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | 60 | 60 | 5.1 | - | - | - | - | ||
![]() 1022360000 Weidmuller | 67 |
| - | - | - | - | - | - | - | - | Weidmuller | - | 0.5 - 2.5 | 0.5 - 4 | 1.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | - | 50 | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | Terminal Blocks | - | 62.5 | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | 69.5 | 69.5 | 5.1 | - | - | - | - | ||
![]() 1833400000 Weidmuller | 55 |
| - | - | - | Thermoplastic (TP) | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | Weidmuller | - | - | - | + 130 C | - | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | 6 AWG | 14 AWG | 14 AWG to 6 AWG | - | - | Feed Through Terminal Block | 2 Position | Red | Terminal Blocks | - | - | 76 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Screw | - | - | - | - | DIN Rail Terminal Blocks | 60 mm | 62.5 mm | 11.9 mm | - | - | - | UL 94 V-0 | ||
![]() 1397690000 Weidmuller | 2955 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 1011600000 Weidmuller | 16 |
| - | - | Plastic | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | 20 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | 22.8 | - | 8 | 8 | - | - | - | ||
![]() 1469110000 Weidmuller | 47 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | 58 | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | 81 | 81 | 36 | - | - | - | - | ||
![]() 1224890000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 8742630000 Weidmuller | 16 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | 95 | - | 15.3 | - | - | - | - | ||
![]() 1625520000 Weidmuller | 2736 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - |