- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Weight | Material - Insulation | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part Life Cycle Code | Pins per row | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Series | Termination | Type | Number of Positions | Color | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Number of Levels | Accessory Type | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Insulation | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3073102 Phoenix Contact | 8 |
| - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | - | - | - | - | - | - | - | - | - | 50 | - | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3073102 | + 85 C | - | - | - 60 C | DIN Rail | - | - | - | - | - | Active | - | - | - | 5.72 | Details | Yes | - | Spring Clamp | 0.257147 oz | 800 V | - | MSDB 2.5 OG | - | - | - | Orange | - | - | compliant | 24 A | - | - | Single | - | MODULAR TERMINAL BLOCK | - | - | - | - | Spring Cage | - | 22 mm | 32 mm | 10.4 mm | - | - | - | - | ||
![]() 3076387 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.035274 oz | - | - | - | - | - | 4 Position | - | - | - | - | 309 A | - | - | - | - | - | - | - | - | - | Screw | - | 110.9 mm | 100 mm | 124 mm | - | - | - | - | ||
![]() 3076594 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.070548 oz | - | - | - | - | - | 4 Position | - | - | - | - | 415 A | - | - | - | - | - | - | - | - | - | Screw | - | 124 mm | 136.1 mm | 144 mm | - | - | - | - | ||
![]() 3076620 Phoenix Contact | In Stock | - | - | Screw | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.035274 oz | 1 kV | - | - | Screw | - | 5 Position | - | - | - | - | 309 A | - | - | - | - | - | - | - | - | - | Screw | - | 111 mm | 136.1 mm | 155 mm | - | - | - | UL94 V-0 | ||
![]() 3076536 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 2.071 lbs | - | - | - | - | - | 4 Position | - | - | - | - | 232 A | - | - | - | - | - | - | - | - | - | Screw | - | 90 mm | 118.8 mm | 100 mm | - | - | - | - | ||
![]() 3076124 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | 3076124 | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | 1.314 lbs | - | - | - | - | - | - | - | 29 mm | - | compliant | 192 A | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | Bolt, Screw | - | 66 mm | 136 mm | 116 mm | - | - | - | - | ||
![]() 3076153 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.070548 oz | - | - | - | - | - | 4 Position | - | 54.8 mm | - | - | 520 A | - | - | - | - | - | - | - | - | - | Bolt, Screw | - | - | 164 mm | 219.2 mm | - | - | - | - | ||
![]() 3076235 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.035274 oz | - | - | - | - | - | 3 Position | Gray | 54.8 mm | - | - | 520 A | - | - | - | - | - | - | - | - | - | Bolt, Screw | - | - | 164 mm | 164.4 mm | - | - | - | - | ||
![]() 3076170 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | 3076170 | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.83 | Details | - | - | - | 0.035274 oz | - | - | - | - | - | - | - | 41 mm | - | unknown | 309 A | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | Bolt, Screw | - | - | 235 mm | 205 mm | - | - | - | - | ||
![]() 3209840 Phoenix Contact | In Stock |
| - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.188010 oz | - | - | ST | - | - | - | Gray | - | - | - | 24A | - | - | - | Screw Flange | - | - | - | - | - | Screw | - | 35.3 mm | 60.5 mm | 5.2 mm | - | - | - | - | ||
![]() 3211994 Phoenix Contact | 8 |
| - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | - | - | - | - | - | - | - | - | - | 50 | - | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3211994 | + 85 C | Phoenix Contact | - | - 60 C | DIN Rail | - | - | - | - | Bulk | Active | - | Active | 24 | 5.72 | Details | Yes | - | Push In | 0.283955 oz | 800 V | - | * | - | - | - | Orange | - | 41.5 | compliant | 24 A | - | - | Single | - | MODULAR TERMINAL BLOCK | - | - | - | - | Push-In | - | 50.83 | 49 mm | 5.2 mm | - | - | - | - | ||
![]() 3076264 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.035274 oz | - | - | - | - | - | 4 Position | - | 49 mm | - | - | 415 A | - | - | - | - | - | - | - | - | - | Bolt, Screw | - | - | 164 mm | 196 mm | - | - | - | - | ||
![]() 3213881 Phoenix Contact | 21 |
| - | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | - | 0.14 - 1 | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | - | - | - | - | - | - | - | - | - | 50 | No | - | - | V0 | - | - | - | Phoenix Contact | - | - | DIN Rail | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | - | Push In | 0.296583 oz | - | -60°C ~ 105°C | PTTB | - | Plug Connection | 4 | - | - | 41.1 | - | - | Push In, Spring | Green, Yellow | 2; 1 Grounded | - | - | - | - | - | - | Push-In | - | 93.9 | 93.9 mm | 3.5 mm | 1.972 (50.10mm) | 3.5mm | UL94 V-0 | - | ||
![]() 3209635 Phoenix Contact | 22 |
| - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | - | - | - | - | - | - | - | - | - | 50 | - | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3209635 | - | - | - | - | DIN Rail | - | - | - | - | - | Active | - | - | - | 5.72 | Details | Yes | - | Plug In | 0.278029 oz | 500 V | - | PT 2.5-TWIN/1P YE | Plug | - | 1 Position | Yellow | - | - | compliant | 24 A | - | - | Single | - | MODULAR TERMINAL BLOCK | - | - | - | - | Push-In | - | - | 60.5 mm | 5.2 mm | - | - | - | UL94 V-0 | ||
![]() 3213136 Phoenix Contact | 3662468 |
| - | - | - | - | - | - | - | - | 29mm | - | - | - | - | Bolt fixings | - | 5pc(s) | 70mm² | - | 70mm² | - | - | Blue | 5 | - | - | Yes | - | 3213136 | - | + 85 C | - | - | - 60 C | DIN Rail | 1 | 192A | 192A | 1000V | - | - | - | - | - | - | Details | - | - | Bolt | 5.644539 oz | 1 kV | - | RBO 8 BU | - | RBO 8 BU | 1 Position | Blue | 29 mm | - | - | 192 A | - | - | Single | - | - | - | - | - | - | Bolt | - | 66 mm | 136 mm | 29 mm | - | - | - | - | ||
![]() 3213797 Phoenix Contact | 27 |
| - | - | - | - | - | - | - | - | - | 0.14 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | - | - | - | - | - | - | - | 50 | - | - | - | V0 | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Details | - | - | Plug In | 0.103635 oz | 500 V | - | PT 1.5/S/2P BU | - | - | - | Blue | - | - | - | 17.5 A | - | - | Single | - | - | - | - | - | - | Push-In | - | - | 45.8 mm | 3.5 mm | - | - | - | - | ||
![]() 3244165 Phoenix Contact | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | - | - | - | - | - | - | - | - | - | 50 | No | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3244165 | + 85 C | - | - | - 60 C | - | - | - | - | - | - | Active | - | - | - | 5.72 | Details | Yes | - | Spring Clamp | 0.141096 oz | 800 V | - | MSB 2.5-FE-RZ | - | - | - | - | - | - | compliant | 24 A | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | Spring Cage | - | 22 mm | 32 mm | 5.2 mm | - | - | - | UL94 V-0 | ||
![]() 3212362 Phoenix Contact | 26 |
| - | - | - | - | - | - | - | - | 3.5mm | 0.14 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | Pull spring | - | 50pc(s) | 1.50mm² | 0.14mm² | 1.50mm² | 0.14mm² | - | Red | 50 | - | PHOENIX CONTACT GMBH & CO KG | - | V0 | 3212362 | 3212362 | - | - | - | - | DIN Rail | 1 | 17.5A | 17.5A | 500V | - | Active | 3 | - | 17.5 | 2.3 | Details | Yes | - | Plug In | 0.131925 oz | 500 V | - | PT 1.5/S-TWIN/1P RD | - | PT 1,5/S-TWIN/1P RD | 1 Position | Red | 3.5 mm | 30.5 | compliant | 17.5 A | - | - | Single | - | MODULAR TERMINAL BLOCK | - | - | - | - | Push-In | - | 32mm | 55 mm | 3.5 mm | - | - | - | - | ||
![]() 3213970 Phoenix Contact | 21 |
| - | - | - | - | 0.01 | - | 24 | 10 | 6.2mm | 0.25 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Quick-connect | - | 1pc(s) | 6mm² | 0.2mm² | 6mm² | 0.2mm² | (L x W x H) 66 x 6.2 x 42.5 mm | Grey | 50 | No | - | No | V0 | 3213970 | - | + 85 C | Phoenix Contact | 10mm | - 60 C | DIN Rail | 1 | 32A | 32A | 800V | Bulk | - | - | Active | - | - | Details | - | 12mm | Push In | 0.370377 oz | 800 V | - | * | - | PTI 4 | - | Gray | - | - | - | 32 A | - | - | - | - | - | - | PA | - | - | Push-In | - | 42.5 mm | 66 mm | 6.2 mm | - | - | - | - | ||
![]() 3245053 Phoenix Contact | 12 |
| - | - | - | - | - | - | 10 | 4 | 12.2mm | 6 - 16 | 6 - 16 | 2.5 - 10 | 6 - 25 | Screws | 3 | 50pc(s) | 16mm² | 6mm² | 25mm² | 6mm² | (L x W x H) 55 x 12.2 x 49.9 mm | Blue | 50 | - | - | Yes | V2 | 3245053 | - | + 85 C | - | - | - 60 C | DIN Rail | 1 | 76A | 76A | 400V | - | - | - | - | - | - | Details | - | 12mm | Screw | 1.110424 oz | 400 V | - | UTN 16 | - | UTN 16 | - | Blue | - | - | - | 76 A | - | - | Single | - | - | - | PA | - | - | Screw | - | 49.9 mm | 55 mm | 12.2 mm | - | - | - | - |