- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Fused | Inflammability class of insulation material according to with UL94 | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Rated current In | RoHS | Termination Method | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Depth | Current Rating | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1088748 Phoenix Contact | 1116 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | 50 | CLIPLINE PTV Series | - | V0 | - | Phoenix Contact | - | Screw Mount | Bulk | Active | - | Details | - | - | - | - | - | - | - | - | - | CLIPLINE | End Cover | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 45.7 mm | 69.2 mm | 2.2 mm | - | - | - | - | ||
![]() 1079066 Phoenix Contact | 56 |
| - | - | - | Polyamide (PA), Nylon | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | 20 A | 5 A | 50 | - | No | V0 | + 85 C | Phoenix Contact | - 65 C | DIN Rail | Bulk | Active | 20 | Details | Push In | - | 400V | 600V | 400 V | 12 AWG | 26 AWG | - | - | PTV | Knife Disconnect Terminal Block | 3 Position | Gray | - | 45.7 | 20 A | Push In, Spring | - | 1 | 12-26 AWG | - | - | 0.14-4mm² | 8mm ~ 10mm | Push-In | Switch, Knife | - | - | 54.7 mm | 72.5 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | - | ||
![]() 1088746 Phoenix Contact | 2930 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | 50 | CLIPLINE PTV Series | - | V0 | - | Phoenix Contact | - | Screw Mount | Bulk | Active | - | Details | - | - | - | - | - | - | - | - | - | CLIPLINE | End Cover | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 35.3 mm | 50.8 mm | 2.2 mm | - | - | - | - | ||
![]() 1079076 Phoenix Contact | 39 |
| - | - | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 2.5 | 0.14 - 4 | 0.14 - 4 | 0.14 - 4 | - | - | 50 | - | No | V0 | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | Push In | - | - | - | 800 V | 12 AWG | 26 AWG | - | - | PTV | Ground Terminal Block | 4 Position | Green, Yellow | - | - | 20A | Push In, Spring | - | 2; Connected | 12-26 AWG | - | - | 0.14-4mm² | 8mm ~ 10mm | Push-In | - | - | - | 56 mm | 99.5 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1079075 Phoenix Contact | 49 |
| - | - | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | 26 A | 5 A | 50 | - | No | V0 | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | Push In | - | 800V | 600V | 800 V | 12 AWG | 26 AWG | - | - | PTV | Multi-Level Terminal Block | 4 Position | Gray | - | - | 22 A | Push In, Spring | - | 2; Connected | 12-26 AWG | - | - | 0.14-4mm² | 8mm ~ 10mm | Push-In | - | - | - | 56 mm | 99.5 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1079070 Phoenix Contact | 98 |
| - | - | - | Polyamide (PA), Nylon | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | 20 A | 5 A | 50 | - | No | V0 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | - | Details | Push In | - | 400V | 600V | 400 V | 12 AWG | 26 AWG | - | - | PTV | Knife Disconnect Terminal Block | 4 Position | Gray | - | - | 20 A | Push In, Spring | - | 1 | 12-26 AWG | - | - | 0.14-4mm² | 8mm ~ 10mm | Push-In | Switch, Knife | - | - | 54.7 mm | 80.5 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | - | ||
![]() 1088740 Phoenix Contact | 46 |
| - | - | Polyamide (PA) | Polyamide (PA), Nylon | 0.25 - 4 | 0.2 - 4 | - | 0.2 - 6 | 20 A | 16 A | 50 | - | No | V0 | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | 20 | Details | Push In | - | 500V | 600V | 500 V | 10 AWG | 24 AWG | - | - | PTV | Knife Disconnect Terminal Block | 2 Position | Blue | - | - | 20 A | Push In, Spring | - | 1 | 10-26 AWG | - | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | Switch, Knife | - | - | 45.9 mm | 63.3 mm | 6.2 mm | - | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1079071 Phoenix Contact | 12 |
| - | - | - | Polyamide (PA), Nylon | - | - | - | - | 20 A | 5 A | 50 | - | No | - | - | Phoenix Contact | - | DIN Rail | Bulk | Active | - | Details | Push In | - | 400V | 600V | 400 V | 12 AWG | 26 AWG | - | - | PTV | Knife Disconnect Terminal Block | 4 Position | Blue | - | - | 20 A | Push In, Spring | - | 1 | 12-26 AWG | - | - | 0.14-4mm² | 8mm ~ 10mm | Push-In | Switch, Knife | - | - | - | 80.5 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | - | ||
![]() 1079065 Phoenix Contact | 14 |
| - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 20 A | 5 A | 50 | - | No | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | Push In | - | 400V | 600V | 400 V | 12 AWG | 26 AWG | - | - | PTV | Disconnect Terminal Block | 2 Position | Gray | - | - | 20 A | Push In, Spring | - | 1 | 12-26 AWG | - | - | 0.14-4mm² | 8mm ~ 10mm | Push-In | Switch, Knife | - | - | 58.8 mm | 63.3 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1079064 Phoenix Contact | 14 |
| - | - | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | 20 A | 5 A | 50 | - | No | V0 | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | 20 | Details | Push In | - | 400V | 600V | 400 V | 12 AWG | 26 AWG | - | - | PTV | Knife Disconnect Terminal Block | 2 Position | Blue | - | 35.25 | 20 A | Push In, Spring | - | 1 | 12-26 AWG | - | - | 0.14-4mm² | 8mm ~ 10mm | Push-In | Switch, Knife | - | - | 36.9 mm | 63.3 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1088744 Phoenix Contact | 49 |
| - | - | - | Polyamide (PA), Nylon | 0.25 - 4 | 0.2 - 4 | - | 0.2 - 6 | 6.3 A | 16 A | 50 | - | Yes | V0 | - | Phoenix Contact | - | DIN Rail | Bulk | Active | 6.3 | Details | Push In | - | 60V | 600V | 60 V | 10 AWG | 24 AWG | - | - | PTV | Fuse Modular Terminal Block | 2 Position | Black | - | - | 6.3 A | Push In | - | 1 | 10-26 AWG | 5mm x 20mm | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | Fuse, Lever | LED | - | - | 62.9 mm | 6.2 mm | - | 6.2mm | UL94 V-0 | - | ||
![]() 1061722 Phoenix Contact | 36 |
| - | DIN Rail | - | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 8 A | 10 A | 10 | - | - | V0 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | - | - | Push In | - | 250 V | 300 V | 250 V | - | - | - | -60°C ~ 105°C | CLIPLINE PT | Marshalling Connector | 2 Position | Gray | - | - | 8A | Push In, Spring | Gray | 8 | 14-26 AWG | - | - | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | - | - | - | 100 mm | 8.3 mm | 3.740 (95.00mm) | 8.3mm | UL94 V-0 | - | ||
![]() 3025046 Phoenix Contact | 36 | - | - | - | Polyamide (PA) | - | 6 - 6 | 0.5 - 10 | - | 0.5 - 0.5 | - | - | 25 | - | Yes | V0 | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | - | - | - | - | 1 kV | 8 AWG | 20 AWG | - | - | * | Fuse Terminal Block | 2 Position | Black | - | - | 10 A | - | - | Single | - | - | - | - | - | Push-In | - | - | - | 51.2 mm | 77.7 mm | 12.3 mm | - | - | - | UL 94 V-0 | ||
![]() 1028073 Phoenix Contact | 266 |
| - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | 24 A | 20 A | 50 | - | - | V0 | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | Active | - | Details | Push In | - | 450 V | 600 V | 450 V | 12 AWG | 26 AWG | 12 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | White | - | - | 24 A | Push In, Spring | White | 1 | 12-26 AWG | - | 2 | 0.14-4mm² | 8mm ~ 10mm | Push-In | - | - | IP20 | 21.7 mm | 28.6 mm | 5.2 mm | 0.854 (21.70mm) | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1045940 Phoenix Contact | 149 |
| - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 17.5 A | 20 A | 50 | - | - | V0 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | - | Details | Push In | 0.080722 oz | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Violet | - | - | 17.5 A | Push In, Spring | Violet | 1 | 12-26 AWG | - | 2 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | - | IP20 | 17.7 mm | 21.6 mm | 4.2 mm | 0.697 (17.70mm) | 4.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3002368 Phoenix Contact | 36 |
| - | - | Polyamide | - | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 16 | - | - | 25 | - | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | 57 | Details | Push In | - | - | - | 1000 V | - | - | 20 to 6 AWG | - | * | - | - | Blue | - | 42.5 | 57A | - | - | - | - | - | 11 | - | - | Push-In | - | - | IP20 | 42.4 mm | 83.2 mm | 18.5 mm | - | - | - | - | ||
![]() 1028068 Phoenix Contact | 2044 |
| - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 24 A | 20 A | 50 | - | - | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | Active | - | Details | - | 0.176458 oz | 450 V | 600 V | 450 V | 12 AWG | 26 AWG | 12 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Blue | - | - | 24 A | Push In, Spring | Blue | 1 | 12-26 AWG | - | 2 | 0.14-4mm² | 8mm ~ 10mm | Push-In | - | - | - | 21.7 mm | 28.6 mm | 5.2 mm | 0.854 (21.70mm) | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1079168 Phoenix Contact | 281 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | 1 | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | - | 0.512601 oz | - | - | 500 V | 10 AWG | 26 AWG | - | - | * | Feed Through Terminal Block | 3 Position | White | - | - | 32 A | - | - | - | - | - | - | - | - | Screw | - | - | - | 46.9 mm | 57.8 mm | 6.2 mm | - | - | - | UL 94 V-0 | ||
![]() 1028074 Phoenix Contact | 1583 |
| - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | 24 A | 20 A | 50 | - | - | V0 | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | Active | - | Details | Push In | - | 450 V | 600 V | 450 V | 12 AWG | 26 AWG | 12 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Black | - | - | 24 A | Push In, Spring | Black | 1 | 12-26 AWG | - | 2 | 0.14-4mm² | 8mm ~ 10mm | Push-In | - | - | IP20 | 21.7 mm | 28.6 mm | 5.2 mm | 0.854 (21.70mm) | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3002369 Phoenix Contact | 47 |
| - | - | Polyamide (PA) | - | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 16 | - | - | 25 | - | - | V0 | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5) | Bulk | Active | - | Details | Push In | - | - | - | 1 kV | 6 AWG | 20 AWG | 20 to 6 AWG | - | * | Potential Collective Terminal | 11 Position | Gray | - | - | 57 A | - | - | - | - | - | 11 | - | - | Push-In | - | - | IP20 | 42.4 mm | 83.2 mm | 18.5 mm | - | - | - | UL 94 V-0 |