- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Housing Material | Material - Insulation | AWG (min.) | AWG max. | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Clamp width | Class | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Harmonized Code | Industrial packaging | Inflammability class of insulation material according to with UL94 | Itar Registered | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Detents | Package | Part # Aliases | Pins per row | Product Status | Qualification | Rated current In | RoHS | Shaft Length | Shaft Type | Stripping length (max.) | Temperature Coefficient / Code | Unit Weight | Voltage Rating DC | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Number of Rows | Capacitance | Subcategory | Power Rating | Pitch | Technology | Orientation | Depth | Current Rating | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Number of Levels | Lead Style | Accessory Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Number of Turns | Operating Temperature Range | Taper | Stripping Length | Connection Method | Number of Gangs | Disconnect Type | Element Type | Product | Features | Product Category | Shaft Diameter | Diameter | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1350428 Phoenix Contact | 72 |
| - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | 30 A | - | - | - | 50 | - | - | - | - | - | - | - | - | + 105 C | Phoenix Contact | - | - 60 C | DIN Rail | - | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | - | - | - | - | - | 1000V | 600V | 1 kV | 10 AWG | 20 AWG | - | - | CLIPLINE PTVME | - | - | - | Disconnect Terminal Block | - | 2 Position | Blue | - | 1 Row | - | - | - | - | - | - | - | 30 A | Push In, Spring | - | - | - | 1 | - | - | 10-26 AWG | - | 0.5-6mm² | - | - | - | - | 10mm ~ 12mm | Push-In | - | Switch, Knife | - | - | - | - | - | - | 54.5 mm | 82 mm | 8.2 mm | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1350423 Phoenix Contact | 76 |
| - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | 30 A | - | - | - | 50 | - | - | - | - | - | - | - | - | + 105 C | Phoenix Contact | - | - 60 C | DIN Rail | - | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | - | - | - | - | - | 1000V | 600V | 1 kV | 10 AWG | 20 AWG | - | - | CLIPLINE PTVME | - | - | - | Disconnect Terminal Block | - | 2 Position | Red | - | 1 Row | - | - | - | - | - | - | - | 30 A | Push In, Spring | - | - | - | 1 | - | - | 10-26 AWG | - | 0.5-6mm² | - | - | - | - | 10mm ~ 12mm | Push-In | - | Switch, Knife | - | - | - | - | - | - | 54.5 mm | 82 mm | 8.2 mm | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1350421 Phoenix Contact | 70 |
| - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | 30 A | - | - | - | 50 | - | - | - | - | - | - | - | - | + 105 C | Phoenix Contact | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 1000V | 600V | 1 kV | 10 AWG | 20 AWG | - | - | - | - | - | - | Disconnect Terminal Block | - | 2 Position | Yellow | - | 1 Row | - | - | - | - | - | - | - | 30 A | Push In, Spring | - | - | - | 1 | - | - | 10-26 AWG | - | 0.5-6mm² | - | - | - | - | 10mm ~ 12mm | Push-In | - | Switch, Knife | - | - | - | - | - | - | 54.5 mm | 82 mm | 8.2 mm | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1350424 Phoenix Contact | 76 |
| - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | 30 A | - | - | - | 50 | - | - | - | - | - | - | - | - | + 105 C | Phoenix Contact | - | - 60 C | DIN Rail | - | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | - | - | - | - | - | 1000V | 600V | 1 kV | 10 AWG | 20 AWG | - | - | CLIPLINE PTVME | - | - | - | Disconnect Terminal Block | - | 2 Position | Blue | - | 1 Row | - | - | - | - | - | - | - | 30 A | Push In, Spring | - | - | - | 1 | - | - | 10-26 AWG | - | 0.5-6mm² | - | - | - | - | 10mm ~ 12mm | Push-In | - | Switch, Knife | - | - | - | - | - | - | 54.5 mm | 82 mm | 8.2 mm | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1350425 Phoenix Contact | 71 |
| - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | 30 A | - | - | - | 50 | - | - | - | - | - | - | - | - | + 105 C | Phoenix Contact | - | - 60 C | DIN Rail | - | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | - | - | - | - | - | 1000V | 600V | 1 kV | 10 AWG | 20 AWG | - | - | CLIPLINE PTVME | - | - | - | Disconnect Terminal Block | - | 2 Position | Yellow | - | 1 Row | - | - | - | - | - | - | - | 30 A | Push In, Spring | - | - | - | 1 | - | - | 10-26 AWG | - | 0.5-6mm² | - | - | - | - | 10mm ~ 12mm | Push-In | - | Switch, Knife | - | - | - | - | - | - | 54.5 mm | 82 mm | 8.2 mm | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() DDDL4U/R Altech | 39 |
| - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 1200 | - | - | - | - | Unavailable | TE Connectivity | - | DDDL4U/R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | ||
![]() 12-922 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual-Lite 12-922 | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 727-221/023-000 WAGO | 32 |
| - | - | - | - | Polyamide (PA66), Nylon 6/6 | 28 | 16 | Yazaki | - | - | - | - | - | 7.62mm | - | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | - | - | (W x H) 7.62 mm x 62 mm | - | White | 250 | - | - | Yes | V0 | - | Yazaki | 727-221/023-000 | - | - | WAGO Corporation | 8mm | - | - | 4 | 12A | 12A | 250V | - | Bulk | 7297-4331-30 | 4 | Active | - | 12 | Details | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Feed Through | - | 30 Position | Black | - | - | - | Automotive Connectors | - | - | - | - | 62 | - | Push In | - | - | - | 4 | - | - | 16-28 AWG | - | 0.08-1.5mm² | Automotive Connectors | - | - | - | 8mm ~ 10mm | - | - | - | - | Connectors | - | Automotive Connectors | - | - | 62mm | 126 | 7.62mm | 7.6mm | UL94 V-0 | - | ||
![]() ZK2.5-3P-RD TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Xicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | Xicon | - | - | + 155 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | 1SNK705069R0000 | - | - | - | - | Details | - | - | - | - | 0.021870 oz | - | - | - | 500 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | Bulk | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 91 Ohms | 3 Position | - | - | - | - | Resistors | 1 W | 5.2 mm | Carbon Film | - | - | 20 A | Axial | - | - | 0.8 mm | - | - | - | - | - | - | Carbon Film Resistors | - | - | - | - | Spring Cage | - | - | - | - | - | Carbon Film Resistors - Through Hole | - | 5 mm | - | 12 mm | - | - | - | - | ||
![]() ZS4-D2-BL TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | Vishay | - | - | + 175 C | - | - | - 65 C | PCB Mount | - | - | - | - | - | - | 1SNK505220R0000 | - | - | - | - | N | - | - | - | - | 0.007408 oz | - | - | - | 200 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | Bulk | RN | 0.1 % | - | 50 PPM / C | MIL-R-10509 Qualified Precision Film Resistor | 25.2 kOhms | 4 Position | - | - | - | - | Resistors | 100 mW (1/10 W) | 8 mm | Metal Film | - | - | 12 A | Axial | - | - | 0.64 mm | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Screw | - | - | - | Metal Film Controlled Temperature Coefficient Resistors | - | Metal Film Resistors - Through Hole | - | 2.29 mm | - | 6.1 mm | - | - | - | - | ||
![]() ZK2.5-SP TE Connectivity | In Stock | - | - | - | 2 Pin | Polyamide (PA) | - | - | - | Cornell Dubilier - CDE | 330 nF | 330000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | Cornell Dubilier | - | - | + 100 C | - | - | - 40 C | DIN Rail | - | - | - | - | - | - | 1SNK705311R0000 | - | - | - | - | Details | - | - | - | - | - | - | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | Bulk | 158X | 20 % | - | - | Metallized Polyester | - | 2 Position | Gray | - | - | 0.33 uF | Capacitors | - | 5.2 mm | - | - | - | 20 A | Radial | Polyester | 22.5 mm | - | - | Straight | - | - | - | - | Film Capacitors | - | - | - | - | Spring Cage | - | - | - | Suppression Film Capacitors | - | Film Capacitors | - | - | 19.5 mm | 25 mm | 10 mm | - | - | - | ||
![]() ZK2.5-SP-4P TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Vishay / Draloric | - | - | - | 1225 (Reversed) | 3263 (Reversed) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | Vishay | - | - | + 155 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | 1SNK705313R0000 | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.037752 oz | - | - | - | 200 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | MouseReel | RCL | 1 % | - | 100 PPM / C | High Power, Wide Terminal Resistor | 442 Ohms | 4 Position | - | Automotive Grade | - | - | Resistors | 2 W | 5.2 mm | Thick Film | - | - | 20 A | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Spring Cage | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.75 mm | 3.2 mm | 6.3 mm | - | - | - | ||
![]() ZK2.5-T1 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Xicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | Xicon | - | - | + 155 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | 1SNK705511R0000 | - | - | - | - | Details | - | - | - | - | 0.015062 oz | - | - | - | 350 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 100 kOhms | 6 Position | - | - | - | - | Resistors | 500 mW (1/2 W) | 5.2 mm | Metal Film | - | - | 20 A | Axial | - | - | 0.54 mm | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Spring Cage | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | 3.5 mm | - | 10 mm | - | - | - | - | ||
![]() ZS10-SF-R1 TE Connectivity | In Stock | - | - | - | 10 | Polyamide (PA) | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | CTS | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | 1SNK508421R0000 | - | - | - | - | Details | - | - | - | - | - | - | - | - | 600 V | 6 AWG | 24 AWG | 24 AWG to 6 AWG | MouseReel | 74x | - | - | - | Disconnect Terminal Block | - | 2 Position | - | - | - | - | Resistors | - | 8 mm | - | - | - | 22 A | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | Screw | - | - | - | Arrays | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | ||
![]() ZK4 TE Connectivity | In Stock | - | - | 1206 (3216 metric) | - | Polyamide (PA) | - | - | - | Vishay / Vitramon | 15 nF | 15000 pF | - | 1206 | 3216 | - | Class 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | Vishay | - | - | + 125 C | - | - | - 55 C | DIN Rail | - | - | - | - | - | - | 1SNK706010R0000 | - | - | - | - | Details | - | - | - | - | 0.000952 oz | 10 VDC | - | - | 600 V | 10 AWG | 26 AWG | 26 AWG to 10 AWG | Reel | VJ W1BC Basic Comm | 5 % | Flexible (Soft) | - | Feed Through Terminal Block | - | 2 Position | - | - | - | 0.015 uF | Capacitors | - | 6 mm | - | - | - | 30 A | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | Spring Cage | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() ZK4-BK TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Cornell Dubilier - CDE | 5 nF | - | 0.005 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Cornell Dubilier | - | - | + 125 C | - | - | - 55 C | DIN Rail | - | - | - | - | - | - | 1SNK706066R0000 | - | - | - | - | Details | - | - | - | 0 PPM / C, 70 PPM / C | - | - | - | - | 500 V | 10 AWG | 26 AWG | 26 AWG to 10 AWG | Bulk | CD30 | 5 % | - | - | Feed Through Terminal Block | - | 2 Position | - | - | - | 5000 pF | Capacitors | - | 6 mm | - | - | - | 30 A | Radial | - | - | - | - | - | - | - | - | - | Mica Capacitors | - | - 55 C to + 125 C | - | - | Spring Cage | - | - | - | Mica Standard Dipped Capacitors | - | Mica Capacitors | - | - | - | - | - | - | - | - | ||
![]() ZK2.5-S-4P-OR TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | TT Electronics | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 1SNK705331R0000 | - | - | - | - | Details | - | - | - | - | 0.000571 oz | - | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | Reel | HVC | 10 % | - | 50 PPM / C | Feed Through Terminal Block | 15.4 kOhms | 4 Position | - | - | - | - | Resistors | - | 5.2 mm | Thick Film | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Spring Cage | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | - | ||
![]() ZS4-D-CH-DU TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Welwyn Components / TT Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | TT Electronics | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 1SNK505215R0000 | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | - | 300 V | 12 AWG | 24 AWG | 24 AWG to 12 AWG | Reel | PCF | - | - | - | Terminal Blocks | - | 4 Position | Gray | - | - | - | Resistors | - | 5.2 mm | Thin Film | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Screw | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | - | ||
![]() ZS6-D2-RD TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Bourns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | Bourns | - | - | + 125 C | - | - | - 55 C | Panel Mount | - | - | - | - | Without Detent | - | 1SNK506262R0000 | - | - | - | - | No -RoHS Version Available | 24 mm | Smooth / Slotted | - | - | 0.740753 oz | - | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | PC | 20 % | - | - | Rotary | 100 kOhms | 4 Position | - | - | - | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | 6 mm | - | Vertical | - | 30 A | Through Hole | - | - | - | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | Screw | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() ZS6-D2-BL TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | TT Electronics | - | - | + 155 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | 1SNK506220R0000 | - | - | - | - | Details | - | - | - | - | 0.001505 oz | - | - | - | 500 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | Reel | HPWC | 5 % | - | 200 PPM / C | High Pulse Withstanding Chip Resistor | 1.07 Ohms | 4 Position | - | - | - | - | Resistors | 2 W | 6 mm | Thick Film | - | - | 30 A | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Screw | - | - | - | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.8 mm | 6.5 mm | 3.2 mm | - | - | - |