- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Material - Insulation | Adjustment range undelayed short-circuit release | Alternate PN | Approvals | AWG (min.) | AWG max. | Base Product Number | Brand | Built-in depth | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (IP), mounted | Degree of protection (NEMA) | Device construction | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overload release current setting | Overvoltage category | Package | Part # Aliases | Phase failure sensitive | Pollution degree | Product Status | Rated current In | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Rated surge voltage | RoHS | RoHS-compliant | Shell Sizes | Spacing | Stripping length (max.) | Surface protection | Switch off technique | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage type | Voltage-IEC | Voltage-UL | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Packaging | Series | Part Status | Termination | Type | Resistance | Number of Positions | Color | Applications | Gender | Subcategory | Power Rating | Pitch | Orientation | Depth | Construction | Current Rating | Frequency | Termination Style | Note | Number of Levels | Accessory Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Number of Positions/Contacts | Stripping Length | Connection Method | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REB-A2E-BU Adam Tech | 413 |
| - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | REB | - | - | Feed Through | - | 2 | Blue | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | 1 | - | 6-24 AWG | - | 0.2-10mm² | - | - | 18mm | - | - | - | - | - | - | - | 10.2mm | UL94 V-0 | - | - | - | ||
![]() 11266 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6-PE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRV44BL Schneider | 26 |
| - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | 0.2 - 4 | 0.14 - 6 | 0.14 - 6 | 0.14 - 6 | - | - | - | - | - | - | 32 A | 30 A | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Box | - | - | - | Active | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 150V | - | - | - | - | - | Linergy TR | - | - | Feed Through | - | 4 | Blue | - | - | - | - | - | - | 65.4 | - | - | - | Screw | - | 1 | - | - | - | 0.14-6mm² | - | - | 9mm | - | - | - | - | 47.5 | 65.4 | 6.2 | 6.2mm | UL94 V-0 | - | - | - | ||
![]() DP2.5-WE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14312 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | DPL-150F | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | - | Push Latches | - | - | Door Latch | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | ||
![]() 35853 Menda | In Stock | - | - | - | - | - | - | - | 5.669905 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35850, ULTI-VAC Model 11737781 | - | - | - | - | - | - | - | MENDA/EasyBraid | - | - | - | - | - | - | - | - | Bulk | - | - | - | Not For New Designs | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Menda® | Active | - | - | 442 Ω | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() CDK2.5-2P-J-BL-E TE Connectivity | In Stock | - | - | Panel | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | TE Connectivity | - | - | - | - | + 110 C | - | - 55 C | - | - | - | - | - | - | - | - | 1SNK805747R0000 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | - | Bulk | SNK | - | Crimp | Plugs | - | 2 Position | Blue | - | Male | Terminal Blocks | - | 5.2 mm | Straight | - | - | 24 A | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | No | UL 94 V-0 | - | ||
![]() CDK2.5-2P-J-E TE Connectivity | In Stock | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | TE Connectivity | - | - | - | - | + 110 C | - | - 55 C | - | - | - | - | - | - | - | - | 1SNK805741R0000 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | SNK | - | - | Plugs | - | 2 Position | Gray | - | - | Terminal Blocks | - | 5.2 mm | - | - | - | 24 A | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | UL 94 V-0 | Lead Free | ||
![]() REB-B4A-OR Adam Tech | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | REB | - | - | Feed Through | 29.4 Ω | 4 | Orange | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | 1 | - | 14-26 AWG | - | 0.2-1.5mm² | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | - | ||
![]() 10352 Essentra Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS27505E23F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10151 Essentra Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2001-1308 WAGO | 25 |
| - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | UL;CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wago | - | 2001-1308 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | No | - | - | 4.2 MilliMeters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOPJOB®S | - | - | Shield Block | - | 3 | White | Connector mounting | - | - | - | - | - | - | Portable device | - | - | Push In, Spring | - | 1 | - | 14-22 AWG | - | 0.25-2.5mm² | - | - | 9mm ~ 11mm | - | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | - | - | ||
![]() 285-136 WAGO | 19 |
| - | - | DIN Rail | PA | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UL | - | - | - | - | - | - | 6 - 35 | 6 - 35 | 6 - 35 | 6 - 35 | - | - | - | - | - | - | 125 A | 115 A | - | - | - | - | - | - | - | V0 | Wago | - | 285-136 | - | - | - | WAGO Corporation | - | Plug | - | - | - | - | - | - | Box | - | - | - | Active | 125 | - | - | - | - | - | - | No | - | - | 16 mm | - | - | - | - | - | - | - | 1000V | 600V | - | - | - | - | - | WINSTA MINI | - | - | Feedthrough Block | - | 2 | Black | - | Female/Male | - | - | - | - | 63 | - | - | - | Push In, Spring | n/a | 1 | - | 2-8 AWG | - | 6-35mm² | - | 5 | 25mm | - | - | - | - | 86 | 86 | 16 | 16.0mm | UL94 V-0 | - | - | - | ||
![]() 2522870000 Weidmuller | 81 |
| - | - | - | - | - | Wemid | - | - | - | - | - | 26 | 14 | - | - | 44 | 3.5mm | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Pull spring | 50pc(s) | 1.5mm² | 0.5mm² | 1.5mm² | 0.5mm² | - | - | IP20 | - | - | - | Blue | - | - | V0 | - | 2522870000 | - | - | - | + 130 C | - | - 60 C | - | 1 | 17.5A | 17.5A | 500V | - | - | - | - | - | 2 | - | 17.5 | - | - | - | - | - | - | - | Yes | - | - | 8mm | - | - | - | - | - | AC | - | - | 600 V | - | - | - | - | - | - | - | AAP11 1.5 LI BL/OR | - | - | Blue | - | - | Terminal Blocks | - | - | - | 47 | - | - | 50 - 60 | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Push-In | - | - | - | 85.5mm | 48mm | 3.5mm | - | - | - | UL 94 V-0 | - | ||
![]() 2552140000 Weidmuller | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | 1.5 - 25 | 1.5 - 35 | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2464750000 Weidmuller | 112 |
| - | - | - | - | - | Wemid | - | - | 169 - 169 | - | - | - | - | - | - | - | - | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | V0 | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | 9 - 13 | - | - | - | No | - | - | 41 | 220 - 690 | 3 | 5.5 | 13 | 100 | - | - | - | - | - | - | - | Thermomagnetic | Turn button | Frame clamp | - | - | - | - | 300 V | Yes | Yes | Yes | - | - | - | - | - | - | - | Beige | - | - | Terminal Blocks | - | - | - | 99.6 | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Push-In | - | - | - | 94 | 85.5 | 45 | - | - | - | UL 94 V-0 | - | ||
![]() 2486610000 Weidmuller | 40 |
| - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | With permanent frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | 2026 | - | 600 | - | - | - | - | - | ||
![]() 2552590000 Weidmuller | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | 53.5 | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | Weidmuller | 100 | 100 | 6.1 | - | - | - | - | - | ||
![]() 2594950000 Weidmuller | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | 20 | - | V0 | Weidmuller | - | - | Plastic | Polyvinyl chloride (PVC) | - | - | - | Without connector | - | - | - | - | - | III | - | - | - | 2 | - | 140 | - | - | - | - | - | 8 | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | 75 | 3000 | 400 | - | - | - | - | - |