- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Termination Method | Voltage, Rating | Series | Type | Current Rating | Output | Input Type | Input | Temperature Range | Coil Voltage | Capacity | Fuse Class | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-WTF3LP Rockwell | In Stock | - | - | - | - | Arrow Hart - Cooper Wiring Devices | DI10P-A | - | - | Screw | 250 V | 1492-W | - | 24A | - | - | - | - | - | - | - | - | ||
![]() 1492-WTS3-B Rockwell | In Stock | - | - | - | - | Arrow Hart - Cooper Wiring Devices | DI10P-LA | - | - | Screw | 250 V | 1492-W | - | 24A | - | - | - | - | - | - | - | - | ||
![]() 1492-WMD1-G Rockwell | In Stock | - | - | - | - | Brady | 86342 | - | - | Screw | 500 V | 1492-W | - | 17.5A | - | - | - | - | - | - | - | - | ||
![]() 1492-P3Q-RE Rockwell | In Stock | - | - | - | - | - | - | - | - | Push In | 600 V | 1492-P | - | 20 A, 21 A, 24 A | - | - | - | - | - | - | - | - | ||
![]() 1492-P2Q-G Rockwell | In Stock | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00324BACAL2RB | - | - | Push In | 300 V | 1492-P | - | 13 A, 15 A, 17.5 A | - | - | - | - | - | - | - | - | ||
![]() 1492-P2T-Y Rockwell | In Stock | - | - | - | - | - | - | - | - | Push In | 300 V | 1492-P | - | 13 A, 15 A, 17.5 A | - | - | - | - | - | - | - | - | ||
![]() 1492-P2T-OR Rockwell | In Stock | - | - | - | - | ABB | OS600J30 | Panel | - | Push In | 300 V | 1492-P | - | 600 A | - | - | - | - | - | - | J | - | ||
![]() 1492-P2-W Rockwell | In Stock | - | - | - | - | ABB | ACH550-BCR-072A-4+B055+E213+K451+L512 | - | - | Push In | 300 V | 1492-P | - | 13 A, 15 A, 17.5 A | - | - | - | - | - | - | - | - | ||
![]() 1492-P2Q-RE Rockwell | In Stock | - | - | - | CE, cUL, UL | Barksdale Control Products | 425H3-22-A-W72 | - | - | Push In | 300 V | 1492-P | General Industrial (Amplified) | 13 A, 15 A, 17.5 A | 4-20 mA | - | 12-32 VDC | -40-185 °F | - | - | - | Cable - Jacketed, Shielded | ||
![]() 1492-P16-G Rockwell | In Stock | - | - | Aluminum | - | Grove Gear | EL-BM818-100-L-56 | - | - | Push In | 1 kV, 550 V, 600 V | 1492-P | - | 62 A, 64 A, 76 A | - | C-Face Coupled | - | - | - | - | - | - | ||
![]() 1492-P10PD4E-1B1FB Rockwell | In Stock | - | - | - | - | Eaton Benches By Wright Line | WTB48-BXX-V-L | - | - | Push In | 250 V | 1492-P | - | 6.3 A, 10 A | - | - | - | - | - | - | - | - | ||
![]() 1492-P31P Rockwell | In Stock | - | - | - | - | Miscellaneous | - | - | - | Push In | 600 V | 1492-P | - | 20 A, 24 A | - | - | - | - | - | - | - | - | ||
![]() 1492-P16D-B Rockwell | In Stock | - | - | - | - | Brady | 86414 | - | - | Push In | 550 V, 600 V, 800 V | 1492-P | - | 62 A, 69 A, 76 A | - | - | - | - | - | - | - | - | ||
![]() 1492-P2T-B Rockwell | In Stock | - | - | - | UL;CE | Cutler Hammer, Div of Eaton Co | XTFR6P3BCY | - | No | Push In | 300 V | 1492-P | - | 13 A, 15 A, 17.5 A | - | - | - | - | 48 VAC 50Hz | - | - | - | ||
![]() 1492-P10PD4E-FB120 Rockwell | In Stock | - | - | - | - | Pomona | 6387-ST-T-1 | - | - | Push In | 60 → 150 V | 1492-P | - | 6.3 A, 10 A | - | - | - | - | - | - | - | - | ||
![]() 1492-P10PD4S-1B1RE Rockwell | In Stock | - | - | - | - | IDEC | LB4L-A1T64W | - | - | Push In | 150 V, 250 V | 1492-P | - | 31.5 A, 51 A, 57 A | - | - | - | - | - | - | - | - | ||
![]() 1492-LDG3P Rockwell | In Stock | - | - | - | - | ABB | ACH550-BCR-072A-4+B055+F267 | - | - | Spring Clamp | 250 V, 300 V | 1492 | - | 10 A, 20 A | - | - | - | - | - | - | - | - | ||
![]() 1492-LMJ3 Rockwell | In Stock | - | - | - | UL | Thomas & Betts | 72151MSP | - | No | Spring Clamp | 275 V, 500 V, 600 V | 1492 | - | 20 A, 24 A | - | - | - | - | - | 29.5 Cubic Inches | - | - | ||
![]() 1492-P2T-RE Rockwell | In Stock | - | - | - | CE, cUL, UL | Barksdale Control Products | 425H3-23-P1-Z1 | - | - | Push In | 300 V | 1492-P | General Industrial (Amplified) | 13 A, 15 A, 17.5 A | 4-20 mA | - | 12-32 VDC | -40-185 °F | - | - | - | Cable - Jacketed, Shielded | ||
![]() 1492-P10PD3E-5B Rockwell | In Stock | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG14M0080VFFJ | Panel | - | Push In | 600 V | 1492-P | - | 80 A | - | - | - | - | - | - | - | - |