- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Voltage-IEC | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Disconnect Type | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3211469 Phoenix Contact | 16 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | 500V | - | - | - | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | unknown | 22A | Push In, Spring | - | - | - | - | 300V | - | - | - | 2; Connected | 20A | 24 AWG | 26 AWG | 12 AWG | - | 2 | - | 12-24 AWG | 4 | UL | 0.14-4mm2 | 10mm | - | - | - | - | LED | - | 68mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3206432 Phoenix Contact | 54 |
| Datasheet | 7 Weeks | Through Hole | - | 12.939998g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | 2006 | CLIPLINE QTC | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | 24A | IDC | 800V | CSA, UL, cULus | - | - | - | - | - | - | 1 | - | 20 AWG | 20 AWG | 14 AWG | - | - | - | 14-20 AWG | - | - | 0.5-2.5mm2 | - | - | - | - | - | - | 46.8mm | 62.6mm | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0443081 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLIPLINE USLKG | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA; SAFETY APPROVAL: UL | 8536.69.40.40 | - | Straight | 5.2mm | not_compliant | - | Screw | - | - | - | - | - | - | - | - | 1 | - | 30 AWG | 24 AWG | - | - | 1 | - | 12-30 AWG | 2 | ATEX; CUL; EAC; EACEX; IECEX | 0.2-4mm2 | 7mm | - | - | - | - | - | 42mm | 42.5mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210512 Phoenix Contact | 1348 |
| Datasheet | 7 Weeks | - | Nylon | 22.799991g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Feed Through | 6 | - | - | Gray | 3 | STANDARD: UL 94V-0, PA | - | - | - | - | - | 20A | Push In, Spring | - | - | - | - | 300V | - | - | - | 3; Connected | 20A | 26 AWG | 12 AWG | 12 AWG | - | 3 | - | 12-26 AWG | 6 | UL | 0.14-4mm2 | 10mm | 4 mm2 | - | - | - | - | 102mm | 102mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210185 Phoenix Contact | 1005 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | 400V | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | 20A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | 300V | - | - | 20A | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-26 AWG | 2 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | Open | - | 35.3mm | 62mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3248244 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | - | 0.211997 oz | - | - | - | - | - | - | - | - | MP | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 21 mm | 12.6 mm | - | - | - | - | - | - | ||
![]() 3248178 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | - | 0.612003 oz | - | - | - | - | - | - | - | - | MP | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 21 mm | 42 mm | - | - | - | - | - | - | ||
![]() 3248172 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | - | 0.440713 oz | - | - | - | - | - | - | - | - | MP | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 21 mm | 29.4 mm | - | - | - | - | - | - | ||
![]() 3248228 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | - | 0.211291 oz | - | - | - | - | - | - | - | - | MP | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 21 mm | 12.6 mm | - | - | - | - | - | - | ||
![]() 3248174 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | - | 0.507945 oz | - | - | - | - | - | - | - | - | MP | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 21 mm | 33.6 mm | - | - | - | - | - | - | ||
![]() 3248216 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | - | 0.322192 oz | - | - | - | - | - | - | - | - | MP | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 21 mm | 21 mm | - | - | - | - | - | - | ||
![]() 3248246 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | - | 0.253973 oz | - | - | - | - | - | - | - | - | MP | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 21 mm | 16.8 mm | - | - | - | - | - | - | ||
![]() 1953017 Phoenix Contact | 7 |
| Datasheet | 4 Weeks | Through Hole | Polyamide | 256.999994g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | - | - | - | 2011 | CLIPLINE UVKB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | - | 32A | Tab | - | - | - | - | 300V | - | - | - | 1 | 25A | - | - | - | - | 2 | - | - | 4 | UL | - | - | - | SLIP-ON | - | - | - | - | 68mm | 6.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1402940 Phoenix Contact | 22 |
| Datasheet | 12 Weeks | Through Hole | Polyamide | 6.223996g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | Bulk | 2008 | CLIPLINE MBK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 2 | - | 8536.69.40.40 | 6.2mm | Straight | - | - | 32A | Screw | - | UL, cULus | 6.2mm | Grey | 600V | - | - | 41A | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | 2 | 1 | - | 10-26 AWG | - | - | 0.2-6mm2 | 8mm | - | - | - | - | - | - | 28mm | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3205064 Phoenix Contact | 64 |
| Datasheet | 7 Weeks | - | - | 14.140005g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | unknown | - | IDC | - | CSA, UL, cULus | - | - | - | - | - | - | 1 | - | 24 AWG | 16 AWG | 16 AWG | - | - | - | 16-24 AWG | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | 46.8mm | 76.4mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1632080000 Weidmüller | 43 | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | 2005 | Z | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | - | 120°C | -50°C | Green, Yellow | 2 | STANDARD: 94V-0 APROVAL IEC EX; KEMA; PCT; UL | 8536.69.40.40 | - | Straight | - | - | - | Push In, Spring | - | CE, CSA, IEC, UR | - | Green | - | - | - | - | 1 | - | 26 AWG | 10 AWG | 10 AWG | - | 1 | - | 10-26 AWG | 2 | ATEX; CE; CSA; CURUSEX; DNV | 0.5-6mm2 | 12mm | - | SPRING LOADED | - | - | - | 43mm | 64mm | 6.1mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3036123 Phoenix Contact | 72 |
| Datasheet | 4 Weeks | Cable | Polyamide | 28.349523g | Polyamide (PA), Nylon | - | - | - | - | - | Copper | - | - | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 1000V | - | - | - | - | 2011 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Blue | 1 | PA, UL 94V-0 | 8536.69.40.40 | - | - | 10.2mm | - | 65A | Push In, Spring | - | CB, CSA, UL, VDE, cULus | - | - | 600V | - | 800V | 65A | 1 | 65A | 16 AWG | 6 AWG | 6 AWG | 2 | 1 | - | 6-16 AWG | 2 | CB; CSA; CUL; GL; UL; VDE | 0.2-16mm2 | 18mm | - | SPRING LOADED | - | - | - | 58mm | 71.5mm | 10mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270190 Phoenix Contact | 855 |
| - | - | - | - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | - | - | - | - | - | - | - | - | - | 10 | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3270190 | + 85 C | - 60 C | DIN Rail | - | - | - | - | Active | 2.33 | Details | Yes | Push In | 1.278681 oz | - | 250 V | - | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | FTRV 8 | - | - | - | - | - | - | Marshalling Terminal | 2 Position | - | - | Blue | - | - | - | - | - | - | compliant | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | Push-In | - | - | - | 100 mm | 8.3 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 3270085 Phoenix Contact | 615 |
| - | - | - | - | - | - | 5.2mm | - | - | - | Push-in connector | - | 50pc(s) | 2.50mm² | 0.14mm² | 4mm² | 0.14mm² | - | Grey | 50 | - | Yes | - | 3270085 | - | + 85 C | - 60 C | DIN Rail | 1 | 20A | 20A | 400V | - | - | Details | - | Push In | 0.349212 oz | - | 400 V | - | - | - | - | - | - | PTC | - | - | - | - | - | - | PTC 2,5-QUATTRO-MT | - | - | - | Gray | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 36.5mm | 79.6 mm | 5.2 mm | - | - | - | - | - | - | ||
![]() 2718206 Phoenix Contact | 57 |
| Datasheet | 7 Weeks | - | Polyamide | 600.102706g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | 2008 | CLIPLINE VIOK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through (3), Isolated | - | - | - | Gray | 8 | - | - | - | Straight | 6.2mm | - | 24A | Screw | - | CSA, UL, cULus | - | Grey | 300V | 4 | 400V | 26A | 4; 1 Grounded | 15A | 30 AWG | 24 AWG | 24 AWG | 7 | 4 | - | 14-30 AWG | 7 | UL | 0.2-4mm2 | 8mm | - | - | - | - | - | 70mm | 82.5mm | 6.2mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free |