- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Pins per row | Rated current In | RoHS | RoHS-compliant | Voltage Rated | Voltage, Rating | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1562140000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screws | - | 1pc(s) | 16mm² | 1.50mm² | 16mm² | 1.50mm² | - | - | Green,Light grey,Blue | 1 | V0 | 1562140000 | + 130 C | - 50 C | DIN Rail | 1 | 152A | 152A | 1000V | 10 | 152 | Details | Yes | - | 1000 VAC/DC | - | Bulk | - | WPD | - | - | - | - | - | - | Distribution Block | - | - | - | - | - | - | - | - | - | 49.3 | - | 152 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 49.3 mm | 55.7 mm | 88.8 mm | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 0503057 Phoenix Contact | 528 |
| Datasheet | 4 Weeks | Through Hole | - | - | Ceramic, Keramik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630V | - | 800V | - | - | CLIPLINE SSK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | White | - | - | 8536.69.40.40 | - | - | - | - | 57A | Screw | - | - | - | - | - | - | - | - | 57A | 1 | - | 20 AWG | 6 AWG | - | - | - | 6-20 AWG | - | - | 0.5-16mm2 | 11mm | - | - | - | Explosion Proof, Harsh Environment | 55mm | 38mm | 10.4mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002908 Phoenix Contact | 90 |
| Datasheet | 14 Weeks | Through Hole | - | 8.699987g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | 2008 | CLIPLINE UK | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Orange | 2 | - | 8536.69.40.40 | - | Straight | - | unknown | 32A | Screw | - | CB, CSA, KEMA, UL, cULus | - | - | - | 600V | - | - | 30A | 1 | 30A | 30 AWG | 10 AWG | 10 AWG | - | 1 | 10-30 AWG | - | CSA; UL | 0.2-6mm2 | 8mm | - | - | - | - | 54.5mm | 42.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3007123 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | Nylon | 30.85599g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | CLIPLINE UKKB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | - | - | - | Straight | - | not_compliant | - | Screw | - | CB, CSA, KEMA, UL, cULus | - | - | Green | - | 1 | - | - | 2; Connected | - | 26 AWG | 10 AWG | 12 AWG | 4 | - | 10-26 AWG | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | - | - | 69.5mm | 67mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3006302 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | Through Hole | - | 44.100008g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | 2010 | CLIPLINE UIK | - | Active | - | - | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | 125A | Screw | - | - | - | - | - | 600V | - | - | - | 1 | 115A | 18 AWG | 2 AWG | - | - | - | 2-18 AWG | - | - | 0.75-35mm2 | 16mm | - | - | - | - | - | 55mm | 15.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3044131 Phoenix Contact | 2633 | - | Datasheet | 7 Weeks | - | Polyamide | 13.950007g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 41A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | - | 2008 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 110°C | -50°C | Gray | 2 | - | 8536.69.40.40 | 800V | Straight | 8.2mm | - | 57A | Screw | 1kV | CB, CSA, UL, VDE, cULus | 8.2mm | 1 | - | 600V | - | 1kV | 57A | - | 50A | 24 AWG | 8 AWG | 8 AWG | - | 1 | 8-24 AWG | - | - | 0.2-10mm2 | 10mm | - | - | - | - | 55mm | 47.7mm | 8.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3007330 Phoenix Contact | 77 |
| Datasheet | 9 Weeks | Cable | - | 8.720001g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | Bulk | 2003 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Brown | 2 | - | 8536.69.40.40 | - | - | 6.2mm | unknown | 32A | Screw | - | - | 6.2mm | - | - | 600V | - | - | - | 1 | 30A | 30 AWG | 24 AWG | 10 AWG | - | 2 | 10-30 AWG | 36 | CSA; UL | 0.2-6mm2 | 8mm | - | - | - | - | 54.5mm | 42.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0790530 Phoenix Contact | 570 |
| Datasheet | 7 Weeks | Cable | Polyamide | 12.545004g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | - | CLIPLINE OTTA | yes | Active | Not Applicable | - | EAR99 | Screw | Feed Through | - | - | - | Gray | 2 | - | 8536.69.40.40 | - | Straight | 9mm | - | 24A | Bolt and Nut | - | CB, CSA, UL, VDE | - | - | Grey | 600V | - | 800V | 24A | 1 | 20A | 26 AWG | 26 AWG | - | 2 | 1 | - | - | UL; CSA | 0.1-2.5mm2 | - | - | - | - | - | 53mm | 43.5mm | 9mm | 9.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3026007 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | 60.260002g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250V | - | 2012 | CLIPLINE ZRV | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 16 | - | - | Gray | - | - | - | - | - | - | - | 17.5A | Push In, Spring | - | - | - | - | - | - | - | - | - | 8 | - | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | 1.5 mm2 | SPRING LOADED | - | - | - | 225mm | 7.62mm | 7.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2791333 Phoenix Contact | In Stock | - | - | 4 Weeks | Through Hole | - | 15.389992g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | 2010 | CLIPLINE UKK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Gray | 1 | PA, 94V-0 | - | - | - | - | - | 32A | Screw | - | - | - | - | - | 600V | - | - | - | 2; Connected | 20A | 26 AWG | 10 AWG | - | - | 2 | 10-26 AWG | 3 | UL | 0.2-4mm2 | 8mm | 4 mm2 | - | - | Diode, LED | - | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3208722 Phoenix Contact | 228624338 |
| - | - | - | - | - | - | 0.25 - 4 | 0.14 - 6 | 0.14 - 1.5 | 0.14 - 6 | - | - | - | - | - | - | - | - | - | - | 10 | V0 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Position | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 34.3 mm | 45.4 mm | - | - | - | - | - | - | - | - | ||
![]() 3050002 Phoenix Contact | 15 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | 1000V | - | 2010 | CLIPLINE RTO | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 125A | Bolt and Nut | - | - | - | - | - | - | - | - | 125A | 1 | - | 14 AWG | 2 AWG | 2 AWG | - | - | 2-14 AWG | - | - | 2.5-35mm2 | - | - | - | - | - | 63.2mm | 84mm | 20.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3001695 Phoenix Contact | 136 |
| Datasheet | 4 Weeks | - | Polyamide | 4.890009g | Polyamide (PA), Nylon | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | CLIPLINE MT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | - | - | - | Straight | 4.2mm | not_compliant | 17.5A | Screw | - | CSA, UL | - | - | Green | - | - | - | - | 1 | - | 30 AWG | 14 AWG | 16 AWG | 4 | - | 14-30 AWG | - | UL; CSA | 0.14-1.5mm2 | 6mm | - | - | - | - | 30mm | 33.5mm | 4.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0442079 Phoenix Contact | 128 | - | Datasheet | 7 Weeks | - | Polyamide | 28.349523g | Polyamide (PA), Nylon | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | - | Bulk | - | CLIPLINE USLKG | yes | Active | Not Applicable | - | EAR99 | Screw, Terminal Block | Ground, Earth | - | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | Straight | 8.2mm | not_compliant | 57A | Screw | 400V | CB, KEMA, UL, cULus | 8.2mm | 2 | - | - | - | - | - | 1 | - | 8 AWG | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | - | 0.2-10mm2 | 10mm | - | - | - | - | 45.8mm | 42.5mm | 8.2mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3001433 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | Through Hole | Nylon | 40.80001g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | 2 | POLYAMIDE, 94V-0 | - | - | Straight | - | - | 76A | Screw | - | - | - | - | Green | - | - | - | 76A | 1 | - | 24 AWG | 20 AWG | 6 AWG | - | - | 6-24 AWG | - | UL; CSA | 0.5-16mm2 | 11mm | - | - | - | - | 59mm | 56.5mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210978 Phoenix Contact | 118 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | unknown | 24A | Push In, Spring | - | CSA, UL | - | - | - | 300V | - | - | - | 2; 1 Grounded | 20A | 24 AWG | 12 AWG | 12 AWG | - | 2 | 12-24 AWG | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | - | - | 55mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211797 Phoenix Contact | 265 |
| Datasheet | 14 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | 2011 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 1 | - | - | - | - | - | - | 32A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | 600V | - | - | 32A | 1 | 30A | 24 AWG | 24 AWG | 10 AWG | 4 | 1 | 10-24 AWG | 4 | ATEX; BV; CB; CSA; CUL; DNVGL | 0.2-6mm2 | 12mm | 6 mm2 | - | - | - | 44mm | 77mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0870052 Phoenix Contact | 51 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | - | CLIPLINE PVB | - | Active | - | - | EAR99 | - | Feed Through | 10 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 30A | Tab | - | - | - | - | - | - | - | - | - | 1 | - | 20 AWG | 10 AWG | - | - | - | 10-20 AWG | - | - | 0.5-6mm2 | - | - | - | - | - | - | 80mm | 35.6mm | 23.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1020300000 Weidmüller | 758 | - | Datasheet | 8 Weeks | Through Hole | Nylon | 18.46g | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | 65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | 2 | 120°C | -50°C | Beige | 1 | STANDARD: UL 94V-0 | - | 600V | Straight | 9.9mm | - | 57A | Screw | 750V | CE, CSA, IEC, NEMKO, UR | 10mm | - | - | 600V | - | 600V | 65A | - | 50A | 16 AWG | 6 AWG | 6 AWG | - | 1 | 6-16 AWG | 2 | UL; CSA; CE | 1.5-16mm2 | 12mm | - | - | - | - | 46.5mm | 60mm | 9.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 3005086 Phoenix Contact | 3027 | - | Datasheet | 13 Weeks | Through Hole | Polyamid | 17.020005g | Polyamide (PA), Nylon | - | - | - | - | - | Copper | - | - | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | CLIPLINE UK | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | 800V | - | - | not_compliant | 76A | Screw | 800V | CSA, KEMA, UL, cULus | 10.2mm | 1 | - | 600V | - | - | 76A | - | 65A | 24 AWG | 20 AWG | 20 AWG | - | 1 | 6-24 AWG | - | UL; CSA | 0.5-16mm2 | 10mm | - | - | - | - | 47mm | 42.5mm | 10.2mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free |