- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Material - Insulation | Approvals | AWG (min.) | AWG max. | Base Product Number | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Industrial packaging | Inflammability class of insulation material according to with UL94 | Itar Registered | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Operating Voltage (Max) | Package | Pins per row | Product Status | Rad Hardened | Rated current In | RoHS | Shell Sizes | Spacing | Stripping length (max.) | Termination Method | Voltage-IEC | Voltage-Input | Voltage-UL | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Subcategory | Power Rating | Depth | Current Rating | Termination Style | Number of Contacts | Housing Color | Output Type | Circuit | Wire Gauge | Configuration | Note | Number of Circuits | Number of Levels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Product Type | Bidirectional Channels | Rated Current | Number of Positions/Contacts | Voltage - Load | Capacitance @ Frequency | Stripping Length | Current Rating (Max) | Load Current | Fuse Size | Rated Voltage | Disconnect Type | Features | Load Side Connections Per Pole | Line Side Connections Per Pole | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2675040000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KPSE | - | - | 0.5 - 16 | 0.5 - 16 | 0.5 - 16 | 0.5 - 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KPSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010600000 Weidmuller | In Stock | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | - | - | - | SMCJ400 | - | - | 0.5 - 2.5 | 0.5 - 4 | 1.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | 24 | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | - | - | General Purpose | - | - | - | - | 46.5 | - | - | - | - | - | - | - | - | - | - | - | No | - | 1500W (1.5kW) | - | - | 400V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 60 | 5.1 | - | - | - | ||
![]() 1561630000 Weidmuller | 37 |
| - | - | - | - | - | - | Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | +130°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | 202 | - | - | - | - | Screw | - | - | - | 1 kV ac/dc, 600 V | 12 → 2 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | 49.3 | 202A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Terminal Block Tools & Accessories | - | 202A | - | - | - | - | - | - | - | 1kV | - | - | 4 | 1 | - | 55.4mm | 22.2mm | 49.3mm | - | - | - | ||
![]() 280-561 WAGO | 46500 |
| - | Chassis Mount | Hockey Puck | 4 | PA | -- | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | CSA, UL | 28 | 14 | - | - | 5mm | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | Pull spring | 3 | 50pc(s) | 2.50mm² | 0.08mm² | 2.50mm² | 0.08mm² | 6.3 A | - | (W x H) 5 mm x 55.50 mm | - | Grey | - | - | Yes | V0 | - | Wago | 280-561 | 51150685 | - | WAGO Corporation | 8mm | - | Din-Rail | 4 | 6A | 6A | 250V | 250V | Box | 1 | Active | No | 6 | Yes | - | 5 mm | 9mm | CLAMP | 250V | 8 ~ 32VDC | - | - | - | - | Bulk | MCPC | - | Active | - | Sensor Block | - | 4 | - | - | - | Gray | - | 4 | Male | - | - | 55.5 | 6 A | Screw Terminal | 4(POS) | Gray | AC, Proportional Control | SPST-NO (1 Form A) | 12-28(AWG) | L | n/a | 3 | 3; 2 Connected | - | - | - | - | - | - | 12-28 AWG | - | - | 0.08-2.5mm² | - | - | - | 3 | 300V ~ 530V | - | 8mm ~ 9mm | 6(A) | 50A | - | - | Component, Removable Plug | - | - | - | - | 55.50mm | 80 | 5mm | 5.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 2855270000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1364720000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | - | 0.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | 70 | 6.1 | - | - | - | ||
![]() 2799160000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1068090000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 1.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.5 % | - | 100 ppm/°C | - | 2.77 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 250 mW | 63.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 60 | 6.1 | - | - | - | ||
![]() 2595900000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 - 6 | 5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.5 % | - | 50 ppm/°C | - | 298 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 100 mW | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 82.7 | 7.9 | - | - | - | ||
![]() CP4/R Altech | 32 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | 30 A | - | - | - | 100 | - | - | - | - | Altech | - | CP4/R | - | Altech Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | 6 mm | - | - | 1000V | - | 600V | - | - | - | - | CP | - | - | - | Terminal Block | - | 2 | - | - | - | Red | - | - | - | Terminal Blocks | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-24 AWG | - | - | 0.2-4mm² | DIN Rail Terminal Blocks | - | - | - | - | - | 11mm | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | 6.0mm | - | - | ||
![]() CP1.5/Y Altech | 32 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | 15 A | - | EAR99 | - | 100 | - | - | - | Unavailable | Altech | - | CP1.5/Y | - | Altech Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | 3.5 mm | - | - | 800V | - | 600V | - | - | - | - | CP | - | - | - | Feed Through | - | 2 | - | - | - | Yellow | - | - | - | Terminal Blocks | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 14-24 AWG | - | - | 0.2-1.5mm² | DIN Rail Terminal Blocks | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | 3.5mm | - | - | ||
![]() CP2.5/R Altech | 23 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | 100 | - | - | - | - | Altech | - | CP2.5/R | - | Altech Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | 5 mm | - | - | 1000V | - | 600V | - | - | - | - | CP | - | - | - | Terminal Block | - | 2 | - | - | - | Red | - | - | - | Terminal Blocks | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-24 AWG | - | - | 0.2-2.5mm² | DIN Rail Terminal Blocks | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | 5.0mm | - | - | ||
![]() CPDL1.5/W Altech | 32 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | 15 A | - | EAR99 | - | 100 | - | - | - | Unavailable | Altech | - | CPDL1.5/W | - | Altech Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | 3.5 mm | - | - | 500V | - | 300V | - | - | - | - | CP | - | - | - | Terminal Block | - | 4 | - | - | - | White | - | - | - | Terminal Blocks | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 14-24 AWG | - | - | 0.2-1.5mm² | DIN Rail Terminal Blocks | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | 3.5mm | - | - | ||
![]() CP6/10/3/R Altech | 32 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | 44 A | - | EAR99 | - | 50 | - | - | - | Unavailable | Altech | - | CP6/10/3/R | - | Altech Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | 8 mm | - | - | 1000V | - | 600V | - | - | - | - | CP | - | - | - | Terminal Block | - | 3 | - | - | - | Red | - | - | - | Terminal Blocks | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | 0.5-10mm² | DIN Rail Terminal Blocks | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | 8.0mm | - | - | ||
![]() CPDL1.5/BU Altech | 32 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | 15 A | - | EAR99 | - | 100 | - | - | - | Unavailable | Altech | - | CPDL1.5/BU | - | Altech Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | 3.5 mm | - | - | 500V | - | 300V | - | - | - | - | CP | - | - | - | Terminal Block | - | 4 | - | - | - | Blue | - | - | - | Terminal Blocks | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 14-24 AWG | - | - | 0.2-1.5mm² | DIN Rail Terminal Blocks | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | 3.5mm | - | - | ||
![]() CP6/10/3/BU Altech | 32 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | 44 A | - | - | - | 50 | - | - | - | - | Altech | - | CP6/10/3/BU | - | Altech Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | 8 mm | - | - | 1000V | - | 600V | - | - | - | - | CP | - | - | - | Terminal Block | - | 3 | - | - | - | Blue | - | - | - | Terminal Blocks | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | 0.5-10mm² | DIN Rail Terminal Blocks | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | 8.0mm | - | - | ||
![]() CPDL1.5(I.S)/G Altech | 32 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | 15 A | - | EAR99 | - | 100 | - | - | - | Unavailable | Altech | - | CPDL1.5(I.S)/G | - | Altech Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | 3.5 mm | - | - | 500V | - | 300V | - | - | - | - | CP | - | - | - | Terminal Block | - | 4 | - | - | - | Green | - | - | - | Terminal Blocks | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | - | 14-24 AWG | - | - | 0.2-1.5mm² | DIN Rail Terminal Blocks | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | 3.5mm | - | - | ||
![]() CPDL1.5(I.S)/R Altech | 32 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | 15 A | - | EAR99 | - | 100 | - | - | - | Unavailable | Altech | - | CPDL1.5(I.S)/R | - | Altech Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | 3.5 mm | - | - | 500V | - | 300V | - | - | - | - | CP | - | - | - | Terminal Block | - | 4 | - | - | - | Red | - | - | - | Terminal Blocks | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | - | 14-24 AWG | - | - | 0.2-1.5mm² | DIN Rail Terminal Blocks | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | 3.5mm | - | - | ||
Tiny WHSL | 36 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 A | 10 A | - | - | - | - | - | - | - | - | Wago | - | 2202-1611/1000-542 | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | 5.2 mm | - | - | 250V | - | 65V | - | - | - | - | TOPJOB®S | - | - | - | Fuse Block | - | 2 | - | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-22 AWG | 5mm x 20mm | - | 0.25-4mm² | - | - | - | - | - | - | 10mm ~ 12mm | - | - | 5x20 mm | - | Fuse | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
![]() 2104-5204 WAGO | 50 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | 30 A | - | - | - | - | - | - | - | - | Wago | - | 2104-5204 | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | No | - | 6.2 MilliMeters | - | - | 800V | - | 600V | - | - | - | - | TOPJOB®S | - | - | - | Feedthrough Block | - | 2 | - | - | - | Blue | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-20 AWG | - | - | 0.5-6mm² | - | - | - | - | - | - | 11mm ~ 13mm | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - |