- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material - Insulation | Body Material | Approvals | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Inflammability class of insulation material according to with UL94 | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Rated current In | RoHS | Spacing | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Number of Positions | Color | Subcategory | Pitch | Voltage - Supply | Depth | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Number of Levels | Current | Spread Spectrum Bandwidth | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Coil Voltage | Stripping Length | Absolute Pull Range (APR) | Disconnect Type | Connection Type | Features | Operating Voltage | Nominal Input Voltage (AC) | Product Category | Contacts | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPDL1.5DB Altech | 39 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Altech | - | - | - | - | 16 A | 15 A | EAR99 | 100 | - | - | Unavailable | Miscellaneous | - | - | Altech Corporation | - | Box | Active | - | - | - | - | 500V | 300V | - | - | CP | - | Feed Through | 4 | - | Terminal Blocks | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | 2 | - | - | 14-24 AWG | - | 0.2-1.5mm² | DIN Rail Terminal Blocks | - | 8mm | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | 3.5mm | - | - | ||
![]() 35901 Molex | 12 |
| - | Surface Mount | 6-SMD, No Lead | - | GALVANIZED STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | - | Strip | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCTCXO | - | - | - | - | 2.5V | - | - | 85 MHz | ±1ppm | LVPECL | - | Amplitude Control | Crystal | 30mA (Typ) | 18mA (Typ) | - | - | - | - | - | - | - | - | - | ±8ppm | - | - | - | - | - | - | - | - | 16(mm) | - | 0.102 (2.60mm) | - | - | - | - | - | ||
![]() AK2.5-PE Dinkle | In Stock | - | - | DIN Rail | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altech | 5506.2 | - | Dinkle Corporation, USA | - | Bulk | Active | - | Yes | - | - | - | - | - | - | AK2.5 | - | Feed Through | 2 | Green, Yellow | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | 1; Grounded | 12 A | - | 12-30 AWG | - | 0.2-4mm² | - | 24 VDC | 10mm | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 5.1mm | UL91 V-0 | - | ||
![]() 35172 Molex | In Stock | - | - | - | - | - | TIN BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | SUPPORT GRIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1.5-TR (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK10-BK Dinkle | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 57 A | 51 A | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | Active | - | - | - | - | 800V | 600V | - | - | AK10 | - | Feed Through | 2 | Black | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | 1 | - | - | 6-24 AWG | - | 1.5-16mm² | - | - | 18mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | ||
![]() 1SNA115649R0500 TE Connectivity | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XW5T0116E Omron | In Stock | - | - | - | - | - | - | - | - | 0.14 - 1 | 0.08 - 1.5 | 1 - 1 | 0.14 - 1.5 | - | - | - | - | - | V0 | - | Belden | 9833-500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5 | - | - | - | - | ||
![]() 1054725 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 5636-I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2202-1441 WAGO | 61 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | CSA | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 32 A | 20 A | - | - | - | V0 | - | Melco Technorex | 2202-1441 | - | WAGO Corporation | - | Box | Active | 24 | No | 5.2 mm | - | 800V | 600V | - | - | TOPJOB®S | - | Double Potential Block | 4 | Gray | - | - | - | 37.4 | - | - | - | - | Push In, Spring | - | - | - | - | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | Disconnect Tab | - | - | - | - | - | - | - | - | 69.9 | - | 70 | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() 2010-1206 WAGO | 15 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | 57 A | 65 A | - | - | - | V0 | - | Hammond Power Solutions | CRX0008PE | - | WAGO Corporation | - | Bulk | Active | 57 | - | - | - | 800V | 600V | - | - | TOPJOB®S | - | Feed Through | 2 | Yellow | - | - | - | 36.9 | - | - | - | - | Push In | - | - | - | - | 1 | - | - | 6-20 AWG | - | 0.5-16mm² | - | - | 17mm ~ 19mm | - | - | - | - | - | - | - | - | - | - | 67.8 | - | 68 | 10 | 10.0mm | UL94 V-0 | - | ||
![]() 2252-1201 WAGO | 94 | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 24 A | 20 A | - | - | - | V0 | - | ABB Control | PS2/58 | - | WAGO Corporation | - | Bulk | Active | 24 | - | - | - | 800V | 600V | - | - | TOPJOB®S | - | Feed Through | 2 | Gray | - | - | - | 30.8 | - | - | - | - | Push In | - | - | - | - | 1 | - | - | 12-22 AWG | - | 1-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | 36.5 | - | - | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() 2675290000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | V0 | - | O-Z Gedney | RB323A | - | - | - | - | - | 6.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 | - | 74 | 6.1 | - | - | - | ||
![]() 2572380000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 6 | - | - | - | - | - | V2 | - | Hammond Power Solutions | CRX0089NC | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44.5 | - | - | 6.1 | - | - | - | ||
![]() DKK2.5N (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12105 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCT3BEIGE Advantech | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | CE;cULus | - | - | - | - | - | 26 A | 26 A | - | - | - | - | - | Autonics | SFDL-S5A-G1/2 | - | Advantech Corp | - | Bulk | Obsolete | - | - | - | - | 600V | 600V | - | - | SCT | - | Feed Through | 6 | Beige | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | 3 | - | - | 12-22 AWG | - | 0.75-2.5mm² | - | - | 10mm | - | - | Screw Terminals | - | 120 VAC;125 VDC | - | - | - | IP67 | - | - | - | - | - | 6.0mm | - | - | ||
![]() WFF 185/AH -1029600000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HMX3D4C4NAPEL3SA | +120°C | - | -50°C | - | - | - | - | - | Bolt | - | - | 1 kV | - | WFF | - | - | - | - | - | 55.55mm | - | - | 415A | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 VAC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAKD 2.5N Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | +100°C | - | -50°C | - | - | - | - | - | Screw | - | - | 500 V | - | SAK | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |