- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Alternate PN | Approvals | Base Product Number | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current - Continuous Drain (Id) @ 25℃ | Current-IEC | Current-UL | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Fused | Harmonized Code | Inflammability class of insulation material according to with UL94 | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Package | Power Dissipation (Max) | Product Status | Rated current In | RoHS | Spacing | Termination Method | Voltage Rated | Voltage-IEC | Voltage-UL | Voltage, Rating | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Subcategory | Technology | Voltage - Supply | Depth | Current Rating | Frequency | Base Part Number | Termination Style | Number of Outputs | Failure Rate | Lead Spacing | Memory Size | Number of Levels | Lead Style | Voltage - Forward (Vf) (Typ) | Accessory Type | Viewing Angle | Current - Test | Voltage - Output | Access Time | Topology | Memory Format | Memory Interface | Wire Gauge or Range - AWG | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Fuse Type | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Write Cycle Time - Word, Page | Vgs (Max) | Wire Gauge or Range - mm² | Product Type | Millicandela Rating | Rated Current | Lens Transparency | Wavelength - Peak | Current - Output / Channel | Lens Color | Internal Switch(s) | Stripping Length | Dimming | Rated Voltage | FET Feature | Voltage - Supply (Max) | Voltage - Supply (Min) | Disconnect Type | Features | Lens Style/Size | Product Category | Memory Organization | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Height (Max) | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14852 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11892 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | - | - | - | - | Heyco | - | - | - | - | 3.6A (Tc) | - | - | 10V | EAR99 | 1000 | - | - | - | Unavailable | - | Heyco | - | - | - | - | 125W (Tc) | - | - | Details | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 3.7 Ohm @ 2.2A, 10V | 4V @ 250µA | - | 1200pF @ 25V | 78nC @ 10V | 900V | - | ±20V | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | ||
![]() 15652 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Die | Die | - | - | - | - | Heyco | - | - | - | - | 5A (Tc) | - | - | - | EAR99 | 1000 | - | - | - | Unavailable | - | Heyco | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | -- | -- | - | - | - | 1000V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | ||
![]() 12067 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | - | VCSC 087-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | DC DC Regulator | - | - | - | - | Backlight | - | - | - | - | - | - | - | 400kHz ~ 1.5MHz | ISL97692 | - | 4 | - | - | - | - | - | - | - | - | - | 26V | - | Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | Yes | - | PWM | - | - | 5.5V | 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11242 General Electric | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470nm | - | Cut Tape (CT) | SMARTLED® 0603 | 1.70mm L x 0.80mm W | - | Discontinued at Digi-Key | -- | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1V | - | 155°, 135° | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.2mcd | - | Diffused | 465nm | - | White | - | - | - | - | - | - | - | - | -- | Rectangle with Flat Top, 1.30mm x 0.80mm | - | - | - | - | - | - | - | 0.65mm | - | - | - | ||
![]() NSYTRV22M Schneider | 36 |
| - | Through Hole | Radial | -- | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 4 | - | 24 A | 20 A | - | - | - | No | - | V0 | - | -- | - | - | - | Schneider Electric | Box | - | Active | 24 | - | - | Screw | - | 500V | 600V | 500 V | 569nm | - | Bulk | -- | -- | - | Obsolete | -- | - | - | Feed Through | - | 2 | - | Green | - | - | - | - | - | - | 30 | 24A | - | - | Screw | - | - | - | - | 1 | - | 2.1V | - | 76° | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14-4mm² | - | 8.7mcd | - | Diffused | 565nm | - | Green | - | 9mm | - | - | - | - | - | - | -- | Round with Domed Top, 3.00mm | - | - | 34 | - | 30 | 5.2 | - | 5.25mm | 5.2mm | UL94 V-0 | - | ||
![]() 13815 SparkFun | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RCD Components | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 235°C | - | RSF | 0.213 Dia x 0.591 L (5.40mm x 15.00mm) | ±5% | - | - | 2 | ±100ppm/°C | - | 82 kOhms | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRP22BL Schneider | 10 |
| - | Surface Mount | 52-LCC (J-Lead) | 52-PLCC (19.13x19.13) | Polyamide (PA66), Nylon 6/6 | - | - | CY7C136 | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | - | - | - | - | - | Volatile | Infineon Technologies | Tube | - | Obsolete | - | - | - | - | - | 800V | 600V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Feed Through | - | 2 | - | Blue | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5V ~ 5.5V | - | - | - | - | Push In | - | - | - | 16Kbit | 1 | - | - | - | - | - | - | 55 ns | - | SRAM | Parallel | - | - | - | - | - | - | - | - | 55ns | - | 0.14-4mm² | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() 2110-5201 WAGO | 50 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | - | - | - | - | - | - | - | 74 A | 65 A | - | - | - | - | - | - | - | - | Wago | 2110-5201 | - | WAGO Corporation | Box | - | Active | - | No | 10 mm | - | - | 800V | 600V | - | - | - | - | TOPJOB®S | - | - | - | - | - | - | Feedthrough Block | - | 2 | - | Gray | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 6-20 AWG | - | - | - | - | - | - | - | - | - | 0.5-16mm² | - | - | 57A | - | - | - | - | - | 17mm ~ 19mm | - | 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | ||
![]() 2110-1307 WAGO | 21 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | 4 - 10 | 0.5 - 16 | 0.5 - 16 | 4 - 16 | - | - | - | - | - | - | - | - | V0 | - | - | Wago | 2110-1307 | - | WAGO Corporation | Box | - | Active | - | No | 10 mm | - | - | - | - | - | - | - | - | TOPJOB®S | - | - | - | - | - | - | Ground Block | - | 3 | - | Green, Yellow | - | - | - | - | - | - | 36.9 | - | - | - | Push In, Spring | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 6-20 AWG | - | - | - | - | - | - | - | - | - | 0.5-16mm² | - | - | 57A | - | - | - | - | - | 17mm ~ 19mm | - | 800V | - | - | - | - | - | - | - | - | 110.4 | - | 110.4 | 10 | - | - | 10.0mm | UL94 V-0 | - | ||
![]() 2202-2707 WAGO | 48 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | - | - | 1 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 1 - 4 | - | - | - | - | - | - | - | - | V0 | - | - | Wago | 2202-2707 | - | WAGO Corporation | Box | - | Active | - | No | 5.2 mm | - | - | - | - | - | - | - | - | TOPJOB®S | - | - | - | - | - | - | Double-Deck Block | - | 4 | - | Green, Yellow | - | - | - | - | - | - | 51.7 | - | - | - | Push In, Spring | - | - | - | - | 2; Connected | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | - | - | - | - | - | - | - | - | - | 0.25-4mm² | - | - | - | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | 92.5 | - | 92.5 | 5.2 | - | - | 5.2mm | UL94 V-0 | - | ||
![]() 2110-1207 WAGO | 61 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | UL | - | - | 4 - 10 | 0.5 - 16 | 0.5 - 16 | 4 - 16 | - | - | - | - | - | - | - | - | V0 | - | - | Wago | 2110-1207 | - | WAGO Corporation | Box | - | Active | - | Non-Compliant | 10 MilliMeters | - | - | - | - | - | - | - | - | TOPJOB®S | - | - | - | - | - | - | Ground Block | - | 2 | - | Green-Yellow | - | - | - | - | - | - | 36.9 | - | - | - | Push In, Spring | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 6-20 AWG | - | - | - | - | - | - | - | - | - | 0.5-16mm² | - | - | 57A | - | - | - | - | - | 17mm ~ 19mm | - | 800V | - | - | - | - | - | - | - | - | 89 | - | 89 | 10 | - | - | 10.0mm | UL94 V-0 | - | ||
![]() 2202-2703 WAGO | 52 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | - | - | 1 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 1 - 4 | - | 24 A | 20 A | - | - | - | - | - | V0 | - | - | Wago | 2202-2703 | - | WAGO Corporation | Box | - | Active | 24 | No | 5.2 mm | - | - | 800V | 600V | - | - | - | - | TOPJOB®S | - | - | - | - | - | - | Double-Deck Block | - | 4 | - | Gray | - | - | - | - | - | - | 51.7 | - | - | - | Push In, Spring | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | - | - | - | - | - | - | - | - | - | 0.25-4mm² | - | - | 24A | - | - | - | - | - | 10mm ~ 12mm | - | 800V | - | - | - | - | - | - | - | - | 92.5 | - | 92.5 | 5.2 | - | - | 5.2mm | UL94 V-0 | - | ||
![]() 2202-3247 WAGO | 11 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | 26 A | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | Active | - | - | - | - | 100V | 500V | - | - | - | -55°C ~ 150°C | - | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | - | X7R | Feed Through | - | 6 | - | Gray | Automotive | - | 0.033 µF | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | 3; 1 Grounded | - | - | - | - | - | - | - | - | - | - | 12-18 AWG | - | - | - | - | - | - | - | - | - | 0.75-4mm² | - | - | - | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | 5.2mm | UL94 V-0 | AEC-Q200 | ||
![]() 12108 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP-15 interlight | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | VJ0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | Active | - | - | - | - | 50V | - | - | - | - | -55°C ~ 125°C | - | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | - | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | - | - | 0.037 (0.94mm) | - | - | - | - | ||
![]() DP4-BK (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | 106273 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK2.5-PE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-RD Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | 17.5 A | 15 A | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | - | 500V | 300V | - | - | - | - | * | - | - | - | - | - | - | Feed Through | - | 2 | - | Beige | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 14-26 AWG | - | - | - | - | - | - | - | - | - | 0.14-1.5mm² | - | - | - | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() REB-B4A-BU Adam Tech | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | Polyamide (PA66), Nylon 6/6 | - | - | RN731J | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | 300V | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | ±25ppm/°C | Feed Through | 203 kOhms | 4 | Thin Film | Blue | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 14-26 AWG | - | - | - | - | - | - | - | - | - | 0.2-1.5mm² | - | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | 3.5mm | UL94 V-0 | - |