- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Supplier Device Package | Material | Housing Material | Material - Insulation | Shape | Conductor Material | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Approvals | Base Product Number | Brand | Circuit Applications | Conductor Spacing | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Fused | Illuminated | Inflammability class of insulation material according to with UL94 | Insulation Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pitch Spacing | Product Status | Product Style | Rated current In | RoHS | Spacing | Termination Method | Type of digital output | Type of output voltage | Voltage Rated | Voltage-IEC | Voltage-UL | Voltage, Rating | Watchdog Timers | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Subcategory | Pitch | Max Power Dissipation | Orientation | Shielding | Depth | Current Rating | Number of Conductors | Termination Style | Number of Contacts | Actuator Type | Housing Color | Lead Length | Operating Supply Voltage | Failure Rate | Lead Spacing | Contact Style | Wire Gauge | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Plating | Attachment Method | Wire/Cable Type | Number of Levels | Cable Length | Lead Style | Wire/Cable Gauge | Number of Poles | Sealable | Contact Current Rating | Wire Gauge or Range - AWG | Fuse Type | Mating Retention | Number of Ways | Insulation Diameter | Mating Post Length | Wire Gauge or Range - mm² | Product Type | Connector System | Min Reset Threshold Voltage | Operating Temperature Range | Max Reset Threshold Voltage | Stripping Length | Connection Method | Cable Pitch | Characteristic Impedance | Stranding | Number of Strands | Disconnect Type | Product | Wire Gauge - AWG | Features | Cable Width | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Terminal Width | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK6N-RD (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | - | - | RN73R2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | - | ±25ppm/°C | - | - | 4.07 kOhms | - | - | - | Thin Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() REB-A3A-YG Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | REB | - | - | - | - | - | - | - | Ground, Earth | - | 3 | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | - | - | - | 0.2-1.5mm² | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | - | - | - | ||
![]() 2202-3217 WAGO | 12 |
| - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 A | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | Bulk | - | Active | - | - | Compliant | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | TOPJOB®S | - | - | - | - | - | - | - | Feed Through | - | 6 | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3; 1 Grounded | - | - | - | - | - | - | 12-18 AWG | - | - | - | - | - | 0.75-4mm² | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | - | - | ||
![]() 2663340000 Weidmuller | 37 |
| - | - | - | - | - | - | - | - | - | - | Wemid | - | - | - | - | - | - | - | - | Weidmuller | - | - | 10 - 50 | 10 - 70 | 10 - 70 | 10 - 70 | - | - | - | 5 | - | - | V0 | - | - | Weidmuller | - | + 130 C | - | - | - 60 C | DIN Rail | - | - | - | BGA Socketing Systems | 150 | - | - | - | - | - | - | - | - | 1 kV | - | 2/0 AWG | 8 AWG | 8 AWG to 2/0 AWG | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | 2 Position | - | - | - | Blue | - | - | - | - | Terminal Blocks | 0.80mm Pitch | - | - | - | 80.5 | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | Push-In | - | - | - | - | - | - | - | - | - | Weidmuller | 134 | - | 134 | 20 | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 2704390000 Weidmuller | 100 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | 50 | - | - | V0 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | 1.00mm Pitch | - | - | - | 50.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | 90 | - | 90 | 5.1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3517/20 3M | 2075 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride (PVC) | PVC | - | - | +80°C | 300 V | - | -20°C | - | - | 1.27mm | - | IC Socket Adapters | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | -20 to 80 °C | - | 3517 | - | - | - | - | - | - | - | PGA Sockets Adapters | - | - | - | - | - | Black | - | - | - | 70.52pF/m | - | 2.54mm Pitch | - | - | Shielded | - | - | 20 Conductor | - | - | - | - | - | - | - | - | - | 28AWG | - | - | - | - | - | - | - | 30.48 m | - | - | - | - | - | - | - | - | 20 | - | - | - | PGA Sockets Adapters | - | - | -20 → +80 °C | - | - | - | 1.27 mm | 119 Ω | 7 x 36 | 7 | - | Ribbon Cable | 28 AWG | - | 28.7mm | - | - | - | 5m | 28.7 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() ER4BLUE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Feed Through | - | 2 | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10019 OSRAM | In Stock | - | - | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | -20%, +80% | - | - | - | Y5V (F) | - | - | - | - | - | - | - | - | General Purpose | - | - | 0.022 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-B2B-GY Adam Tech | 50 |
| - | Production (Last Updated: 1 week ago) | Tin | Surface Mount | - | - | - | Square | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Right Angle | With | Without | - | - | - | Signal | - | - | - | - | - | Brass | - | 20 A | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | Box | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | 600V | - | - | - | - | - | - | Tape & Reel | REB | - | - | - | - | SMD/SMT | - | Header, Pin, Plug | Feed Through | - | 10 | 85 °C | -25 °C | - | Gray | - | 1 | - | - | - | 2.5 mm | - | Right Angle | - | - | 3 A | - | Push In, Spring | 10 | - | Natural | 990.6 µm | 250 V | - | - | Pin | - | - | - | - | Tin | - | Discrete | 1 | - | - | 22 AWG | - | No | 3 A | 12-26 AWG | - | Without | - | 1.9 mm | 3.3274 mm | 0.2-2.5mm² | - | Wire-to-Board | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | - | 28.80106 mm | 7.7 mm | - | 2 µm | 2 µm | 800 µm | 5.2mm | UL94 V-0 | - | UL94 V-0 | - | - | ||
![]() AK16-TN (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-B2C-GY Adam Tech | 401 |
| - | - | - | - | - | - | - | - | - | Beryllium Copper | - | Polyamide (PA66), Nylon 6/6 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 121°C | - | -- | - | - | Active | - | - | - | - | Fingerstock | - | 2 | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | - | - | - | Tin | Clip | - | 1 | - | - | - | - | - | - | 10-24 AWG | - | - | - | - | - | 0.2-4mm² | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | 0.070 (1.78mm) | - | 24.000 (609.60mm) | 0.210 (5.33mm) | - | 299.21µin (7.60µm) | - | - | 6.2mm | UL94 V-0 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SNK705066R0000 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 5.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Block | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 32222 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRR24D Schneider | 17 |
| - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | 0.2 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | 22 A | 20 A | - | No | - | V0 | - | - | - | - | - | - | Schneider Electric | - | - | Box | - | Active | - | 22 | - | - | Spring | - | - | - | 500V | 600V | 500 V | - | - | - | - | - | - | Linergy TR | - | - | - | - | - | - | - | Feed Through | - | 4 | - | - | - | Gray | - | - | - | - | - | - | - | - | - | 78 | 22A | - | Push In, Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 0.08-4mm² | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 55 | - | 78 | 5.2 | - | - | - | - | 5.2mm | UL94 V-0 | - | - | - | - | ||
![]() DK16H-YW (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3034400 RS Pro | In Stock | - | - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Box (TB) | - | Obsolete | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | -30°C ~ 85°C | - | - | 0.157 Dia (4.00mm) | ±20% | - | - | - | Y5U (E) | - | Strap Kit | - | - | - | - | - | - | General Purpose | - | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | Formed Leads - Kinked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12165 SparkFun | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sunbank / Souriau | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | Sunbank | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2618770000 Weidmuller | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LMB / Heeger | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinet Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2618600000 Weidmuller | 51 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AIRPAX | - | - | - | - | - | - | - | - | - | 3 | - | Not Illuminated | - | - | - | Sensata | - | - | - | - | - | Panel Mount | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hydraulic-Magnetic | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | 5 A | - | Hook Terminal | - | Toggle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2202-1874 WAGO | 36 |
| - | - | - | Surface Mount | DIN Rail | - | 6 | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | CSA, UL | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | 16 A | 15 A | - | - | - | V0 | - | - | Wago | 2202-1874 | - | - | WAGO Corporation | - | - | Box | - | Active | - | 16 | Compliant | 5.2 mm | - | - | - | - | 400V | 300V | - | No | - | - | - | - | - | TOPJOB®S | - | - | - | - | - | - | - | Disconnect Block | - | 4 | 85 °C | -40 °C | - | Blue | - | - | - | - | - | - | 695 mW | - | - | 32.9 | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | 1 | - | - | - | - | - | - | 12-22 AWG | - | - | - | - | - | 0.25-4mm² | - | - | 3.315 V | - | 3.485 V | 10mm ~ 12mm | - | - | - | - | - | Switch, Knife | - | - | - | - | - | 87.5 | - | 87.5 | 5.2 | - | - | - | - | 5.2mm | UL94 V-0 | No | - | Lead Free | - |