- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3210525 Phoenix Contact | 47 | - | Datasheet | 7 Weeks | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | 6 | - | - | Green, Yellow | 3 | STANDARD: UL 94V-0, PA | - | - | - | - | - | 20A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | - | - | - | - | 3; Connected | - | 26 AWG | 12 AWG | 12 AWG | - | 3 | 12-26 AWG | 6 | UL; CSA | 0.14-4mm2 | 10mm | 4 mm2 | - | - | - | 65.5mm | 102mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031416 Phoenix Contact | 780 |
| Datasheet | 7 Weeks | Through Hole | - | 14.980001g | Polyamide (PA), Nylon | - | - | - | - | - | - | 2001 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | - | - | - | - | Straight | - | - | - | Push In, Spring | - | CSA, UL, VDE, cULus | - | - | - | - | - | - | - | 1 | - | 28 AWG | 10 AWG | 10 AWG | 3 | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | 6 mm2 | SPRING LOADED | - | - | 44mm | 71.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210224 Phoenix Contact | 58 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 0.5A | - | 800V | 800V | - | 2012 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | unknown | 500mA | Push In, Spring | - | - | - | - | - | 300V | - | - | 500mA | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 2 | UL | 0.14-4mm2 | 10mm | - | - | - | Diode | - | 36.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1521780000 Weidmüller | 147 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | 24A | 20A | - | 800V | - | 2018 | A | - | Active | Not Applicable | - | - | - | Feed Through | 3 | - | - | Blue | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-28 AWG | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3005196 Phoenix Contact | 203 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 28.349523g | Polyamide (PA), Nylon | - | 57A | - | 800V | - | Bulk | 2001 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | Straight | 10.2mm | not_compliant | 76A | Screw | - | CB, CSA, KEMA, UL, cULus | - | - | Grey | 300V | - | 800V | 76A | 1 | 65A | 24 AWG | 6 AWG | 6 AWG | 3 | - | 6-24 AWG | - | UL; CSA | 0.5-16mm2 | 11mm | - | - | - | - | 64mm | 56.5mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3048195 Phoenix Contact | 58 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2013 | CLIPLINE USLKG | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | not_compliant | 232A | Screw | - | - | - | - | - | - | - | - | - | 1 | - | 4 AWG | 0 AWG | - | - | - | 3/0-4 AWG | - | - | 25-95mm2 | 30mm | - | - | - | - | - | - | 25mm | 25.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2130033 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | 326.089993g | Polyamide (PA), Nylon, Glass Filled | - | 309A | - | 1kV | 1000V | - | 2011 | CLIPLINE UHV | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 309A | Bolt and Nut | - | - | - | - | - | 600V | - | - | - | 1 | 285A | - | - | - | - | - | 300MCM (kcmil)-2 AWG | - | UL; CSA | 50-150mm2 | 34mm | - | SCREW | - | - | - | 110mm | 46mm | 46.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 0305080 Phoenix Contact | 185 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 41A | - | 500V | 500V | - | - | CLIPLINE UGSK | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.90.40.00 | - | - | - | unknown | 57A | Screw | - | - | - | - | - | 600V | - | - | - | 1 | 50A | 26 AWG | 8 AWG | - | - | - | 8-26 AWG | - | - | 0.5-10mm2 | 11mm | - | - | - | - | - | 61mm | 8.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2812034 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Nylon | 9.880007g | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | 2008 | CLIPLINE UK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | - | 8536.69.40.40 | - | - | - | - | 16A | Screw | - | - | - | - | Grey | 600V | - | - | 16A | 1 | 20A | 28 AWG | 24 AWG | - | - | 1 | 12-28 AWG | - | CSA; UL | 0.2-4mm2 | 9mm | - | - | Open | - | 52mm | 42.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1020400000 Weidmüller | 105 | - | Datasheet | 10 Weeks | - | Nylon | 31.08g | Thermoplastic, Wemid | - | - | 85A | - | 1000V | - | 2005 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | - | 750V | Straight | - | - | 76A | Screw | 750V | CE, CSA, IEC, NEMKO, UR | 12mm | - | - | 600V | - | - | 85A | 1 | 66A | 14 AWG | 6 AWG | 18 AWG | - | 1 | 6-14 AWG | 2 | UL; CSA; CE | 1.5-16mm2 | 16mm | - | - | - | - | 62.5mm | 60mm | 11.9mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 3104013 Phoenix Contact | 465 |
| Datasheet | 4 Weeks | - | Nylon | 9.230009g | Polyamide (PA), Nylon | Copper | - | - | 400V | 400V | - | 2008 | CLIPLINE MTK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | STANDARD: 94V-0, PA | 8536.90.40.00 | - | Straight | - | unknown | 16A | Screw | - | CSA, UL, cULus | - | - | - | 300V | - | - | 16A | 1 | 10A | 28 AWG | 12 AWG | 12 AWG | 2 | 1 | 12-28 AWG | 2 | CSA; CUL; EAC; RS; UL | 0.2-4mm2 | 7mm | - | - | Switch, Knife | - | 51.5mm | 46mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3100101 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | Polyamide | 16.400001g | Polyamide (PA), Nylon | - | 1A | - | 400V | 400V | - | 2011 | CLIPLINE MTKD | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | unknown | - | Screw | - | - | - | - | - | 300V | - | - | 10A | 1 | 10A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.2-4mm2 | 7mm | - | - | - | Thermocouple | - | 46mm | 10.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214326 Phoenix Contact | 172 | - | Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | 6.3A | 16A | - | 500V | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect, Feed Through | 4 | - | - | Black | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 10-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | Switch, Knife | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1636780000 Weidmüller | 132 |
| Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 25A | 8kV | 800V | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Orange | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 24A | Push In, Spring | - | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210295 Phoenix Contact | 92 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | 2012 | CLIPLINE PTTBS | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | unknown | 20A | Push In, Spring | - | CSA, UL | - | - | - | 300V | - | - | - | 2; Connected | 20A | 26 AWG | 12 AWG | 12 AWG | - | 2 | 12-26 AWG | 4 | UL | 0.14-4mm2 | 10mm | - | - | - | Diode | - | 78mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2771094 Phoenix Contact | 9 |
| Datasheet | 7 Weeks | - | - | 14.089996g | Polyamide (PA), Nylon | - | - | - | 500V | - | - | 2011 | CLIPLINE UKKB | yes | Active | - | - | EAR99 | - | Feed Through | - | - | - | Blue | 1 | - | - | - | - | - | - | 32A | Screw | - | CSA, UL, cULus | - | - | - | 600V | 1 | - | 32A | 2 | 20A | 28 AWG | 12 AWG | 12 AWG | 4 | 2 | 12-28 AWG | 4 | UL | 0.2-4mm2 | 8mm | - | - | - | - | 62mm | 67mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213140 Phoenix Contact | 64 |
| Datasheet | 11 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 1kV | 1000V | - | 2013 | CLIPLINE UKH | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 1 | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | 192A | Screw | - | - | - | 2 | - | 1kV | - | - | - | 1 | 192A | 3 AWG | 4 AWG | - | - | 1 | 3/0-6 AWG | 1 | CB; CSA; CUL; UL; VDE | 16-95mm2 | 24mm | - | - | - | - | 78.3mm | 70.5mm | 20.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050316 Phoenix Contact | 23168248 |
| Datasheet | 17 Weeks | - | - | 949.822423g | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | - | 2006 | CLIPLINE QTCU | - | Active | - | IDC | - | - | Feed Through | 3 | - | - | Blue | - | - | - | - | - | - | not_compliant | 24A | IDC, Screw | - | - | - | - | - | 600V | - | - | - | 1 | 15A | 20 AWG | 14 AWG | - | - | - | 14-20 AWG | - | - | 0.5-2.5mm2 | 9mm | - | - | - | - | - | 82.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3047688 Phoenix Contact | 26 |
| Datasheet | 6 Weeks | Through Hole | - | 11.500012g | Polyamide (PA), Nylon | - | 41A | - | 800V | 800V | - | 2010 | CLIPLINE UT | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Red | - | - | 8536.69.40.40 | - | - | - | not_compliant | 41A | Screw | - | - | - | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 26 AWG | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 47.5mm | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045127 Phoenix Contact | 8815 |
| Datasheet | 7 Weeks | Through Hole | - | 8.920007g | Polyamide (PA), Nylon | - | 32A | - | 1kV | 1000V | - | 2008 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Red | - | - | 8536.69.40.40 | - | Straight | - | unknown | 32A | Screw | - | CB, CSA, UL, VDE, cULus | - | - | - | 600V | - | - | 41A | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | 2 | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 55mm | 47.7mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |