- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Material - Insulation | Current-IEC | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNA199087R1300 TE Connectivity | 234 |
| - | - | - | - | - | TE Connectivity | - | - | Box | Active | - | - | - | - | - | - | - | * | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA199108R0500 TE Connectivity | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA399072R0300 TE Connectivity | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRV502PE Schneider | 34 |
| - | - | Polyamide (PA66), Nylon 6/6 | 150 A | - | Schneider Electric | - | - | Box | Active | - | - | - | - | - | - | - | Linergy TR | Ground, Earth | 2 | Green, Yellow | - | - | Screw | 1 | - | - | 25-70mm² | - | 24mm | - | - | - | - | - | - | 20.0mm | UL94 V-0 | - | ||
![]() 544660000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 527660000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 1120.6 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 401260000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 443660000 Weidmuller | In Stock | - | - | Polyamide (PA) | - | - | + 100 C | - | - 50 C | DIN Rail | - | - | - | - | - | 800 V | 10 AWG | 26 AWG | 26 AWG to 10 AWG | - | Feed Through Terminal Block | 2 Position | Beige / Yellow | Terminal Blocks | 32 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | 45 mm | 44 mm | 6.5 mm | - | - | UL 94 V-2 | ||
![]() 474360000 Weidmuller | In Stock | - | - | Polyamide (PA) | - | - | + 100 C | - | - 50 C | DIN Rail | - | - | - | - | - | 800 V | 14 AWG | 22 AWG | 22 AWG to 14 AWG | EK 2 | Feed Through Terminal Block | 2 Position | Green / Yellow | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | 36.5 mm | 46.5 mm | 6 mm | - | - | UL 94 V-2 | ||
![]() 501600000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 502100000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 279660000 Weidmuller | In Stock | - | - | Polyamide (PA) | - | - | + 100 C | - | - 50 C | DIN Rail | - | - | Non-Compliant | - | - | 800 V | 10 AWG | 26 AWG | 26 AWG to 10 AWG | - | Feed Through Terminal Block | 2 Position | Beige / Yellow | Terminal Blocks | 24 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | 36.5 mm | 46.5 mm | 6 mm | - | - | UL 94 V-2 | ||
![]() 134120000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 485560000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 208600000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 467960000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 285300000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 396360000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 191220000 Weidmuller | In Stock | - | - | Thermoset Plastic | - | - | + 130 C | - | - 60 C | DIN Rail | - | - | - | - | - | 500 V | 10 AWG | 26 AWG | 26 AWG to 10 AWG | - | Fuse Terminal Block | 2 Position | Yellow | Terminal Blocks | 10 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | 54 mm | 61 mm | 13 mm | - | - | UL 94 V-0 |