- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Material - Insulation | AWG (min.) | AWG max. | Base Product Number | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part # Aliases | Pins per row | Product Status | RoHS | RoHS-compliant | Stripping length (max.) | Termination Method | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Pitch | Depth | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1704540000-1 Weidmuller | In Stock | - | - | - | - | 26 | 12 | - | - | 10.20mm | - | - | - | - | Pull spring | 1pc(s) | 2.50mm² | 0.50mm² | 4mm² | 0.50mm² | - | - | Beige | - | No | - | - | 1704540000-1 | - | - | - | - | 1 | 24A | 24A | 800V | - | - | 4 | - | - | Yes | 10mm | - | - | - | - | - | - | - | - | - | Centre terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 33.50mm | 10.20mm | - | - | - | ||
![]() ERPE6/10 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Ground, Earth | 2 | Green, Yellow | - | - | - | - | Screw | 1 | 8-16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTFIX 6/6X2 5-NS35A BK Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 711988 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | Terminal Blocks | - | - | 24 A | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | - | - | 72.5 mm | 6.2 mm | - | - | - | ||
![]() 305378 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | 5 mm | 5 mm | - | - | - | ||
![]() QTC15-TG Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTIO-IN 2 5/4-PE OG Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 311346 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | 6 mm | 6 mm | - | - | - | ||
![]() 304254 American Electrical | 80 |
| - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | 115 A | - | - | - | - | - | - | - | American Electrical Inc. | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 750V | 600V | - | - | - | - | AVK | Feed Through | 2 | Red | - | - | - | - | Screw | 1 | 2-12 AWG | - | - | 1.5-50mm² | - | 16mm | - | - | - | - | - | - | - | 16.0mm | - | - | ||
![]() DP6-TN Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | DP6 | - | - | - | - | - | - | - | - | - | - | - | - | 41 A | 40 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 1000V | 600V | - | - | - | - | DP | Feed Through | 3 | Gray | - | - | - | - | Push In | 1 | 8-20 AWG | - | - | 0.5-6mm² | - | 13mm | - | - | - | - | - | - | - | 8.0mm | UL94 V-0 | - | ||
![]() ZS4-S TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK505310R0000 | - | - | Details | - | - | - | 0.370233 oz | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Disconnect Terminal Block | 4 Position | - | Terminal Blocks | 8 mm | - | 18 A | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() CDK2.5-11 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | TE Connectivity | - | + 110 C | - | - 55 C | - | - | - | - | - | - | 1SNK805725R0000 | - | - | Details | - | - | - | - | - | - | 1 kV | - | - | - | SNK | Plugs | 11 Position | Gray | Terminal Blocks | 5.2 mm | - | 24 A | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | UL 94 V-0 | ||
![]() CA514/14-2 Altech | 44 |
| - | - | - | - | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZS4-S-R2 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK506414R0000 | - | - | Details | - | - | - | 0.861390 oz | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Disconnect Terminal Block | 4 Position | - | Terminal Blocks | 8 mm | - | 18 A | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() PTS 2 5-TWIN BU Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST 1 5 GN Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF4LDBEIGE110AC Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Disconnect | 2 | Beige | - | - | - | - | Screw | 1 | 8-26 AWG | 6.3mm x 32mm | - | - | - | - | - | Fuse, Lever | LED Indicator | - | - | - | - | - | - | - | ||
![]() NSYTRR162PE Schneider | 44 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 0.2 - 16 | 0.2 - 16 | 0.2 - 16 | 0.2 - 25 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | - | - | - | Spring | - | - | - | - | - | - | - | Linergy TR | Ground, Earth | 2 | Green, Yellow | - | - | 80 | - | Push In, Spring | 1 | - | - | 2 | 0.2-25mm² | - | 18mm | - | - | - | - | 51 | 80 | 12.2 | 12.2mm | UL94 V-0 | - | ||
![]() DK2.5N-LG (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK35H Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | 150 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 1000V | 600V | - | - | - | - | DKN | Feed Through | 2 | Gray | - | - | - | - | Screw | 1 | 1/0-12 AWG | - | - | 2.5-50mm² | - | 16mm ~ 18mm | - | - | - | - | - | - | - | 16.0mm | UL94 V-0 | - |