- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Material - Insulation | Shape | Package Cooled | Material Finish | Approvals | AWG (min.) | AWG max. | Base Product Number | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | Min. stripping length | Model | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Product Status | Rated current In | RoHS | Spacing | Stripping length (max.) | Termination Method | Voltage Rated | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Capacitance | Depth | Termination Style | Lead Spacing | Configuration | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Levels | Lead Style | Accessory Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Thermal Resistance @ Natural | Disconnect Type | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP-15 interlight | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | VJ0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 50V | - | - | -55°C ~ 125°C | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | 220 pF | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.037 (0.94mm) | - | - | - | ||
![]() DP4-BK (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 106273 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 173654 Eaton | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fastening profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | 60 | - | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1430 | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | ||
![]() AK1.5-PE Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | AK1.5 | - | - | - | - | Ground, Earth | - | 2 | Green, Yellow | - | - | - | Push In, Spring | - | - | - | - | - | 1 | - | - | 14-30 AWG | - | 0.14-1.5mm² | 10mm | - | - | - | - | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | ||
![]() DKK2.5N-RD (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK2.5N-BK Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 1000V | 600V | - | DK | - | - | - | - | Feed Through | - | 2 | Beige | - | - | - | Screw | - | - | - | - | - | 1 | - | - | 12-22 AWG | - | 0.34-2.5mm² | 9mm ~ 11mm | - | - | - | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() 1081461 Phoenix Contact | 74 |
| - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | Push In | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | 36.85 | - | - | - | Push Pin | 0.790 (20.00mm) | 9.75°C/W @ 100 LFM | 1 | - | - | - | - | - | - | -- | - | -- | - | -- | 92.18 | - | 2.126 (54.01mm) | 2.126 (54.00mm) | - | - | - | - | ||
![]() 1094477 Phoenix Contact | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | 41.5 | - | - | - | Push Pin | 0.472 (12.00mm) | 8.29°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | -- | - | -- | 50.83 | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | - | - | ||
![]() 1315237 Phoenix Contact | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 0.14 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | 30.5 | - | - | - | Push Pin | 0.790 (20.00mm) | 13.30°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | -- | - | -- | 63.234 | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | ||
![]() 1075388 Phoenix Contact | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 0.25 - 6 | 0.2 - 6 | 0.2 - 2.5 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | 51.8 | - | - | - | Push Pin | 0.394 (10.00mm) | 13.65°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | -- | - | -- | 88.5 | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | ||
![]() 1172146 Phoenix Contact | 10052035 |
| - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 0.2 - 0.4 | 0.2 - 4 | - | 0.2 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | 35.442 | - | - | - | Push Pin | 1.181 (30.00mm) | 4.91°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | -- | - | -- | 28.6 | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | ||
![]() NSYTRP23SC Schneider | 10 |
| - | - | - | Aluminum | Polyamide (PA66), Nylon 6/6 | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 0.14 - 4 | 0.14 - 2.5 | 0.14 - 2.5 | 0.14 - 4 | - | - | - | - | - | - | - | 20 A | 20 A | - | - | - | V0 | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | Active | 20 | - | - | - | - | - | 400V | 300V | - | pushPIN™ | - | - | Active | - | Top Mount | - | 3 | Gray | - | - | 72 | Push In | - | - | Push Pin | 1.181 (30.00mm) | 8.08°C/W @ 100 LFM | 1 | - | - | - | - | 0.14-4mm² | 10mm | -- | Switch, Knife | -- | - | -- | 36.5 | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | 5.2mm | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80.1 | - | 80.1 | 5.2 | - | - | - | - | ||
![]() 2203-7651 WAGO | 27 |
| - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 31 A | - | - | - | - | V0 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bulk | - | Active | 31 | - | - | - | - | - | 400V | - | - | TOPJOB®S | - | - | - | - | Feed Through | - | 2 | Gray | - | - | 46.6 | Push In, Spring | - | - | - | - | - | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | 10mm ~ 12mm | - | - | - | - | - | 95.6 | - | - | 5.2 | - | 5.2mm | UL94 V-0 | - | ||
![]() 2203-6661 WAGO | 587 | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 22 A | - | - | - | - | V0 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bulk | - | Active | 10 | Non-Compliant | - | - | - | - | 400V | - | - | - | - | - | - | - | Disconnect, Feed Through | - | 5 | Gray | - | - | 46.5 | Push In | - | - | - | - | - | 3; 1 Grounded | - | - | 12-22 AWG | - | 0.25-4mm² | 10mm ~ 12mm | - | - | - | - | - | 109.7 | - | - | 5.2 | - | 5.2mm | UL94 V-0 | - | ||
![]() 727-137/003-000 WAGO | 10 |
| - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 28 | 16 | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | 3 | 25pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | 18 A | - | (W x H) 7.62 mm x 76 mm | Grey | Yes | V0 | - | 727-137/003-000 | - | WAGO Corporation | 8mm | - | 8 | 18A | 18A | 250V | Bulk | 4 | Active | 18 | Non-Compliant | - | 10mm | - | - | 250V | - | - | - | - | - | - | - | 727-137/003-000 | - | 32 | Gray | - | - | 76 | Push In | - | L | - | - | - | 8 | - | - | 16-28 AWG | - | 0.08-1.5mm² | 8mm ~ 10mm | - | - | - | + snap hook | - | 76mm | - | 226 | 7.62mm | - | 7.6mm | UL94 V-0 | - | ||
![]() 2110-1301 WAGO | 31 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UL | - | - | - | - | 4 - 10 | 0.5 - 16 | 0.5 - 16 | 4 - 16 | - | - | - | - | - | - | - | 74 A | 65 A | - | - | - | V0 | Wago | - | 2110-1301 | WAGO Corporation | - | - | - | - | - | - | Box | - | Active | 57 | Non-Compliant | 10 mm | - | - | - | 800V | 600V | - | TOPJOB®S | - | - | - | - | Feedthrough Block | - | 3 | Gray | - | - | 36.9 | Push In, Spring | - | - | - | - | - | 1 | - | - | 6-20 AWG | - | 0.5-16mm² | 17mm ~ 19mm | - | - | - | - | - | 110.4 | - | 110.4 | 10 | - | 10.0mm | UL94 V-0 | - | ||
![]() 2001-1441 WAGO | 44 |
| - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 0.75 - 1.5 | 0.25 - 2.5 | 0.25 - 1.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | 24 A | 15 A | - | - | - | V0 | - | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | Active | 18 | - | - | - | - | - | 800V | 600V | - | TOPJOB®S | - | - | - | - | Feed Through | - | 4 | Gray | - | - | 37.4 | Push In, Spring | - | - | - | - | - | 1 | - | - | 14-22 AWG | - | 0.25-2.5mm² | 9mm ~ 11mm | - | - | - | - | - | 69.9 | - | 70 | 4.2 | - | 4.2mm | UL94 V-0 | - | ||
![]() 2202-6405 WAGO | 1000 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UL | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 32 A | 20 A | - | - | - | V0 | Wago | - | 2202-6405 | WAGO Corporation | - | - | - | - | - | - | Box | - | Active | 24 | Non-Compliant | 5.2 mm | - | - | - | 800V | 600V | - | TOPJOB®S | - | - | - | - | Feedthrough Block | 105 Ω | 4 | Black | - | - | 38.9 | Push In, Spring | - | - | - | - | - | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | 10mm ~ 12mm | - | - | - | - | - | 52.6 | - | - | 5.2 | - | 5.2mm | UL94 V-0 | - | ||
![]() 2796780000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5 | - | 62.5 | 6.1 | - | - | - | - |