- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Housing Color | Working Voltage | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0711632 Phoenix Contact | 93 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | - | - | CLIPLINE UKK | - | Active | 1 (Unlimited) | - | - | - | Disconnect, Feed Through | 4 | - | - | Black | - | - | - | - | - | - | - | not_compliant | 6.3A | Screw | - | CSA | - | - | - | - | - | 6.3A | 2 | - | 24 AWG | 24 AWG | - | - | - | 12-24 AWG | 6.3mm x 32mm | - | - | 0.2-4mm2 | - | 8mm | - | Fuse, Lever | - | 87mm | 86.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209219 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | Polyamide (PA), Nylon | - | 18A | - | - | 24V | - | 2013 | CLIPLINE STIO | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | not_compliant | 18A | Push In, Spring | - | - | - | - | 300V | - | - | - | - | 10A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | - | 10mm | - | - | LED | - | 75mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002584 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Nylon | 20.989987g | Polyamide (PA), Nylon | - | - | - | - | - | - | 2008 | CLIPLINE UK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | unknown | - | Screw | - | CSA, UL | Green | - | - | 1 | - | - | 2; Connected | - | 30 AWG | 24 AWG | 10 AWG | 2 | - | 10-30 AWG | - | - | UL; CSA | 0.2-6mm2 | - | 8mm | - | - | Single Sided | 66mm | 47.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3006205 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | Cable | Polyamide | 20.600011g | Polyamide (PA), Nylon | - | - | - | 400V | - | - | 2011 | CLIPLINE UIK | yes | Active | - | - | EAR99 | - | Feed Through | - | - | - | Blue | 2 | - | 8536.69.40.40 | - | - | - | 12.2mm | - | 101A | Screw | - | - | - | - | 600V | - | 400V | 76A | 1 | 85A | 22 AWG | 4 AWG | - | - | - | 4-22 AWG | - | - | UL; CSA | 2.5-25mm2 | - | 11mm | - | - | - | 52mm | 42.5mm | 12mm | 12.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0719100 Phoenix Contact | 87 |
| Datasheet | 4 Weeks | Through Hole | - | 6.335013g | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | Bulk | - | CLIPLINE UK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | - | - | 24A | Screw | - | CB, CSA, KEMA, UL | - | - | 300V | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | - | 12-30 AWG | - | - | - | 0.2-4mm2 | - | 7mm | - | - | - | 49.5mm | 42.5mm | 5.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3212066 Phoenix Contact | 35 | - | Datasheet | 3 Weeks | - | - | - | Polyamide (PA), Nylon | - | 125A | - | - | 1000V | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: UL | 8536.69.40.40 | - | - | - | - | - | - | Push In, Spring | - | - | - | - | 1kV | - | - | - | 1 | 115A | 14 AWG | 2 AWG | - | - | 1 | 2-14 AWG | - | 2 | BV; CSA; CUL; DNVGL; EAC; LR | 2.5-35mm2 | - | 25mm | - | - | - | - | - | - | 16.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3004249 Phoenix Contact | 221 |
| Datasheet | 7 Weeks | - | Nylon | 400.000006g | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | 2010 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | 1 | - | 8536.90.40.00 | - | 6.3mm | - | - | unknown | 10A | Screw | - | CSA, UL | - | - | 600V | - | - | - | 1 | 10A | 26 AWG | 8 AWG | - | - | 1 | 8-26 AWG | 6.3mm x 32mm | 2 | UL; CSA | 0.5-16mm2 | - | 12mm | - | Fuse, Lever | LED | 60.5mm | 79mm | 10.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3031089 Phoenix Contact | 3047 |
| Datasheet | 4 Weeks | Through Hole | Nylon | 5.219998g | Polyamide (PA), Nylon | Copper | - | - | - | - | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | Cage Clamp | EAR99 | Terminal Block | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | 500V | - | Straight | - | unknown | 17.5A | Push In, Spring | 500V | CB, CSA, UL, VDE, cULus | - | 500V | 300V | - | - | 17.5A | 1 | 15A | 26 AWG | 14 AWG | 16 AWG | 2 | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | - | 10mm | SPRING LOADED | - | - | 44mm | 48.5mm | 4.2mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044212 Phoenix Contact | 1107 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 46.849997g | Polyamide (PA), Nylon | - | - | - | 8kV | - | Bulk | 2006 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | 12.2mm | - | 76A | Screw | - | CB, CSA, UL, VDE, cULus | - | - | - | - | - | 101A | 1 | - | 16 AWG | 4 AWG | 4 AWG | 2 | - | 4-16 AWG | - | - | - | 1.5-25mm2 | - | 14mm | - | - | - | - | 55.3mm | 12mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3006506 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Through Hole | - | 949.822423g | Polyamide (PA), Nylon | - | 17.5A | - | 250V | 250V | - | 2011 | CLIPLINE ZVIOK | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | - | unknown | 17.5A | Push In, Spring | - | - | - | - | 300V | - | - | - | 2 | 15A | 26 AWG | 26 AWG | 12 AWG | - | - | 14-26 AWG | - | - | - | 0.14-2.5mm2 | - | 10mm | SCREW | - | - | - | 90mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3005743 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Through Hole | - | 2.100133kg | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | - | 2011 | CLIPLINE MZFK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | - | - | - | 24A | Push In, Spring | - | - | - | - | 600V | - | - | - | 1 | 15A | 26 AWG | 26 AWG | - | - | - | 14-26 AWG | - | - | UL | 0.14-2.5mm2 | - | 9mm | SPRING LOADED | - | - | - | 40mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3025040 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | 35.089991g | Polyamide (PA), Nylon | - | 10A | - | 800V | 800V | - | 2011 | CLIPLINE ZFK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | - | unknown | 10A | Push In, Spring | - | - | - | - | 600V | - | - | - | 1 | 20A | 20 AWG | 8 AWG | - | - | - | 8-20 AWG | 5mm x 20mm, 6.3mm x 32mm | - | - | 0.5-10mm2 | - | - | - | Fuse, Screw Cap | - | - | 86.5mm | 12mm | 12.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1782320000 Weidmüller | 22 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 20A | - | 6kV | 400V | - | 2003 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 6 | - | - | Beige | 4 | - | - | - | - | Straight | - | - | 20A | Push In, Spring | - | CE, CSA, IEC, UR | - | - | 300V | 2 | - | - | 3; Connected | 15A | 26 AWG | 12 AWG | - | - | 3 | 12-26 AWG | - | - | UL; CSA | 0.5-2.5mm2 | - | 10mm | SCREW | - | - | 69mm | 110.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1010400000 Weidmüller | 307 | - | Datasheet | 10 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | - | 120°C | -50°C | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | - | Screw | - | CE, CSA, IEC, NEMKO, UR | Green | - | - | - | - | - | 1 | - | 14 AWG | 4 AWG | 14 AWG | - | 1 | 4-14 AWG | - | 2 | CSA | 1.5-25mm2 | 8A | 16mm | - | - | - | 62.5mm | 56mm | 11.9mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 3049148 Phoenix Contact | 23 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | 125A | - | 1kV | 1000V | - | 2011 | CLIPLINE RT | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | - | 125A | Bolt and Nut | - | - | - | - | 600V | - | - | - | 1 | 30A | 14 AWG | 2 AWG | - | - | - | 2-14 AWG | - | - | - | 2.5-35mm2 | - | - | - | - | - | - | - | - | 20.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3101016 Phoenix Contact | 109 |
| Datasheet | 4 Weeks | - | Polyamide | 8.890014g | Polyamide (PA), Nylon | Copper | - | - | 400V | 400V | - | 2008 | CLIPLINE MTK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | - | - | Gray | - | - | 8536.90.40.00 | - | - | Straight | 5.2mm | unknown | 16A | Screw | - | CSA, UL, cULus | Grey | - | 300V | - | 400V | 16A | 1 | 10A | 28 AWG | 24 AWG | 12 AWG | 2 | - | 12-28 AWG | - | - | UL; CSA | 0.2-4mm2 | - | 7mm | - | Switch, Knife | - | 51.5mm | 46mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3002490 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | - | 10.910002g | Polyamide (PA), Nylon | - | - | - | 500V | - | - | 2008 | CLIPLINE UK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | - | 41A | Screw | - | CSA, UL | - | - | 300V | 1 | - | 41A | 2; Connected | 30A | 30 AWG | 24 AWG | 10 AWG | 2 | - | 10-30 AWG | - | - | UL; CSA | 0.2-6mm2 | - | 8mm | - | - | Single Sided | 58.5mm | 47.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3010013 Phoenix Contact | 69 |
| Datasheet | 13 Weeks | Through Hole | Nylon | 213.259996g | Polyamide (PA), Nylon | - | - | - | 1kV | 1000V | - | 2008 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | POLYAMIDE, 94V-0 | 8536.90.40.00 | - | - | - | - | unknown | 232A | Screw | - | CSA, KEMA, UL | Grey | - | 600V | - | - | 232A | 1 | 230A | 2 AWG | 0 AWG | 0 AWG | 2 | - | 4/0-2 AWG | - | - | UL; CSA | 25-95mm2 | - | 33mm | - | - | - | 97.5mm | 83mm | 25mm | 25.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3008025 Phoenix Contact | 71 |
| Datasheet | 4 Weeks | Through Hole | - | 56.699046g | Polyamide (PA), Nylon | - | - | - | 1kV | 1000V | - | 2005 | CLIPLINE UK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Blue | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | 150A | Screw | - | CB, CSA, KEMA, UL, cULus | - | - | 1kV | - | - | 150A | 1 | 150A | 18 AWG | 18 AWG | - | 2 | - | 1/0-18 AWG | - | - | UL; CSA | 0.75-50mm2 | - | 16mm | - | - | - | 67mm | 50mm | 15.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1924510000 Weidmüller | 78 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | - | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Beige | 6 | STANDARD: 94V-0 | - | - | - | Straight | - | - | 24A | Push In, Spring | - | CE, CSA, IEC, cURus | - | - | 300V | 1 | - | - | 2 | 21A | 30 AWG | 12 AWG | - | - | 2 | 12-30 AWG | - | 2 | UL; CSA; GL | 0.5-4mm2 | - | 10mm | SPRING LOADED | - | - | 50.5mm | 93mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |