- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Approvals | Base Product Number | Brand | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Rated current In | RoHS | Spacing | Voltage-IEC | Voltage-UL | Series | Size / Dimension | Type | Number of Positions | Color | Subcategory | Depth | Termination Style | Interface | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Resolution | Wire Gauge or Range - mm² | Product Type | Stripping Length | Frames per Second | Pixel Size | Disconnect Type | Features | Product Category | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17195 Allied Vision | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Allied Vision, Inc. | Box | Active | - | - | - | - | - | Alvium 1800 U-510m | 1.157 L x 1.157 W (29.40mm x 29.40mm) | CMOS | - | Monochrome, RGB | - | - | - | CSI-2 | - | - | - | - | 2464 x 2064 | - | - | - | 81 | 2.74µm x 2.74µm | - | - | - | - | - | - | 0.756 (19.20mm) | - | - | - | ||
![]() 32028 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK4-BL (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP10 (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK2.5N-YW (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-A4C-GY Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 30 A | - | - | - | - | Adam Tech | Box | Active | - | - | - | - | 600V | REB | - | Feed Through | 4 | Gray | - | - | Push In, Spring | - | - | 1 | 10-24 AWG | - | - | 0.2-4mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
![]() 36-055 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WMF 2.5 DI PE -1143030000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13925 SparkFun | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 782-604 WAGO | 48 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | - | - | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | 41 A | - | - | V0 | Wago | 51135450 | WAGO Corporation | Box | Active | 41 | Yes | 8 mm | 1000V | - | TOPJOB®S | - | Standard Block | 2 | Blue | - | 43.5 | Push In, Spring | - | 1 | 1 | 10-24 AWG | - | - | 0.2-6mm² | - | 12mm ~ 13mm | - | - | - | - | - | 82.5 | 82.5 | 8 | - | 8.0mm | UL94 V-0 | UL94 V-0 | ||
![]() 36092 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 171 mm | 51 mm | - | - | - | - | ||
![]() DP2.5-TN (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17025 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS4U-TM Altech | In Stock | - | - | - | - | - | - | - | - | Altech | - | - | - | - | - | 100 | - | Altech | - | - | - | - | - | N | - | - | - | - | - | Tab Terminal Blocks | - | Green / Yellow | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 305-0426 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-BR (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35-862 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1041600000 Molex | In Stock | - | - | - | - | - | - | - | 104160 | - | - | - | - | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1005.2 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WDU 16 -1020400000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |