- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Body Material | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3003758 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Through Hole | - | 2.100133kg | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | - | 2011 | CLIPLINE MZFK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | unknown | 24A | Push In, Spring | - | - | 600V | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | UL | 0.14-2.5mm2 | 9mm | - | SPRING LOADED | - | - | - | 40mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002018 Phoenix Contact | 62 |
| Datasheet | 4 Weeks | Cable | - | 8.310011g | Polyamide (PA), Nylon | - | 32A | - | 800V | - | - | 2010 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 2 | - | 8536.90.40.00 | - | 5.2mm | - | 32A | Screw | - | Grey | 600V | - | 600V | 20A | 1 | 20A | 28 AWG | 24 AWG | - | - | - | 12-28 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | - | 54.5mm | 42.5mm | 5.2mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1820550000 Weidmüller | 33 |
| Datasheet | 6 Weeks | Through Hole | - | - | Thermoplastic, Wemid | - | - | 228A | 8kV | 1000V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | - | Straight | 27mm | - | 269A | Screw | CE, CSA, IEC, UR | - | 1kV | - | 1kV | 228A | 1 | 243A | - | - | - | - | 1 | 250MCM (kcmil)-4 AWG | - | 1 | UL; CSA; CE | 6-150mm2 | - | - | - | - | - | 90mm | 91mm | 27mm | 27.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210192 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 16A | - | - | 400V | - | - | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | 600V | - | - | - | 1 | 5A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | Open | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3005112 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | DIN Rail | - | 33.770009g | Polyamide (PA), Nylon | Glass | 10A | - | 500V | - | - | 2011 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | 10A | Screw | - | - | 300V | - | - | - | 1 | 20A | 24 AWG | 6 AWG | - | - | - | 6-24 AWG | 5mm x 20mm | 50 | UL; CSA | 0.5-16mm2 | 11mm | - | - | Fuse, Screw Cap | LED | 59mm | 62mm | 12mm | 12.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3046320 Phoenix Contact | 384 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 17.72999g | Polyamide (PA), Nylon | - | 57A | - | 1kV | 1000V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Black | 2 | - | 8536.69.40.40 | Straight | 10.2mm | unknown | 76A | Screw | - | - | 600V | - | 1kV | 76A | 1 | 65A | 20 AWG | 20 AWG | - | - | - | 6-20 AWG | - | - | - | 0.5-16mm2 | 10mm | - | - | - | - | 55mm | 47.7mm | 10.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1410505 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Nylon | 17.239997g | Polyamide (PA), Nylon | - | - | - | 6kV | - | - | 2005 | CLIPLINE MSLKG | yes | Active | - | Screw | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | unknown | - | - | CSA, UL, cULus | Green | - | - | - | - | 1 | - | 26 AWG | 8 AWG | 8 AWG | - | 1 | 8-26 AWG | - | - | UL; CSA | 0.5-10mm2 | 10mm | - | - | - | - | 36mm | 39mm | 8.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1415115 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | Polyamide | 7.45g | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | 2011 | CLIPLINE MBK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Blue | 2 | - | 8536.69.40.40 | Straight | 6.2mm | - | 32A | Screw | - | - | 150V | - | 500V | 32A | 1 | 30A | 24 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | - | - | - | 28mm | 6.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3260052 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | Push In, Spring | - | - | 1kV | - | - | - | 1 | - | 8 AWG | 0 AWG | - | - | - | 1/0-8 AWG | - | - | - | 10-70mm2 | 30mm | - | - | - | - | - | - | - | 20.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1020010000 Weidmüller | 873 |
| Datasheet | 6 Weeks | Through Hole | Nylon | 7.94g | Thermoplastic, Wemid | - | - | 25A | 8kV | 800V | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 5.1mm | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | 600V | - | 600V | 25A | 1 | 21A | 30 AWG | 12 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2775061 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | Cable | Polyamide | 16.969996g | Polyamide (PA), Nylon | - | 0.5A | - | 500V | - | - | 2011 | CLIPLINE UDK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Black | 4 | - | - | - | 6.2mm | unknown | 500mA | Screw | - | - | 600V | - | 500V | 500mA | 1 | 500mA | 30 AWG | 10 AWG | - | - | 2 | 10-30 AWG | - | 4 | UL | 0.2-6mm2 | 8mm | 6 mm2 | - | - | LED | - | 63.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0790527 Phoenix Contact | 150 |
| Datasheet | 7 Weeks | - | Nylon | 34.390013g | Polyamide (PA), Nylon | - | 41A | - | 800V | - | Bulk | - | CLIPLINE OTTA | yes | Active | Not Applicable | - | EAR99 | Screw | Ground, Earth | 2 | - | - | Green, Yellow | 1 | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | unknown | 41A | Bolt and Nut | CSA, UL | Green | - | - | - | - | 1 | 30A | 10 AWG | 26 AWG | 10 AWG | - | 1 | - | - | 2 | UL; CSA | 0.1-6mm2 | - | - | - | - | - | 59.5mm | 43.5mm | 12mm | 11.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211427 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | 20A | Push In, Spring | - | - | 300V | - | - | - | 2 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 4 | UL | 0.14-4mm2 | 10mm | - | - | - | Diode | - | 68mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211854 Phoenix Contact | 159 |
| Datasheet | 11 Weeks | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | Bulk | 2011 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | 4 | - | - | Green, Yellow | 1 | - | - | - | - | - | - | Push In, Spring | CB, CSA, VDE, cUL, cULus | - | - | - | - | - | 2; Connected | - | 24 AWG | 10 AWG | 10 AWG | - | 2 | 10-24 AWG | - | 4 | ATEX; CSA; CUL; GOST; GL; IEC | 0.2-4mm2 | 10mm | 6 mm2 | - | - | - | 55mm | 83.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0441083 Phoenix Contact | 62 |
| Datasheet | 7 Weeks | - | Polyamide | 17.870009g | Polyamide (PA), Nylon | - | - | - | - | - | Bulk | - | CLIPLINE USLKG | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | - | - | 8536.69.40.40 | Straight | 5.2mm | - | - | Screw | CB, CSA, KEMA, UL, cULus | Green | - | - | - | - | 1 | - | 12 AWG | 24 AWG | 12 AWG | 2 | - | 12-28 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | - | - | 54.5mm | 42.5mm | 5.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3038480 Phoenix Contact | 9 |
| Datasheet | 4 Weeks | Through Hole | - | 16.819999g | Polyamide (PA), Nylon | - | - | - | - | - | - | 2011 | CLIPLINE STTBS | yes | Active | - | Push-In | EAR99 | - | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 2; Connected | - | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 62.5mm | 78mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3049042 Phoenix Contact | 585 |
| Datasheet | 11 Weeks | Through Hole | - | 96.82g | Polyamide (PA), Nylon | - | 125A | - | 1kV | 1000V | - | 2009 | CLIPLINE RT | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Feed Through | 2 | - | - | Gray | 2 | PA, UL 94V-0 | 8536.69.40.40 | - | - | unknown | 125A | Bolt and Nut | CB, UL, VDE | - | 600V | - | - | - | 1 | 115A | 14 AWG | 2 AWG | 2 AWG | - | 1 | 2-14 AWG | - | 2 | UL; VDE; CSA | 2.5-35mm2 | - | - | - | - | - | - | 84mm | 20.3mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3260051 Phoenix Contact | 39 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 150A | - | - | 1500V | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | Push In, Spring | - | - | 1kV | - | - | - | 1 | 140A | 8 AWG | 0 AWG | - | - | - | 1/0-8 AWG | - | - | - | 10-70mm2 | 30mm | - | - | - | - | - | - | - | 20.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2717113 Phoenix Contact | 72 |
| Datasheet | 4 Weeks | - | Nylon | 1.399786kg | Polyamide (PA), Nylon | - | - | 10A | 250V | 250V | - | 2003 | CLIPLINE DOK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect, Isolated (2) | - | - | - | Gray | 3 | - | - | - | - | - | 16A | Screw | CSA, UL, cULus | Grey | 300V | 1 | - | 16A | 3; 1 Grounded | 15A | 30 AWG | 14 AWG | 12 AWG | 4 | - | 14-30 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | Open | - | 54.5mm | 61mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1401093 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | Polyamide | 4.120008g | Polyamide (PA), Nylon | - | 17.5A | - | 500V | - | - | 2011 | CLIPLINE MBK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 2 | - | 8536.90.40.00 | - | 4.5mm | - | 24A | Screw | - | - | 300V | - | 500V | 24A | 1 | 15A | 30 AWG | 14 AWG | - | - | 1 | 14-30 AWG | - | - | UL; CSA | 0.2-2.5mm2 | 8mm | - | - | - | - | - | 22mm | 4.5mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - |