- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Rated current In | RoHS | Spacing | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Depth | Termination Style | Number of Circuits | Number of Levels | Accessory Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK2.5-PE Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | 600V | DK | Feed Through | 2 | Green, Yellow | - | Screw | - | 1; Grounded | - | 12-26 AWG | - | 0.5-2.5mm² | 10mm ~ 14mm | - | - | - | - | - | 56.0mm | UL94 V-0 | ||
![]() 2205-7646 WAGO | 43 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 32 A | - | - | - | - | WAGO Corporation | Bulk | Active | - | - | - | 400V | - | - | Feed Through | 5 | Gray | - | Push In | - | 3; 1 Grounded | - | 10-20 AWG | - | 0.5-6mm² | 11mm ~ 13mm | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() DP2.5-RD (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRV22ST Schneider | 14 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 20 A | 16 A | - | - | - | Schneider Electric | Box | Active | - | - | - | 500V | 600V | Linergy TR | Disconnect | 2 | Gray | - | Screw | - | 1 | - | - | - | 0.14-4mm² | 9mm | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() DP2.5-TR-BL (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14732 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5PG-05P (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6-PE Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | AK6 | Ground, Earth | 2 | Green, Yellow | - | Push In, Spring | - | 1 | - | 8-24 AWG | - | 0.5-10mm² | 12mm | - | - | - | - | - | 8.0mm | UL94 V-0 | ||
![]() 3038532 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13925 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK10N-PE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36093 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 mm | 13 mm | - | - | ||
![]() 171422 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 883-7007 WAGO | 43 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, IEC, UL | - | - | - | - | - | - | - | Wago | 883-7007 | WAGO Corporation | Box | Active | - | Yes | 20.5 mm | - | - | - | Grounding Block | 2 | Green, Yellow | - | Screw | 1 | 1 | - | 3/0-8 AWG | - | 10-95mm² | 22mm | - | - | - | - | - | 20.5mm | UL94 V-0 | ||
![]() 2202-6305 WAGO | 27 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 32 A | 20 A | - | Wago | 2202-6305 | WAGO Corporation | Box | Active | - | No | 5.2 mm | 800V | 600V | TOPJOB®S | Feedthrough Block | 3 | Black | - | Push In, Spring | - | 1 | - | 12-22 AWG | - | 0.25-4mm² | 10mm ~ 12mm | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
Tiny WHSL | 27 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 10 A | 10 A | V0 | Wago | 2202-1981/1000-429 | WAGO Corporation | Box | Active | 10 | No | 5.2 mm | 400V | 12V | TOPJOB®S | Fuse Block | 2 | Gray | 32.9 | Push In, Spring | - | 1 | - | 12-22 AWG | Blade | 0.25-4mm² | 10mm ~ 12mm | Fuse | LED, Resistor | 72.9 | - | 5.2 | 5.2mm | UL94 V-0 | ||
Tiny WHSL | 27 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 10 A | 10 A | V0 | Wago | 2202-1981/1000-413 | WAGO Corporation | Box | Active | 10 | No | 5.2 mm | 400V | 24V | TOPJOB®S | Fuse Block | 2 | Gray | 32.9 | Push In, Spring | - | 1 | - | 12-22 AWG | Blade | 0.25-4mm² | 10mm ~ 12mm | Fuse | LED, Resistor | 72.9 | - | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 2202-1872 WAGO | 27 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 16 A | 15 A | - | Wago | 2202-1872 | WAGO Corporation | Box | Active | - | No | 5.2 mm | 400V | 300V | TOPJOB®S | Disconnect Block | 4 | Orange | - | Push In, Spring | - | 1 | - | 12-22 AWG | - | 0.25-4mm² | 10mm ~ 12mm | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() 2104-5301 WAGO | 43 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | UL;CSA | 0.75 - 2.5 | 0.5 - 6 | 0.5 - 4 | 1.6 - 1.6 | 40 A | 30 A | V0 | Wago | 2104-5301 | WAGO Corporation | Box | Active | 32 | No | 6.2 MilliMeters | 800V | 600V | TOPJOB®S | Feedthrough Block | 3 | Gray | 32.9 | Push In, Spring | - | 1 | - | 10-20 AWG | - | 0.5-6mm² | 11mm ~ 13mm | - | - | 83.2 | 65.5 | 6.2 | 6.2mm | UL94 V-0 | ||
Tiny WHSL | 43 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | 30 A | 30 A | V0 | Wago | 2007-8811/046-000 | WAGO Corporation | Bulk | Active | 30 | - | - | 500V | 300V | TOPJOB®S | Feed Through | 2 | Gray | 65.3 | Push In, Spring | - | 1 | - | 8-20 AWG | - | 0.5-10mm² | 13mm ~ 15mm | - | - | 99.6 | - | 8 | 8.0mm | UL94 V-0 |