- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Approvals | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material of contact surface | Mfr | Package | Product Status | Rated current In | RoHS | Spacing | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Subcategory | Depth | Termination Style | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2674010000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940099500 Weidmuller | In Stock | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940116079 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 7940099520 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 7940115305 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 7940115211 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 2701750000 Weidmuller | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | Nickel/gold | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 2158440000 Weidmuller | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940116704 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 7940116702 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 35979 Menda | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10032 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 883-3501 WAGO | 5000 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, IEC, UL | - | - | - | - | - | 150 A | 150 A | - | - | Wago | 883-3501 | - | WAGO Corporation | Box | Active | - | Yes | 16.1 mm | - | - | - | 1000V | 600V | - | Standard Block | 2 | Gray | - | - | Screw | 1 | 1 | 1/0-16 AWG | - | 1.5-50mm² | - | 18mm | - | - | - | - | - | - | 16.1mm | UL94 V-0 | ||
![]() 883-2401 WAGO | 13 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, IEC, UL | - | - | - | - | - | 380 A | 370 A | - | - | Wago | 883-2401 | - | WAGO Corporation | Box | Active | - | Yes | 36 mm | - | - | - | 1000V | 600V | - | Standard Block | 2 | Gray | - | - | Screw | 1 | 1 | 500MCM (kcmil)-2/0 AWG | - | 70-240mm² | - | 38mm | - | - | - | - | - | - | 36.0mm | UL94 V-0 | ||
Tiny WHSL | 13 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | 76 A | 65 A | - | V0 | - | - | - | WAGO Corporation | Bulk | Active | 57 | - | - | - | - | - | 800V | 600V | TOPJOB®S | Feed Through | 3 | Gray, Yellow | - | 36.9 | Push In, Spring | - | 1 | 6-20 AWG | - | 0.5-16mm² | - | 17mm ~ 19mm | - | - | - | 89 | - | 10 | 10.0mm | UL94 V-0 | ||
![]() 2202-1961 WAGO | 6 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | - | 16 A | 15 A | - | - | Wago | 2202-1961 | - | WAGO Corporation | Box | Active | - | No | 5.2 mm | - | - | - | 400V | 300V | TOPJOB®S | Carrier Block | 2 | Gray | - | - | Push In, Spring | - | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | Disconnect Tab | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() 2250-304 WAGO | 158 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.14 - 1.5 | 17.5 A | 10 A | - | V0 | Wago | 2250-304 | - | WAGO Corporation | Box | Active | 13.5 | No | 3.5 mm | No | - | - | 500V | 300V | TOPJOB®S | Feedthrough Block | 2 | Blue | - | 27.2 | Push In, Spring | - | 1 | 16-24 AWG | - | 0.14-1.5mm² | - | 9mm ~ 11mm | - | - | - | 33.2 | 33.2 | 3.5 | 3.5mm | UL94 V-0 | ||
![]() 2203-7646 WAGO | 22 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 31 A | - | - | V0 | - | - | - | WAGO Corporation | Bulk | Active | 32 | - | - | - | - | - | 400V | - | TOPJOB®S | Feed Through | 5 | Gray | - | - | Push In, Spring | - | 3 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() 2203-7640 WAGO | 22 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 29 A | - | - | V0 | - | - | - | WAGO Corporation | Bulk | Active | 32 | - | - | - | - | - | 400V | - | TOPJOB®S | Feed Through, Isolated | 3 | Gray | - | - | Push In, Spring | - | 3 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() 2203-7551 WAGO | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 31 A | - | - | V0 | - | - | - | WAGO Corporation | Bulk | Active | 32 | - | - | - | - | - | 400V | - | TOPJOB®S | Feed Through | 2 | Gray | - | - | Push In, Spring | - | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 |