- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Material - Insulation | Brand | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Packaging | Series | Type | Number of Positions | Color | Subcategory | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRA3-1/8 Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 25 | Eaton | - | - | - | - | - | - | - | - | 0.016000 oz | - | - | - | - | NRA | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() NRA1-7/8 Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 25 | Eaton | - | - | - | - | - | - | - | - | 0.016000 oz | - | - | - | - | NRA | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() ER4CBEIGE Advantech | In Stock | - | - | - | - | - | 20 A | - | - | - | Advantech Corp | - | - | Bulk | - | Obsolete | - | - | - | 600V | - | - | - | Feed Through | 2 | Beige | - | - | Screw | 1 | 10-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-A3C-GY Adam Tech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 30 A | - | - | - | Adam Tech | - | - | Box | - | Active | - | - | - | 600V | - | - | REB | Feed Through | 3 | Gray | - | - | Push In, Spring | 1 | 10-24 AWG | - | 0.2-4mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() DK2.5-PE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-A2B-BU Adam Tech | 590 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | 20 A | - | - | - | Adam Tech | - | - | Box | - | Active | - | - | - | 600V | - | - | REB | Feed Through | 2 | Blue | - | - | Push In, Spring | 1 | 12-26 AWG | - | 0.2-2.5mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() 9080GKB6 Schneider | 50 |
| - | - | Polyamide (PA), Nylon | - | 70 A | - | - | - | Schneider Electric | - | - | Box | - | Active | - | - | - | 600V | - | - | Linergy | Feed Through | 2 | Black | - | - | Screw | 1 | 10-22 AWG | - | - | - | - | - | - | - | - | - | - | 9.0mm | - | ||
![]() PSB4MK-24-13-Q0Q5 Banner Engineering | In Stock | - | - | Polyester | - | - | - | - | - | + 70 C | - | - 20 C | Chassis Mount | - | - | - | - | - | - | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | - | - | Power Supply with Environmental Enclosure and Quick Disconnect | - | - | Terminal Blocks | 1.3 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | 138 mm | 167.4 mm | 87.6 mm | - | - | ||
![]() 2202-3207 WAGO | 41 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | WAGO Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | TOPJOB®S | Ground, Earth | 6 | Green, Yellow | - | - | Push In, Spring | 3; Connected | 12-18 AWG | - | 0.75-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() NDNA3 Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 100 | Eaton | - | - | - | - | - | - | - | N | 0.016000 oz | - | - | - | Bulk | NDN | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() NRA6-1/4 Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | 25 | Eaton | - | - | - | - | - | NRA6-1-4 | - | Details | 0.016000 oz | - | - | - | Bulk | NDN | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 1000977 Phoenix Contact | In Stock | - | - | - | - | Phoenix Contact | - | 50 | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() D1.5/8.SFT.ADO TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() D2.5/6.DAL2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() D4/6.N.ADO TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() M4/6.DE1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() MA2.5/5.D2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() M4/6.D2.SNBT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() M4/8.SFT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() M4/6.D2.2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - |