- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1402982 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | Polyamide | 2.899986g | Polyamide (PA), Nylon | 32A | - | 500V | - | - | 2008 | CLIPLINE MBK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 2 | - | 8536.69.40.40 | 5mm | - | 6.2mm | - | 41A | Screw | UL, cULus | - | - | 600V | - | 500V | 41A | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | 2 | 1 | 10-26 AWG | - | - | - | 0.2-6mm2 | 8mm | - | - | - | - | - | 28mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3064124 Phoenix Contact | 65 |
| Datasheet | 7 Weeks | Through Hole | - | 13.424009g | Polyamide (PA), Nylon | - | - | 600V | - | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | 2 | 120°C | - | Green, Yellow | 1 | - | 8536.90.40.00 | 2.5mm | - | - | unknown | - | Screw | - | - | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL | 0.14-4mm2 | 9mm | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3000542 Phoenix Contact | 67 |
| Datasheet | 11 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2015 | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | not_compliant | 6.3A | Screw | - | - | - | - | - | - | - | 1 | - | 24 AWG | 12 AWG | - | - | - | 12-24 AWG | 5mm x 20mm | - | - | 0.2-6mm2 | 8mm | - | - | Fuse, Lever | LED | 50mm | 58mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210156 Phoenix Contact | 28 | - | Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 400V | 400V | - | 2010 | CLIPLINE PT | yes | Active | Not Applicable | Push-In | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | 20A | Push In, Spring | CB, CSA, UL, VDE | - | - | 300V | - | - | 20A | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 2 | UL; CSA | 0.14-4mm2 | 10mm | - | - | Switch, Knife | - | 35.3mm | 62mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3004265 Phoenix Contact | 32 |
| Datasheet | 7 Weeks | Cable | Nylon | 400.000006g | Polyamide (PA), Nylon | - | - | 500V | - | - | 2005 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | - | - | Black | 1 | - | 8536.90.40.00 | - | - | - | - | 10A | Screw | CSA, UL | - | - | 600V | - | - | 10A | 1 | 10A | 26 AWG | 8 AWG | - | 2 | 1 | 8-26 AWG | 6.3mm x 32mm | 2 | UL; CSA | 0.5-16mm2 | 12mm | - | - | Fuse, Lever | LED | 65mm | 79mm | 10.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1772070000 Weidmüller | 122 |
| Datasheet | 6 Weeks | Cable | - | - | Thermoplastic, Wemid | - | - | 8kV | 800V | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 3 | STANDARD: UL 94V-0 | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | - | - | - | 1 | 21A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 2771133 Phoenix Contact | 37 |
| Datasheet | 6 Weeks | Through Hole | - | 11.669996g | Polyamide (PA), Nylon | - | - | 400V | 400V | - | 2011 | CLIPLINE UKK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | - | 20A | Tab | - | - | - | 300V | - | - | - | 2 | 20A | - | - | - | - | 2 | - | - | 4 | UL | 0.5-6mm2 | - | - | SPECIAL AND HYBRID | - | - | - | 72mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210328 Phoenix Contact | 63 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 17.5A | - | - | 400V | - | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Push In | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3010110 Phoenix Contact | 11 |
| Datasheet | 13 Weeks | Through Hole | Polyamide | 360.670004g | Polyamide (PA), Nylon | - | - | 1kV | 1000V | - | 2010 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Gray | 2 | - | 8536.69.40.40 | - | - | 31mm | unknown | 309A | Screw | - | - | Grey | 600V | - | 1kV | 309A | 1 | 285A | 300 AWG | 2 AWG | 2 AWG | - | - | 300MCM (kcmil)-2 AWG | - | - | UL; CSA | 35-150mm2 | 40mm | - | - | - | - | 116mm | 100mm | 31mm | 31.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0311087 Phoenix Contact | 15311 | - | Datasheet | 7 Weeks | - | Nylon | - | Polyamide (PA), Nylon | 41A | - | 400V | 400V | - | - | CLIPLINE URTK | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | POLYAMIDE, 94V-0 | 8536.90.40.00 | - | Straight | - | unknown | 57A | Screw | - | - | Grey | 300V | - | - | 57A | - | 50A | 26 AWG | 8 AWG | - | - | - | 8-26 AWG | - | - | UL; CSA | 0.5-10mm2 | 13mm | - | - | Switch, Slide | - | 59mm | 72mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1024700000 Weidmüller | 128 |
| Datasheet | 6 Weeks | Through Hole | Nylon | 8.6g | Thermoplastic, Wemid | - | 20A | 8kV | 800V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | 120°C | -50°C | Beige | 1 | STANDARD: UL94V-0 | - | - | Straight | 5.1mm | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | 5 | - | 300V | - | 300V | 20A | 1 | 21A | 30 AWG | 12 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 3 | UL; CSA | 0.5-2.5mm2 | 10mm | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211485 Phoenix Contact | 879 |
| Datasheet | 4 Weeks | Through Hole | Nylon | - | Polyamide (PA), Nylon | 41A | - | 1kV | 1000V | Bulk | 2013 | CLIPLINE PT | - | Active | Not Applicable | - | EAR99 | Push-In | Feed Through | 3 | - | - | Blue | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | - | 41A | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 40A | 20 AWG | 8 AWG | - | - | 1 | 8-20 AWG | - | 3 | ATEX; CSA; CUL; GOST; IEC; UL | 0.5-10mm2 | 12mm | - | - | - | - | 51mm | 74.2mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046140 Phoenix Contact | 35 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 20A | - | 500V | 500V | - | 2015 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect, Isolated | 3 | - | - | Gray | - | - | - | - | - | - | not_compliant | 20A | Screw | - | - | - | 300V | - | - | - | 2; 1 Grounded | 16A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | Switch, Knife | - | - | 57.8mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0552024 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | Polyamide | 13.848997g | Polyamide (PA), Nylon | 41A | - | 500V | 500V | - | - | CLIPLINE MBK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 2 | - | 8536.69.40.40 | - | Straight | - | unknown | 41A | Screw | CSA, UL, cULus | - | Grey | 600V | - | - | 57A | 1 | 50A | 26 AWG | 8 AWG | - | 2 | 1 | 8-26 AWG | - | - | UL; CSA | 0.5-10mm2 | 10mm | - | - | - | - | 36mm | 35mm | 8.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1015900000 Weidmüller | 62 |
| Datasheet | 6 Weeks | - | - | 33.48g | Thermoplastic, Wemid | - | - | 4kV | 250V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 4 | 120°C | -50°C | Beige | 2 | - | - | - | Straight | - | - | 10A | Screw | CE, CSA, IEC, NEMKO, UR | - | Yellow | 300V | 1 | - | 10A | - | 10A | 26 AWG | 14 AWG | - | - | 1 | 14-26 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | - | Switch, Lever | - | 66mm | 112mm | 6.4mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0790556 Phoenix Contact | 121 |
| - | 7 Weeks | Cable | - | 28.349523g | Polyamide (PA), Nylon | - | - | 800V | - | - | - | CLIPLINE OTTA | yes | Active | Not Applicable | - | EAR99 | Screw | Ground, Earth | 2 | - | - | Green, Yellow | 2 | - | 8536.69.40.40 | - | - | - | - | 24A | Bolt and Nut | CSA, UL | - | - | - | - | - | 24A | 1 | 20A | 26 AWG | 14 AWG | - | 2 | 1 | 14-26 AWG | - | - | UL; CSA | 0.1-2.5mm2 | - | - | - | - | - | 53mm | 43.5mm | 10mm | 10.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3211757 Phoenix Contact | 800 | - | Datasheet | 14 Weeks | Cable | Nylon | - | Polyamide (PA), Nylon | - | - | 800V | 800V | - | 2011 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA; SAFETY APPROVAL: EAC; EACEX; IECEX; LR; NK; PRS; UL; VDE | 8536.69.40.40 | - | - | - | - | 32A | Push In, Spring | CB, CSA, UL, VDE | 2 | - | 600V | - | - | 32A | 1 | 30A | 24 AWG | 10 AWG | 10 AWG | - | 1 | 10-24 AWG | - | 2 | ATEX; BV; CB; CSA; CUL; DNVGL | 0.2-6mm2 | 12mm | - | - | - | - | 44mm | 56mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3208786 Phoenix Contact | 464 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 3 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0; PA | - | - | - | - | - | 76A | Push In, Spring | - | - | - | 600V | - | - | - | 1 | - | 20 AWG | 4 AWG | - | - | 1 | 4-20 AWG | - | 3 | BV; CB; CUL; EAC; LR; UL; VDE | 0.5-25mm2 | 18mm | 25 mm2 | - | - | - | 60.1mm | 100.2mm | 12.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3001006 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | - | - | 20.159998g | - | - | - | 500V | - | - | 2011 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | Screw | Disconnect | 1 | - | - | Black | - | - | - | - | - | - | - | 6.3A | - | - | - | - | 600V | - | - | - | - | 12A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | - | - | - | - | - | - | 64mm | 72.5mm | 8.2mm | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1923076 Phoenix Contact | 10 |
| Datasheet | 7 Weeks | - | Polyamide | 25.17999g | Polyamide (PA), Nylon | - | - | - | - | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | - | - | - | - | - | 6.2mm | - | - | Screw | CB, KEMA, UL, cULus | - | Green | - | - | - | - | 1 | - | 30 AWG | 10 AWG | 12 AWG | 3 | - | 10-30 AWG | - | - | UL | 0.2-4mm2 | 8mm | 4 mm2 | - | - | - | 54.5mm | 50.5mm | 6.2mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free |