- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | AWG (min.) | AWG max. | Clamp width | Connections | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-UL | Factory colour | Fused | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Product Status | RoHS | RoHS-compliant | Spacing | Stripping length (max.) | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Series | Type | Number of Positions | Color | Current Rating | Termination Style | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Fuse Size | Disconnect Type | Features | Terminal Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-P4Q Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P4Q-RE Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P4 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W10-G Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W16S-BR Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 76A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W10-BL Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W16S-B Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 76A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W16S-BL Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 76A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W4-RE Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W4-OR Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W4-BR Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W6-BL Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 41A | - | - | - | - | - | - | - | - | - | - | ||
![]() DKU30 Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 600V | - | DKU | Feed Through | 2 | Black | - | Screw | - | 1 | 10-26 AWG | - | 0.2-4mm² | - | - | Spring Guided | 10.5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | 1SNK531010R0000 | - | - | - | - | - | - | - | - | - | - | 31 mm | - | - | - | - | - | - | Standard Block | - | Gray | - | - | 1 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | CSA, UR | 24 | 12 | 5.2mm | Screws | 3 | 1pc(s) | 4mm² | 0.22mm² | 4mm² | 0.2mm² | - | Brown | - | ABB | 1SNK 505 064 R0000 | 1SNK505064R0000 | - | 1 | 32A | 32A | 1000V | - | 2 | - | Yes | Yes | 5.2 mm | 10.5mm | - | - | - | - | - | Standard Block | - | Brown | - | - | - | - | - | - | - | N/A | - | Complies with ATEX Ex-e II standards | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | 1SNK505312R0000 | - | - | - | - | - | - | - | - | Yes | - | 5.2 mm | - | - | - | - | - | - | Disconnect Block | - | Gray | - | - | - | - | - | - | - | N/A | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | 1SNK505313R0000 | - | - | - | - | - | - | - | - | Yes | - | 5.2 mm | - | - | - | - | - | - | Disconnect Block | - | Gray | - | - | - | - | - | - | - | N/A | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | 1SNK506020R0000 | - | - | - | - | - | - | - | - | Yes | - | 6 mm | - | - | - | - | - | - | Standard Block | - | Blue | - | - | - | - | - | - | - | N/A | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | 1SNK506060R0000 | - | - | - | - | - | - | - | - | Yes | - | 6 mm | - | - | - | - | - | - | Standard Block | - | Yellow | - | - | - | - | - | - | - | N/A | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | 1SNK506063R0000 | - | - | - | - | - | - | - | - | Yes | - | 6 mm | - | - | - | - | - | - | Standard Block | - | Purple | - | - | - | - | - | - | - | N/A | - | - | - |