- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Material - Insulation | Category | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Inflammability class of insulation material according to with UL94 | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Transparent | Type of digital output | Type of output voltage | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Depth | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 211200000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 279680000 Weidmuller | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | + 100 C | - | - 50 C | DIN Rail | - | - | Non-Compliant | - | - | - | - | - | 800 V | 10 AWG | 26 AWG | 26 AWG to 10 AWG | - | Feed Through Terminal Block | 2 Position | Blue | Terminal Blocks | - | 24 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | 36.5 mm | 46.5 mm | 6 mm | - | - | UL 94 V-2 | ||
![]() 183380000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 138100000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 642760000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 162220000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 303520000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 136400000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 8808330000 Weidmuller | 8 |
| - | - | - | 6A (IEC) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 1990970000 Weidmuller | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | DC | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 582460000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6-RD (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2202-3218 WAGO | 37 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 22 A | - | - | WAGO Corporation | - | - | Bulk | Active | - | - | - | - | 400V | - | - | - | - | - | TOPJOB®S | Feed Through | 6 | Gray | - | - | - | Push In | 3; 1 Grounded | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() NSYTRP23PE Schneider | 25 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | V0 | - | Schneider Electric | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | Linergy TR | Ground, Earth | 3 | Green, Yellow | - | 60.5 | - | Push In | 1 | - | - | 0.08-4mm² | - | 10mm | - | - | - | 36.5 | 60.5 | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() DP1.5-WE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2.5/8.SFT.2L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() M4/6.D2.1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() M6/8.D2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() MA2.5/5.N TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() M4/6.3A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - |