- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Approvals | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-UL | Factory colour | Fused | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Product Status | RoHS | Spacing | Stripping length (max.) | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Size | Series | Type | Number of Positions | Color | Current Rating | Termination Style | Configuration | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Fuse Size | Rated Voltage | Disconnect Type | Features | Length | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | DIN Rail | - | CSA, UR | 24 | 4 | 10mm | - | - | - | - | Screws | 3 | 1pc(s) | 16mm² | 0.5mm² | 16mm² | 0.5mm² | - | Blue | - | - | ABB | 1SNK 510 020 R0000 | 1SNK510020R0000 | - | 1 | 76A | 76A | 1000V | - | 2 | - | Yes | 10 mm | 13.5mm | - | - | - | - | - | - | Standard Block | - | Blue | - | - | N | - | - | - | - | - | - | - | N/A | - | - | Complies with ATEX Ex-e II standards | - | - | - | ||
![]() DK10-PE Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 600V | - | - | DK | Feed Through | 2 | Green, Yellow | - | Screw | - | 1; Grounded | 8-16 AWG | - | - | 1.5-10mm² | - | 16mm ~ 22mm | - | - | - | - | - | 56.0mm | UL94 V-0 | ||
![]() 1110833 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1315240 Phoenix Contact | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8WH30000CE07 Siemens | In Stock | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.25 - 1.5 | 0.25 - 1.5 | 0.25 - 1.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 → 16 AWG | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 58.8 | - | - | ||
![]() ERT2EBEIGE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | 300V | - | - | - | Feed Through | 4 | Beige | - | Screw | - | 2; 1 Grounded | 10-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER4GREY Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | 600V | - | - | - | Feed Through | 2 | Gray | - | Screw | - | 1 | 10-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PG3Q Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | 1492-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PG4T Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | 1492-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PT3-B Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | 1492-P | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PS2-3 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1492-P | - | - | - | 13A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PTG3C Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | 1492-P | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-RAFB4 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | 500 V | - | 1492-R | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-RAFB4250 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | 85 → 264 V | - | 1492-R | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PTG3 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | 1492-P | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-RFB4 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | 500 V | - | 1492-R | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PG16 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | 1492-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PG2T Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | 1492-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PG2 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | 1492-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P4T-BL Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |