- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Fused | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Product Status | Rated current In | RoHS-compliant | Standards Met | Stripping length (max.) | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Series | Type | Number of Positions | Color | Depth | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-L2-G Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | 550 V | 1492 | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-L3Q-BR Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | 800 V | 1492 | - | - | - | - | 27A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASK 1/EN Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | +100°C | - | -50°C | - | - | - | - | - | - | - | - | - | CCC, CSA, EAC | - | Screw | - | - | 500 V | SAK | - | - | - | - | 6.3A | - | Single | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCF3BEIGE Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | 500V | 600V | - | SCF | Disconnect, Feed Through | 2 | Beige | - | - | Push In, Spring | 1 | 10-26 AWG | 5mm x 20mm, 1 1/4 x 1/4 | 0.5-4mm² | 12mm | Fuse | - | - | - | - | 8.0mm | - | ||
![]() 2006-1612 WAGO | 19 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | 15 A | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 800V | 600V | - | TOPJOB®S | Disconnect | 2 | Orange | - | - | Push In | 1 | 8-20 AWG | 5mm x 20mm | 0.5-10mm² | 13mm ~ 15mm | Fuse | - | - | - | - | 7.5mm | UL94 V-0 | ||
![]() DK4-TF(5X20) (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.7 | - | - | - | - | - | - | - | - | - | 69.7 | 70 | 6.2 | - | - | ||
![]() 1739640000 Weidmuller | In Stock | - | - | - | - | - | - | 2.5 - 35 | 2.5 - 35 | 16 - 35 | 2.5 - 10 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | 58.5 | - | - | - | - | - | - | - | - | - | 88.5 | 88.5 | 16 | - | - | ||
![]() 1833840000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 1.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | 46.5 | - | - | - | - | - | - | - | - | - | 60 | 60 | 5.1 | - | - | ||
![]() 1154825 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1704530000-1 Weidmuller | In Stock | - | - | - | 26 | 12 | 5.10mm | - | - | - | - | Pull spring | 1pc(s) | 2.50mm² | 0.50mm² | 4mm² | 0.50mm² | - | - | Green,Yellow | - | No | - | 1704530000-1 | - | - | - | 1 | 24A | 24A | 800V | - | 2 | - | - | Yes | - | 10mm | - | - | - | - | - | Endklemmen | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 33.50mm | 5.10mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.8 | - | - | - | - | - | - | - | - | - | 69.7 | 70 | 4.2 | - | - | ||
![]() 1808240000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | - | 0.5 - 10 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | 49.2 | - | - | - | - | - | - | - | - | - | 64.35 | 64.35 | 8.1 | - | - | ||
![]() 2675470000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | 53.3 | - | - | - | - | - | - | - | - | - | 89 | - | 5.1 | - | - | ||
![]() 0687480000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 2.5 | 2 - 4 | 1.5 - 4 | 0.2 - 4 | - | - | - | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 56.5 | - | - | - | - | - | - | - | - | - | 65 | - | 6 | - | - | ||
![]() 1968990000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | 54.5 | - | - | - | - | - | - | - | - | - | 67 | 67 | 13 | - | - | ||
![]() 9520360000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 49 | - | - | - | - | - | - | - | - | - | 40 | 40 | 6.5 | - | - | ||
![]() 2592670000 Weidmuller | In Stock | - | - | - | - | - | - | 0.5 - 2.5 | 4 - 4 | 1.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | 46.5 | - | - | - | - | - | - | - | - | - | 60 | 60 | 5.1 | - | - | ||
![]() ER2.5ORANGE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | 600V | - | - | Feed Through | 2 | Orange | - | - | Screw | 1 | 12-26 AWG | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6-RD Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 A | 35 A | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 800V | 600V | - | AK6 | Feed Through | 2 | Red | - | - | Push In, Spring | 1 | 8-24 AWG | - | 0.5-10mm² | 12mm | - | - | - | - | - | 8.0mm | UL94 V-0 |