- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Pins per row | Rated current In | RoHS | RoHS-compliant | Unit Weight | Voltage Rated | Voltage, Rating | Wire Gauge Max | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Depth | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2502880000 Weidmuller | In Stock | - | - | - | - | - | - | - | 45mm | - | - | - | - | Screws | 1pc(s) | 300mm² | 10mm² | 300mm² | 10mm² | Grey,Brown | 1 | No | V0 | 2502880000 | + 120 C | - 50 C | DIN Rail | 1 | 520A | 520A | 1000V | 2 | 520 | Details | Yes | - | - | 1000 VAC/DC | 600 MCM | Bulk | - | WPD | - | - | - | - | Distribution Block | - | Brown | - | - | - | 83.5 | 520 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 83.5 mm | 118 mm | 45 mm | - | - | - | UL 94 V-0 | - | ||
![]() 2502640000 Weidmuller | In Stock | - | - | - | - | - | - | - | 56.60mm | - | - | - | - | Screws | 3pc(s) | 50mm² | 4mm² | 50mm² | 4mm² | Grey,Blue,Green | 3 | Yes | V0 | 2502640000 | + 120 C | - 50 C | DIN Rail | 3 | 150A | 150A | 1000V | 2 | 150 | Details | - | - | - | 1000 VAC/DC | - | Bulk | - | WPD | - | - | - | - | Distribution Block | - | Blue | - | - | - | 45 | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 45 mm | 70 mm | 56.6 mm | - | - | - | UL 94 V-0 | - | ||
![]() 2502840000 Weidmuller | In Stock | - | - | - | - | - | - | - | 67.60mm | - | - | - | - | Screws | 1pc(s) | 185mm² | 10mm² | 185mm² | 10mm² | Grey,Black | 1 | Yes | V0 | 2502840000 | + 120 C | - 50 C | DIN Rail | 2 | 353A | 353A | 1000V | 2 | 353 | Details | Yes | - | - | 1000 VAC/DC | 350 MCM, 400 MCM | Bulk | - | WPD | - | - | - | - | Distribution Block | - | Black | - | - | - | 73.5 | 353 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 73.5 mm | 105 mm | 67.6 mm | - | - | - | UL 94 V-0 | - | ||
![]() 2502740000 Weidmuller | In Stock | - | - | - | - | - | - | - | 47mm | - | - | - | - | Screws | 1pc(s) | 95mm² | - | 95mm² | - | Grey,Black | 1 | Yes | - | 2502740000 | + 120 C | - 50 C | DIN Rail | 2 | 232A | 232A | 1000V | 2 | - | Details | Yes | - | - | 1000 VAC/DC | - | Bulk | - | WPD | - | - | - | - | Klippon Connect Power Feed-in Terminal Block | - | Black | - | - | - | - | 232 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 mm | 93 mm | 47 mm | - | - | - | UL 94 V-0 | - | ||
![]() 2502780000 Weidmuller | In Stock | - | - | - | - | - | - | - | 37.50mm | - | - | - | - | Screws | 1pc(s) | 185mm² | 10mm² | 185mm² | 10mm² | Grey,Brown | 1 | No | V0 | 2502780000 | + 120 C | - 50 C | DIN Rail | 1 | 353A | 353A | 1000V | 2 | 353 | Details | - | - | - | 1000 VAC/DC | 350 MCM, 400 MCM | Bulk | - | WPD | - | - | - | - | Distribution Block | - | Brown | - | - | - | 73.5 | 353 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 73.5 mm | 105 mm | 37.5 mm | - | - | - | UL 94 V-0 | - | ||
![]() 2502930000 Weidmuller | In Stock | - | - | - | - | - | - | - | 82.60mm | - | - | - | - | Screws | 1pc(s) | 300mm² | 10mm² | 300mm² | 10mm² | Grey,Brown | 1 | Yes | - | 2502930000 | + 120 C | - 50 C | DIN Rail | 2 | 520A | 520A | 1000V | 2 | - | Details | Yes | - | - | 1000 VAC/DC | 600 MCM | Bulk | - | WPD | - | - | - | - | Distribution Block | - | Brown | - | - | - | - | 520 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 83.5 mm | 118 mm | 82.6 mm | - | - | - | UL 94 V-0 | - | ||
![]() 2502940000 Weidmuller | In Stock | - | - | - | - | - | - | - | 82.60mm | - | - | - | - | Screws | 1pc(s) | 300mm² | 10mm² | 300mm² | 10mm² | Grey,Black | 1 | Yes | V0 | 2502940000 | + 120 C | - 50 C | DIN Rail | 2 | 520A | 520A | 1000V | 2 | 520 | Details | - | - | - | 1000 VAC/DC | 600 MCM | Bulk | - | WPD | - | - | - | - | Distribution Block | - | Black | - | - | - | 83.5 | 520 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 83.5 mm | 118 mm | 82.6 mm | - | - | - | UL 94 V-0 | - | ||
![]() 2502720000 Weidmuller | In Stock | - | - | - | - | - | - | - | 47mm | - | - | - | - | Screws | 1pc(s) | 95mm² | - | 95mm² | - | Grey,Green | 1 | Yes | V0 | 2502720000 | + 120 C | - 50 C | DIN Rail | 2 | - | - | 1000V | 2 | 232 | Details | Yes | - | - | 1000 VAC/DC | - | Bulk | - | WPD | - | - | - | - | Distribution Block | - | Green | - | - | - | 57 | 232 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 57 mm | 93 mm | 47 mm | - | - | - | UL 94 V-0 | - | ||
![]() 2502920000 Weidmuller | In Stock | - | - | - | - | - | - | - | 82.60mm | - | - | - | - | Screws | 1pc(s) | 300mm² | 10mm² | 300mm² | 10mm² | Grey,Green | 1 | Yes | - | 2502920000 | + 120 C | - 50 C | DIN Rail | 2 | 520A | 520A | 1000V | 2 | - | Details | Yes | - | - | 1000 VAC/DC | 600 MCM | Bulk | - | WPD | - | - | - | - | Distribution Block | - | Green | - | - | - | - | 520 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 83.5 mm | 118 mm | 82.6 mm | - | - | - | UL 94 V-0 | - | ||
![]() 2502690000 Weidmuller | In Stock | - | - | - | - | - | - | - | 25.50mm | - | - | - | - | Screws | 2pc(s) | 95mm² | - | 95mm² | - | Grey,Black | 2 | Yes | V0 | 2502690000 | + 120 C | - 50 C | DIN Rail | 1 | 232A | 232A | 1000V | 2 | 232 | Details | Yes | - | - | 1000 VAC/DC | - | Bulk | - | WPD | - | - | - | - | Distribution Block | - | Black | - | - | - | 57 | 232 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 57 mm | 93 mm | 28 mm | - | - | - | UL 94 V-0 | - | ||
![]() 3057348 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 8.2mm | 6 - 6 | 0.5 - 6 | 0.5 - 2.5 | 0.5 - 10 | Screws | 50pc(s) | 6mm² | 0.50mm² | 10mm² | 0.50mm² | Black | 1 | - | V0 | 3057348 | + 85 C | - 60 C | DIN Rail | 1 | 41A | 41A | 400V | 2 | - | Details | - | 1.204606 oz | - | - | - | - | - | - | - | - | - | - | URTK/S-IB BK | - | Black | - | - | - | - | 41 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 51.5mm | 72 mm | 8.2 mm | - | - | - | - | - | ||
![]() 3270050 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.296442 oz | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | 35.2 mm | 60.5 mm | 5.2 mm | - | - | - | - | - | ||
![]() 3248438 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | 3.527043 oz | - | - | - | - | - | MP | - | - | - | - | - | - | Yellow | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | 22.1 mm | 20 mm | 14.7 mm | - | - | - | - | - | ||
![]() 3248402 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | 3.527043 oz | - | - | - | - | - | MP | - | - | - | - | - | - | Red | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | 22.1 mm | 20 mm | 39.9 mm | - | - | - | - | - | ||
![]() 3248400 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | 3.527043 oz | - | - | - | - | - | MP | - | - | - | - | - | - | Red | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | 22.1 mm | 20 mm | 35.7 mm | - | - | - | - | - | ||
![]() 3248436 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | 3.527043 oz | - | - | - | - | - | MP | - | - | - | - | - | - | Orange | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | 22.1 mm | 20 mm | 44.1 mm | - | - | - | - | - | ||
![]() 3248440 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | 0.307942 oz | - | - | - | - | - | MP | - | - | - | - | - | - | Yellow | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | 22.1 mm | 20 mm | 18.9 mm | - | - | - | - | - | ||
![]() 3248444 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 130 C | - 60 C | - | - | - | - | - | - | - | Details | - | 0.413764 oz | - | - | - | - | - | MP | - | - | - | - | - | - | Orange | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | 22.1 mm | 20 mm | 27.3 mm | - | - | - | - | - | ||
![]() 3247058 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 85 C | - 60 C | - | - | - | - | - | - | - | Details | - | 5.358115 oz | - | - | - | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | 192 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 80 mm | 103.4 mm | 20.3 mm | - | - | - | - | - | ||
![]() 3001501 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | Cable | Polyamide | 6.98399g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | EAR99 | Feed Through | - | Gray | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: EAC; EACEX; IECEX; GL; KEMA; KR; LR; NK; PRS; UL | 8536.90.40.00 | 5.2mm | 32A | Screw | CSA, KEMA, UL, cULus | Grey | 600V | 800V | 24A | 1 | 20A | 24 AWG | 12 AWG | 12 AWG | 2 | 1 | 12-28 AWG | 2 | ATEX; CB; CSA; CUL; DNVGL; EAC | 0.2-4mm2 | 8mm | - | 47mm | 42.5mm | 5.2mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free |