- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Rated current In | RoHS | Termination Method | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Type | Number of Positions | Color | Number of Rows | Subcategory | Pitch | Depth | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2675120000 Weidmuller | In Stock | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 | - | - | ||
![]() 2676060000 Weidmuller | In Stock | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | V0 | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.5 | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 100 | 6.1 | - | - | ||
![]() 2675280000 Weidmuller | In Stock | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | V0 | - | - | - | - | - | - | - | 6.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 | 74 | 6.1 | - | - | ||
![]() 2202-1406 WAGO | 11 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 24 A | 20 A | - | - | - | - | WAGO Corporation | - | - | Bulk | Active | - | - | - | - | 800V | 600V | - | - | - | - | - | TOPJOB®S | Feed Through | 4 | Yellow | - | - | - | - | - | Push In | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() REB-A2C-YG Adam Tech | 450 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 30 A | - | - | - | - | Adam Tech | - | - | Box | Active | - | - | - | - | - | 600V | - | - | - | - | - | REB | Feed Through | 2 | Green, Yellow | - | - | - | - | - | Push In, Spring | 1 | 10-24 AWG | - | 0.2-4mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() 2203-6543 WAGO | 24 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 22 A | - | - | - | - | - | WAGO Corporation | - | - | Bulk | Active | - | - | - | - | 400V | - | - | - | - | - | - | - | Disconnect, Feed Through | 5 | Gray | - | - | - | - | - | Push In | 3; 1 Grounded | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | Open | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() SC4 Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 46 A | 20 A | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | - | - | 750V | 600V | - | - | - | - | - | SC | Feed Through | 2 | - | - | - | - | - | - | Push In, Spring | 1 | 10-26 AWG | - | 0.5-4mm² | - | 12mm | - | - | Interlocking | - | - | - | - | 6.0mm | - | ||
![]() PLU11-WH Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | - | - | - | - | - | 60 | - | Eaton | - | - | - | - | - | - | - | Details | - | 2.511998 oz | - | - | 600 V | 4 AWG | 18 AWG | 18 AWG to 4 AWG | Bulk | - | Wire to Wire | 4 Position | White | - | Terminal Blocks | 15.88 mm | - | 70 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | 46.99 mm | - | - | ||
![]() 1SNA115490R1300 Entrelec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | -5°C | - | - | - | - | - | Screw | - | - | - | 630 V ac | - | - | - | - | SNA | - | - | - | - | - | 5mm | - | 24A | - | Double | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZT 2.5/2AN/1 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | -50°C | - | - | - | - | - | Clamp | - | - | - | 500 V | - | - | - | - | Z | - | - | - | - | - | - | - | 24A | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WTL 4/2 STB Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 538980000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 413060000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 1343116 Phoenix Contact | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | 12 AWG | 20 AWG | 20 AWG to 12 AWG | - | - | Ground Terminal | 1 Position | Green, Yellow | 1 Row | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Push-In | - | - | - | 35.3 mm | 48.6 mm | 5.2 mm | - | - | ||
![]() DP2.5PG-07P (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDK 2.5-2 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | -50°C | - | - | - | - | - | Clamp | - | - | - | 800 V | - | - | - | - | Z | - | - | - | - | - | - | - | 24A | - | Double | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERWT2NBEIGE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-A4A-YG Adam Tech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 15 A | - | - | - | - | Adam Tech | - | - | Box | Active | - | - | - | - | - | 300V | - | - | - | - | - | REB | Ground, Earth | 4 | Green, Yellow | - | - | - | - | - | Push In, Spring | 1 | 14-26 AWG | - | 0.2-1.5mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 4.2mm | UL94 V-0 | ||
![]() XW5T0015M Omron | In Stock | - | - | - | - | 1.5 - 16 | 4 - 25 | - | 1.5 - 16 | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5 | - | - | - |