- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1923128 Phoenix Contact | 72 |
| Datasheet | 4 Weeks | Through Hole | - | Nylon | 21.06001g | Polyamide (PA), Nylon | - | - | - | - | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | - | - | - | - | - | - | unknown | - | Screw | - | cULus | - | - | Green | - | - | - | - | 1 | - | 30 AWG | 12 AWG | 14 AWG | 3 | 2 | - | 12-30 AWG | - | 3 | UL | 0.2-2.5mm2 | 8mm | - | - | - | - | 54.5mm | 50.5mm | 5.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3211760 Phoenix Contact | 56 | - | Datasheet | 14 Weeks | Through Hole | - | Polyamide | - | Polyamide (PA), Nylon | - | 32A | 800V | 800V | Bulk | 2011 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Feed Through | 2 | - | - | Blue | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: IEC; LR; UL; VDE | 8536.69.40.40 | - | - | - | - | - | 32A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | 600V | - | - | - | 1 | 30A | 24 AWG | 10 AWG | 10 AWG | - | 1 | - | 10-24 AWG | - | 2 | ATEX; CB; CSA; CUL; GOST; GL | 0.2-4mm2 | 10mm | - | - | - | - | 44mm | 56mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0920083 Phoenix Contact | 72 |
| Datasheet | 7 Weeks | - | - | - | 28.349523g | Polyamide (PA), Nylon | - | - | 500V | 500V | - | - | CLIPLINE USIG | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | - | - | Black | 1 | - | 8536.69.40.40 | - | - | - | - | unknown | 10A | Screw | - | CSA, UL | - | 2 | - | 600V | - | - | 10A | 1 | 40A | 18 AWG | 18 AWG | - | - | 1 | - | 8-18 AWG | 5mm x 20mm, 5mm x 25mm, 5mm x 30mm, 6.3mm x 32mm | 2 | CSA; UL | 0.5-16mm2 | 13mm | - | - | - | - | - | 61mm | 10.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3033074 Phoenix Contact | 11057272 |
| Datasheet | 6 Weeks | Through Hole | - | - | 16.509997g | Polyamide (PA), Nylon | - | - | 8kV | - | - | 2011 | CLIPLINE STU | yes | Active | - | Screw | - | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | - | not_compliant | - | Push In; Screw | - | - | - | - | - | - | - | - | - | 1 | - | 28 AWG | 28 AWG | - | - | - | - | 10-28 AWG | - | - | - | 0.14-6mm2 | 10mm | - | - | - | - | - | 74.4mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3047691 Phoenix Contact | 91 |
| Datasheet | 6 Weeks | Through Hole | - | - | 11.46999g | Polyamide (PA), Nylon | - | 41A | 800V | 800V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | - | unknown | 41A | Screw | - | - | - | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 47.5mm | 57.8mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2718073 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | DIN RAIL | - | 499.858792g | Polyamide (PA), Nylon | - | 24A | 250V | 250V | - | 2011 | CLIPLINE VIOK | yes | Active | - | - | EAR99 | - | - | 5 | - | - | Gray | 1 | - | - | - | - | - | - | - | 26A | Screw | - | - | - | - | - | 300V | - | - | - | 4 | 15A | 30 AWG | 24 AWG | - | - | 4 | MODULAR TERMINAL BLOCK | 14-30 AWG | - | 5 | UL | 0.2-4mm2 | 8mm | - | - | - | LED | - | 62.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1039900000 Weidmüller | 101 |
| Datasheet | 12 Weeks | - | - | Nylon | 45.13g | Thermoplastic, Wemid | - | 14A | 400V | - | - | 2003 | W | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 4 | - | - | - | - | Straight | 5.1mm | - | 14A | Screw | - | CE, CSA, UR | - | - | - | 300V | 2 | 300V | 10A | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 7mm | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0313085 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | - | - | Nylon | - | Polyamide (PA), Nylon | - | 41A | 500V | - | - | - | CLIPLINE UGSK | yes | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | - | 8536.90.40.00 | - | - | Straight | - | - | 57A | Screw | - | - | - | - | Grey | - | - | - | 57A | - | - | 8 AWG | 20 AWG | - | - | - | - | - | - | - | - | 0.5-10mm2 | 11mm | - | - | Switch, Slide | - | 61mm | 61mm | 8.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2800570 Phoenix Contact | 64 |
| Datasheet | 7 Weeks | Through Hole | - | Nylon | 1.099961kg | Polyamide (PA), Nylon | Copper | - | 500V | - | - | 2003 | CLIPLINE MBKKB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | - | - | 24A | Screw | - | - | - | - | Grey | - | - | - | - | 2; Connected | - | 24 AWG | 12 AWG | - | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 7mm | - | - | - | Diode | - | 62mm | 5.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3031584 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | - | - | 10.800006g | Polyamide (PA), Nylon | - | 22A | 250V | 250V | Bulk | 2011 | CLIPLINE STTB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | unknown | 26A | Push In, Spring | - | - | - | - | - | 600V | - | - | - | 2; Connected | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | Diode | - | 67.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3064098 Phoenix Contact | 138 |
| Datasheet | 6 Weeks | Through Hole | - | - | 9.917996g | Polyamide (PA), Nylon | - | 24A | 600V | 630V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 120°C | - | Gray | 1 | PA, UL 94V-0 | 8536.69.40.40 | - | 2.5mm | - | - | - | 20A | Screw | - | - | - | - | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | 2 | UL | 0.14-4mm2 | 9mm | - | - | - | - | 55mm | 57.8mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3206416 Phoenix Contact | 3024 |
| Datasheet | 12 Weeks | Through Hole | - | Polyamide | 10.469989g | Polyamide (PA), Nylon | - | - | - | - | Bulk | 2006 | CLIPLINE QTC | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 1 | PA, UL 94V-0 | 8536.69.40.40 | 800V | - | Straight | 6.2mm | unknown | 24A | IDC | 800V | CSA, UL, cULus | 6.2mm | - | - | 600V | - | 800V | 24A | 1 | 15A | 20 AWG | 14 AWG | 14 AWG | 2 | 1 | - | 14-20 AWG | - | 2 | ABS; BV; CSA; CUL; DNV; GL; UL | 0.5-2.5mm2 | - | - | - | - | - | 39.3mm | 62.6mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210237 Phoenix Contact | 139 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 0.5A | 800V | 800V | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | unknown | 500mA | Push In, Spring | - | CSA, UL | - | - | - | 300V | - | - | 500mA | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | 2 | UL | 0.14-4mm2 | 10mm | - | - | - | Diode | - | 36.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3070354 Phoenix Contact | 94 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | 500V | - | - | 2013 | CLIPLINE USST | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 2 | 130°C | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | not_compliant | 57A | Screw, Spring Supported | - | - | - | - | - | - | - | - | - | 1 | - | 20 AWG | 6 AWG | - | - | - | - | 6-20 AWG | - | - | - | 0.5-16mm2 | 12mm | - | - | - | - | - | - | 10.2mm | 10.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2130305 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | 105.249986g | Polyamide (PA), Nylon, Glass Filled | - | 101A | - | 1000V | - | 2011 | CLIPLINE UHV | - | Active | 1 (Unlimited) | Screw | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | - | 101A | Bolt and Nut, Screw | - | - | - | - | - | 600V | - | - | - | 1 | 85A | 6 AWG | 4 AWG | - | - | - | - | 4-6 AWG | - | - | - | 6-25mm2 | 21mm | - | - | - | - | - | - | 26mm | 26.0mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 3209170 Phoenix Contact | 192416245 |
| Datasheet | 8 Weeks | - | - | - | 907.18474g | Polyamide (PA), Nylon | - | 18A | 24V | - | - | 2011 | CLIPLINE STIO | yes | Active | - | - | - | - | Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 300V | - | - | - | 2; Connected and Grounded | 10A | 28 AWG | 28 AWG | - | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | LED | - | 90mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210286 Phoenix Contact | 24416239 |
| Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 4 | - | - | Gray | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | 300V | - | - | - | 2 | 16A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 8mm | - | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1807090000 Weidmüller | 55 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | 2011 | Z | - | Active | Not Applicable | - | EAR99 | - | Ground, Earth | 4 | - | - | Green, Yellow | 1 | - | - | - | - | - | - | compliant | - | Push In, Spring | - | CE, CSA, IEC, UR | - | - | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | 1 | - | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 10mm | SPRING LOADED | 800V | - | - | 45.5mm | 75mm | 6.1mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 3009163 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 1kV | 1000V | - | 2015 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue, Green-Yellow | - | - | 8536.69.40.40 | - | - | - | - | - | 150A | Screw | - | - | - | - | - | - | - | - | - | 1 | - | 6 AWG | 0 AWG | - | - | - | - | 1/0-6 AWG | - | - | - | 16-50mm2 | 24mm | - | - | - | - | - | 70.5mm | 40mm | 40.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0719252 Phoenix Contact | 23 |
| Datasheet | 6 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 24A | 800V | 800V | - | - | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Brown | - | - | 8536.69.40.40 | - | - | - | - | not_compliant | 24A | Screw | - | - | - | - | - | 300V | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | - | - | 12-30 AWG | - | - | - | 0.2-4mm2 | 7mm | - | - | - | - | - | - | 5.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - |