- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor material | Ambient temperature | Ambient temperature (operation) | Ambient temperature (storage/transportation) | coating | Distance between adjacent positioning holes | Flame retardant grade, in line with UL94 | Insulation Materials | Number of potentials | Packing unit | Positioning hole length | Positioning hole width | Products weight (without packaging) | Relative humidity (storage/transport) | RoHS | spacing | Number of positions | color | pitch | Height | length | width | REACh SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FBI10-10 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 10 | 20 | - | - | 35 | 25%~75% | No excessive harmful substances | - | - | - | 10.2mm | - | - | - | Lead 7439-92-1 | ||
![]() BS10-VB3 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 3 | 100 | - | - | 99.77 | 25%~75% | No excessive harmful substances | 41mm | - | - | - | - | - | - | Lead 7439-92-1 | ||
![]() DFA2.5-05P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 5 | 100 | - | - | 2.125 | 25%~75% | No excessive harmful substances | 5.1mm | - | Gray | - | - | - | - | Lead 7439-92-1 | ||
![]() DFA2.5-07P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 7 | 100 | - | - | 3.413 | 25%~75% | No excessive harmful substances | 5.1mm | - | Gray | - | - | - | - | Lead 7439-92-1 | ||
![]() DFA2.5-08P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 8 | 100 | - | - | 3.9 | 25%~75% | No excessive harmful substances | 5.1mm | - | Gray | - | - | - | - | Lead 7439-92-1 | ||
![]() DFA2.5-09P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 9 | 100 | - | - | 4.387 | 25%~75% | No excessive harmful substances | 5.1mm | - | Gray | - | - | - | - | Lead 7439-92-1 | ||
![]() FBI10-12 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 10 | 10 | - | - | 42.55 | 25%~75% | No excessive harmful substances | 12.2mm | - | - | - | - | - | - | Lead 7439-92-1 | ||
![]() WFC2.5-4 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | 100 | - | - | 1.75 | 25%~75% | No excessive harmful substances | 13.1mm | 1 | Gray | - | - | - | - | Lead 7439-92-1 | ||
![]() WFC2.5-6 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | 100 | - | - | 2.18 | 25%~75% | No excessive harmful substances | 23.1mm | 1 | Gray | - | - | - | - | Lead 7439-92-1 | ||
![]() FBI3-20 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 3 | 30 | - | - | 38.4 | 25%~75% | No excessive harmful substances | 20mm | - | - | - | - | - | - | Lead 7439-92-1 | ||
![]() NS35/7.5-AL-2000-00A(H) DEGSON | In Stock | - | Datasheet | aluminum | -40℃...105℃ | - | - | - | 35mm | - | - | - | 40 | 25mm | 5.2mm | 325 | 25%~75% | No excessive harmful substances | - | - | - | - | 7.5mm | 2000mm | 35mm | Lead 7439-92-1 | ||
![]() DFA4-05P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 5 | 100 | - | - | 2.3 | 25%~75% | No excessive harmful substances | 6.1mm | - | Gray | - | - | - | - | Lead 7439-92-1 | ||
![]() DFA4-08P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 8 | 100 | - | - | 3.94 | 25%~75% | No excessive harmful substances | 6.1mm | - | Gray | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB3-3.5 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 3 | 100 | - | - | 0.607 | 25%~75% | No excessive harmful substances | 3.5mm | - | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB10-3.5 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 10 | 100 | - | - | 2.238 | 25%~75% | No excessive harmful substances | 3.5mm | - | red | - | - | - | - | Lead 7439-92-1 | ||
![]() FB3-RTK/S DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 3 | 10 | - | - | 7.166 | 25%~75% | No excessive harmful substances | 8.2mm | - | - | - | - | - | - | Lead 7439-92-1 | ||
![]() FB4-RTK/S DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 4 | 10 | - | - | 9.336 | 25%~75% | No excessive harmful substances | 8.2mm | - | - | - | - | - | - | Lead 7439-92-1 | ||
![]() FB6-RTK/S DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 6 | 10 | - | - | 14.124 | 25%~75% | No excessive harmful substances | 8.2mm | - | - | - | - | - | - | Lead 7439-92-1 | ||
![]() FB8-RTK/S DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 8 | 10 | - | - | 18.512 | 25%~75% | No excessive harmful substances | 8.2mm | - | - | - | - | - | - | Lead 7439-92-1 | ||
![]() NS35/7.5-2000-00A(H) DEGSON | In Stock | - | Datasheet | steel | -40℃...105℃ | - | - | Galvanized | 25mm | - | - | - | 40 | 15mm | 6.2mm | 642 | 25%~75% | No excessive harmful substances | - | - | - | - | 7.5mm | 2000mm | 35mm | Lead 7439-92-1 |