- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3037096 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | Cable | - | Polyamide | 5.43999g | Polyamide (PA), Nylon | - | 24A | - | 800V | - | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Red | - | - | 8536.69.40.40 | - | - | unknown | 31A | Push In, Spring | - | CB, CSA, UL, VDE, cULus | - | - | - | 600V | - | - | 31A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | 2 | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 44mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1924460000 Weidmüller | 20 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | - | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Green, Yellow | 6 | STANDARD: 94V-0 | - | Straight | - | - | 24A | Push In, Spring | - | CE, CSA, IEC, cURus | - | - | Beige | 300V | 1 | - | - | 2; 1 Grounded | 21A | 30 AWG | 12 AWG | - | - | 2 | 12-30 AWG | - | 3 | UL; CSA; GL | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 50.5mm | 93mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210341 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 9A | - | - | 400V | - | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect, Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | Push In | - | - | - | - | - | 300V | - | - | - | 2 | 10A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | Switch, Knife | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1162950000 Weidmüller | 60 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 6.3A | - | 8kV | 150V | - | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | 6.3A | Screw | - | CE, CSA, cURus | - | - | - | 600V | - | - | - | 1 | 17A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | Fuse, Removable Plug | LED | 74mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0719223 Phoenix Contact | 43 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 41A | - | 800V | - | - | - | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Red | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: GOST; GL; KEMA; LR; NK; PRS; RS; UL | 8536.69.40.40 | - | - | not_compliant | 41A | Screw | - | - | - | 2 | - | 600V | - | - | - | 1 | 50A | 26 AWG | 24 AWG | - | - | 1 | 8-26 AWG | - | 2 | ABS; ATEX; CCA; CSA; CUL; DNV | 0.2-10mm2 | 10mm | - | - | - | - | 54.5mm | 42.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2130198 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | 576.969495g | Polyamide (PA), Nylon, Glass Filled | - | 415A | - | 1kV | 1000V | - | 2010 | CLIPLINE UHV | yes | Active | - | Screw | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | PA, 94-HB | 8536.69.40.40 | - | - | - | 415A | Bolt and Nut | - | - | - | - | - | 600V | - | - | - | 1 | 380A | - | - | - | - | 1 | 500MCM (kcmil)-2/0 AWG | - | 2 | UL | 70-240mm2 | 34mm | - | - | - | - | - | 128.5mm | 53mm | 53.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 3206490 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | 13.049994g | Polyamide (PA), Nylon | - | 20A | - | 400V | 400V | - | 2006 | CLIPLINE QTC | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | 20A | IDC | - | - | - | - | - | 300V | - | - | - | 1 | 15A | 20 AWG | 20 AWG | - | - | - | 14-20 AWG | - | - | - | 0.5-2.5mm2 | - | - | - | Open | - | - | 82.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XW5G-P1.5-1.1-1 Omron Automation and Safety | 44 |
| Datasheet | 2 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | - | XW5 | - | Active | Not Applicable | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 28 AWG | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() 1790990000 Weidmüller | 128 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 24A | - | 8kV | 800V | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Beige | 4 | - | - | Straight | - | - | 24A | Push In, Spring | - | CE, CSA, IEC, cURus | - | - | - | 600V | - | - | - | 2 | 20A | 30 AWG | 14 AWG | - | - | 2 | 14-30 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | SPRING LOADED | - | - | 54.5mm | 72.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0443660000 Weidmüller | 511 | - | Datasheet | 10 Weeks | Cable | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 30A | 8kV | 800V | - | - | SAK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 2 | - | - | - | 6.5mm | - | 32A | Screw | - | CE, CSA, IEC, UR | - | - | - | 600V | - | 600V | 30A | 1 | 28A | 26 AWG | 10 AWG | 24 AWG | - | 1 | 10-26 AWG | - | 2 | ATEX; CCE; CSA; EAC; KEMA; UL | 0.5-6mm2 | 12mm | - | - | - | - | 44mm | 45mm | 6.5mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3101126 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | 28.349523g | Polyamide (PA), Nylon | - | - | - | 400V | 400V | - | 2011 | CLIPLINE UDMTK | yes | Active | Not Applicable | - | EAR99 | - | Dual Disconnect | 3 | - | - | Gray | 3 | - | - | - | - | unknown | 8A | Screw | - | CSA, UL | - | - | - | 300V | - | - | - | 2; Connected | 8A | 26 AWG | 24 AWG | 12 AWG | - | 2 | 12-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | Switch, Knife | - | - | 76.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3004168 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 6.3A | - | - | 500V | - | 2015 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | not_compliant | 6.3A | Screw | - | - | - | - | - | 600V | - | - | - | 1 | 12A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | 5mm x 20mm, 5mm x 25mm, 5mm x 30mm | - | - | 0.2-4mm2 | 8mm | - | - | Fuse, Lever | - | - | - | 8.2mm | 8.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3076635 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 1kV | 1000V | - | 2015 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Blue, Gray | - | - | - | - | - | - | 150A | Screw | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2/0-6 AWG | - | - | - | 16-70mm2 | 24mm | - | - | - | - | - | - | - | 80.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036042 Phoenix Contact | 28 | - | Datasheet | 7 Weeks | Through Hole | - | Polyamide | 18.18999g | Polyamide (PA), Nylon | Copper | - | - | 500V | 500V | Bulk | 2008 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | 28A | Push In, Spring | - | CB, CSA, UL, VDE, cULus | - | - | - | 600V | 1 | - | 28A | 3 | 20A | 28 AWG | 12 AWG | - | 6 | 3 | 12-28 AWG | - | 6 | CB; CSA; CUL; GOST; UL; VDE | 0.08-4mm2 | 10mm | 4 mm2 | SPRING LOADED | - | - | 58mm | 99.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044568 Phoenix Contact | 48 |
| Datasheet | 7 Weeks | Through Hole | - | Nylon | 18.87001g | Polyamide (PA), Nylon | Copper | - | - | 352V | - | Bulk | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | 4 | 110°C | -60°C | Green, Yellow | - | - | - | - | - | - | 28A | Screw | - | CSA, UL | - | - | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | 55mm | 65.4mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0719236 Phoenix Contact | 69 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 41A | - | 800V | 800V | - | - | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | not_compliant | 41A | Screw | - | - | - | - | - | 600V | - | - | - | 1 | 50A | 26 AWG | 24 AWG | - | - | - | 8-26 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | - | - | 54.5mm | 42.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210191 Phoenix Contact | 154 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 16A | - | - | 400V | - | 2014 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 4 | - | - | Blue | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 600V | - | - | - | 1 | 5A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3118012 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Polyamide | 17.600008g | Polyamide (PA), Nylon | - | 6.3A | - | 400V | - | - | 2006 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw, Terminal Block | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | 6.3A | Screw | 250V | CB, CSA, UL, VDE | 8.2mm | - | - | 300V | - | - | - | - | 10A | 28 AWG | 12 AWG | 24 AWG | 1 | - | 12-28 AWG | 5mm x 20mm, 5mm x 25mm | - | UL; CSA | 0.2-4mm2 | 9mm | - | - | Fuse, Removable Plug | - | 65.5mm | 59.5mm | 8.2mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020480000 Weidmüller | 58 |
| Datasheet | 6 Weeks | - | - | Nylon | 31.2g | Thermoplastic, Wemid | - | - | 85A | 8kV | 1000V | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 76A | Screw | - | CE, CSA, IEC, NEMKO, UR | - | - | - | 600V | - | - | 85A | 1 | 66A | 14 AWG | 6 AWG | - | - | 1 | 6-14 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | 16mm | - | - | - | - | 62.5mm | 60mm | 11.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210545 Phoenix Contact | 8041657 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect, Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | 3 | - | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | Open | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |