- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0661260000 Weidmüller | 41 |
| Datasheet | 6 Weeks | Cable | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | SAK | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | Screw | CE, CSA, IEC, UR | Green | - | - | - | 1 | - | 20 AWG | 8 AWG | - | - | - | 8-20 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 44mm | 56.5mm | 8mm | 8.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1763940000 Weidmüller | 143 |
| Datasheet | 3 Weeks | - | Nylon | 999g | Thermoplastic, Wemid | - | - | - | 6kV | - | 2005 | W | - | Obsolete | Not Applicable | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 5mm | Straight | 5.1mm | - | 6.3A | Screw | CE, CSA, IEC, UR | - | 600V | 400V | 6.3A | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-4mm2 | - | 10mm | - | - | - | Fuse, Removable Plug | - | 97mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0608260000 Weidmüller | 9 | - | Datasheet | 6 Weeks | Cable | Nylon | 61.4g | Polyamide (PA66), Nylon 6/6 | - | 125A | - | 8kV | 800V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 2 | - | 8536.69.40.40 | - | - | - | - | - | 125A | Screw | CE, CSA, IEC, UR | - | 600V | - | 100A | 1 | 100A | 12 AWG | 2 AWG | - | - | 1 | 2-12 AWG | - | - | UL; CSA; CE | 2.5-35mm2 | - | 18mm | - | - | - | - | - | 60mm | 58mm | 16mm | 16.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3031225 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 6.190005g | Polyamide (PA), Nylon | Copper | 24A | - | 800V | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | 5.2mm | - | 31A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | 600V | 800V | 28A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | 2 | - | 12-28 AWG | - | - | - | 0.08-4mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 44mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3035302 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | - | - | 47.33999g | Polyamide (PA), Nylon | - | 57A | - | - | - | 2011 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | 65A | Push In, Spring | - | - | - | - | - | 1 | - | 16 AWG | 6 AWG | - | - | - | 6-16 AWG | - | - | - | 0.2-16mm2 | - | 15mm | - | - | - | - | - | - | 97mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3208200 Phoenix Contact | 63 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | 2015 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Red | - | - | - | - | - | - | - | - | 17.5A | Push In, Spring | - | - | 300V | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | - | 8mm | - | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209582 Phoenix Contact | 3485 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 800V | 2017 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Green | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 600V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | - | 10mm | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050015 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | Through Hole | - | 1.200205kg | Polyamide (PA), Nylon | - | 17.5A | - | 800V | 800V | 2006 | CLIPLINE QTCU | yes | Active | 1 (Unlimited) | IDC | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | unknown | 17.5A | IDC, Screw | CSA, UL, cULus | - | 600V | - | - | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | - | - | 58.8mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031461 Phoenix Contact | 30 |
| Datasheet | 7 Weeks | Through Hole | - | 17.710004g | Polyamide (PA), Nylon | - | - | - | 8kV | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | Push In, Spring | CSA, UL, VDE, cULus | - | - | - | - | 1 | - | 28 AWG | 10 AWG | 10 AWG | 4 | - | 10-28 AWG | - | - | - | 0.08-6mm2 | - | 10mm | 6 mm2 | SPRING LOADED | - | - | - | 44mm | 87mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211777 Phoenix Contact | 1878 |
| Datasheet | 11 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 800V | 800V | 2014 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Plug | - | - | Feed Through | 2 | - | - | Red | - | - | - | - | - | - | - | - | 32A | Push In, Spring | - | - | 600V | - | 32A | 1 | 30A | 24 AWG | 10 AWG | 10 AWG | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | - | 12mm | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1706100000 Weidmüller | 26 |
| Datasheet | 10 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 800V | - | 2003 | Z | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | 4 | 100°C | -50°C | Green, Yellow | 1 | - | - | - | - | - | - | - | - | Push In, Spring | CE, CSA, IEC, UR | Green | - | - | - | - | - | 26 AWG | 12 AWG | 14 AWG | - | 1 | 12-26 AWG | - | 4 | UL; CSA; CE; IEC | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 43.5mm | 50.5mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3049974 Phoenix Contact | In Stock |
| Datasheet | 15 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | CLIPLINE RTO | yes | Active | - | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | - | - | Bolt and Nut | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.1-6mm2 | - | - | - | - | - | - | Cover | 58.5mm | 66mm | 16.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3001475 Phoenix Contact | In Stock |
| - | 4 Weeks | Through Hole | - | 21.600012g | Polyamide (PA), Nylon | - | 57A | - | 800V | 800V | 2011 | CLIPLINE UK | yes | Active | - | - | EAR99 | - | Feed Through | 3 | - | - | Blue | - | POLYAMIDE, 94V-0 | - | 600V | - | - | - | - | 76A | Screw | - | - | 600V | - | - | 1 | - | 30 AWG | 20 AWG | - | - | - | 12-30 AWG | - | - | UL; CSA | 0.5-16mm2 | - | 11mm | - | - | - | - | - | - | 53mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1414132 Phoenix Contact | 7 |
| Datasheet | 4 Weeks | Through Hole | - | 12.110009g | Polyamide (PA), Nylon | - | 24A | - | - | 500V | 2011 | CLIPLINE MBKKB | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Blue | 4 | - | - | - | - | - | - | - | 24A | Screw | - | - | 300V | - | - | 2; Connected | 20A | 30 AWG | 12 AWG | - | - | 2 | 12-30 AWG | - | - | - | 0.2-4mm2 | - | 7mm | - | - | - | - | - | - | 62mm | 5.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2718316 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 24A | - | 400V | 400V | 2013 | CLIPLINE VIOK | - | Active | - | - | EAR99 | - | Feed Through (3), Isolated | 7 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | not_compliant | 24A | Screw | - | - | 300V | - | - | 4; 1 Grounded | 15A | 30 AWG | 14 AWG | 12 AWG | - | - | 14-30 AWG | - | - | - | 0.2-4mm2 | - | 8mm | - | - | - | - | - | - | - | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3213142 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | 192A | 176A | - | 1500V | 2016 | CLIPLINE UKH | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 5 | - | - | Gray | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | - | 3/0-4 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1770380000 Weidmüller | 54 |
| Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | - | Push In, Spring | CE, CSA, IEC, UR | Green | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | 1 | 10-26 AWG | - | 1 | UL; CSA; CE | 0.5-6mm2 | 65A | 10mm | - | SPRING LOADED | 800V | - | - | 45.5mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3213784 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Nylon | - | Polyamide (PA), Nylon | - | - | 15A | 500V | - | 2015 | CLIPLINE PTS | - | Active | Not Applicable | Plug | - | - | Feed Through | 2 | 130°C | -60°C | Gray | - | - | - | - | - | - | - | - | 17.5A | Push In | - | - | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | - | - | - | - | - | - | - | - | - | 3.5mm | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212081 Phoenix Contact | 7 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 125A | - | - | 1000V | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Black, Yellow | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 1kV | - | - | 1 | 115A | 14 AWG | 2 AWG | - | - | - | 2-14 AWG | - | - | - | 2.5-35mm2 | - | 25mm | - | - | - | - | - | - | - | - | 16.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3007055 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | 25.219991g | Polyamide (PA), Nylon | - | 26A | - | 300V | 400V | 2010 | CLIPLINE UKK | yes | Active | Not Applicable | - | EAR99 | - | Disconnect, Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | unknown | 15A | Screw | - | - | 300V | - | - | 2 | 25A | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.2-4mm2 | - | 8mm | - | - | - | Open | - | 76mm | 80mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free |