- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3038231 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 31.840001g | Polyamide (PA), Nylon | - | - | - | - | - | 2013 | CLIPLINE STI | - | Active | - | - | EAR99 | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | 57A | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | 6 AWG | - | - | 6-24 AWG | - | - | - | 0.2-16mm2 | 18mm | - | - | - | - | 56.5mm | 87mm | 10mm | 10.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8023630000 Weidmüller | 28 |
| Datasheet | 6 Weeks | Through Hole | - | - | - | Thermoplastic, Wemid | - | - | 800V | - | - | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 3 | - | - | Beige | 1 | UL 94V-0 | - | - | Straight | - | - | - | Screw | CE, IEC | 5 | - | - | 24V | 24V | - | 2; Connected | 5mA | - | - | - | - | 2 | - | - | 4 | CE | 0.5-4mm2 | 10mm | 4 mm2 | - | - | LED | - | 69mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037562 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | - | Polyamide | 8.589991g | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2011 | CLIPLINE STS | yes | Active | - | Push-In | EAR99 | Feed Through | 4 | - | - | Red | - | - | - | - | - | - | - | 28A | Push In, Spring | - | - | 600V | - | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 50.5mm | 51mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046294 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | Through Hole | - | - | 15.07999g | Polyamide (PA), Nylon | 76A | - | 1kV | 1000V | - | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Yellow | - | - | 8536.69.40.40 | - | - | - | not_compliant | 76A | Screw | - | - | 600V | - | - | - | - | 1 | 65A | 24 AWG | 20 AWG | - | - | - | 12-24 AWG | - | - | - | 0.5-16mm2 | 10mm | - | - | - | - | - | 47.7mm | 10.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5043321 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 16.419987g | Polyamide (PA), Nylon | 1A | - | 300V | 400V | - | 2011 | CLIPLINE MTKD | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | not_compliant | 10A | Screw | - | - | 300V | - | - | - | - | 1 | 10A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.2-4mm2 | 7mm | - | - | - | Thermocouple, Nickel-Chrome Silicon/Nickel Silicon | 47.5mm | 46mm | 10.4mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038516 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Through Hole | - | - | 14.880013g | Polyamide (PA), Nylon | 22A | - | 500V | 500V | Bulk | 2011 | CLIPLINE STTB | yes | Active | Not Applicable | - | EAR99 | Feed Through | 6 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA; SAFETY APPROVAL: LR; NK; UL; VDE | - | - | - | - | - | 26A | Push In, Spring | - | - | 600V | - | - | - | - | 2 | 20A | 28 AWG | 28 AWG | 12 AWG | - | 2 | 12-28 AWG | - | 6 | BV; CB; CSA; CUL; DNVGL; KR | 0.08-4mm2 | 10mm | - | SPRING LOADED | - | - | - | 91.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2794712 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide | 11.169996g | Polyamide (PA), Nylon | - | - | 60V | - | - | 2011 | TERMITRAB UK | - | Obsolete | Not Applicable | - | EAR99 | Feed Through | 2 | 85°C | -40°C | Black | - | - | 8536.69.40.40 | - | - | - | - | - | Screw | - | - | 60V | - | - | - | - | 1; Grounded | 30A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | Diode | 47mm | 42.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3211906 Phoenix Contact | 35 | - | Datasheet | 7 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2010 | CLIPLINE PTS | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 3 | - | - | Blue | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | 600V | - | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045208 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | Polyamide | 13.809988g | Polyamide (PA), Nylon | 41A | - | 1kV | 1000V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | - | - | Black | 2 | - | 8536.69.40.40 | - | Straight | 8.2mm | unknown | 41A | Screw | CB, CSA, UL, VDE, cULus | - | 600V | - | 1kV | - | 57A | 1 | 50A | 24 AWG | 8 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | - | - | 46.9mm | 47.7mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3036039 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | Polyamide | 19.490014g | Polyamide (PA), Nylon | - | - | 6kV | - | - | 2011 | CLIPLINE STTB | yes | Active | - | Screw | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 2 | - | - | - | - | - | unknown | - | Push In, Spring | CSA, UL, VDE, cULus | - | - | 1 | - | - | - | 2; Connected | - | 28 AWG | 10 AWG | 10 AWG | 4 | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | - | 55mm | 83.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3208208 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 17.5A | - | 500V | 500V | - | 2012 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | Feed Through | 4 | - | - | Blue | 1 | - | - | - | - | - | - | 17.5A | Push In, Spring | - | - | 600V | - | - | - | - | 1 | 5A | 26 AWG | 26 AWG | 16 AWG | - | 1 | 14-26 AWG | - | 4 | ATEX; CB; CSA; CUL; GOST; GL | 0.14-1.5mm2 | 8mm | - | - | - | - | 39.5mm | 63.2mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3208128 Phoenix Contact | 648 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | 2014 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3260053 Phoenix Contact | 22 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | 150A | - | - | 1500V | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 1kV | - | - | - | - | 2 | 140A | 8 AWG | 0 AWG | - | - | - | 1/0-8 AWG | - | - | - | 10-70mm2 | 30mm | - | - | - | - | - | - | - | 60.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031270 Phoenix Contact | 519 | - | Datasheet | 7 Weeks | Cable | - | Polyamide | 10.399994g | Polyamide (PA), Nylon | - | - | 500V | - | Bulk | 2008 | CLIPLINE STTB | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 110°C | -50°C | Gray | - | - | - | 500V | - | 5.2mm | - | 22A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | 600V | 1 | 500V | - | 22A | 2 | 20A | 28 AWG | 12 AWG | 12 AWG | 4 | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | SPRING LOADED | - | - | 55mm | 67.5mm | 5.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044638 Phoenix Contact | 83 |
| Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | 24A | 20A | - | 500V | - | - | CLIPLINE UTTB | - | Active | Not Applicable | - | - | Feed Through | 4 | - | - | White | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0538960000 Weidmüller | 13 |
| Datasheet | 10 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 380V | - | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 1 | 12-22 AWG | - | - | UL; VDE | 0.5-4mm2 | 9mm | - | - | - | Diode | 52.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3212147 Phoenix Contact | 1001 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 250V | - | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | Ground, Earth | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: LR; UL; VDE | 8536.69.40.40 | - | - | - | - | 90A | Push In, Spring | - | - | 600V | - | - | - | - | 1 | - | 20 AWG | 4 AWG | 4 AWG | - | 1 | 4-20 AWG | - | 2 | ATEX; BV; CB; CSA; CUL; EAC | 0.5-25mm2 | 18mm | - | - | - | - | 52.6mm | 75.4mm | 12.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210157 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 16A | - | - | 400V | - | 2017 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | - | - | 600V | - | - | - | - | 1 | 5A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050374 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | DIN Rail | Polyamide | - | 17.889995g | Polyamide (PA), Nylon | 6.3A | - | 24V | 24V | - | 2006 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | - | 6.3A | IDC | CB, CSA, KEMA, UL | - | 300V | - | - | - | - | 1 | 15A | 20 AWG | 14 AWG | - | - | - | 14-20 AWG | 5mm x 20mm | - | - | 0.5-2.5mm2 | - | - | - | Fuse, Lever | LED | - | 82.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3046184 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | Polyamide | 11.439996g | Polyamide (PA), Nylon | 32A | - | 800V | - | - | 2008 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 110°C | -50°C | Gray | 2 | - | 8536.69.40.40 | - | Straight | 6.2mm | - | 32A | Screw | CB, CSA, UL, VDE, cULus | - | 600V | - | 800V | - | 41A | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | 2 | 1 | 10-26 AWG | - | - | UL; CSA | 0.14-6mm2 | 9mm | - | - | - | - | 47.5mm | 56.8mm | 6.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |