- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1020140000 Weidmüller | 420 | - | Datasheet | 6 Weeks | Cable | Nylon | 10.4g | Thermoplastic, Wemid | - | 35A | 8kV | 800V | - | 2004 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Red | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | 32A | Screw | CE, CSA, IEC, NEMKO, UR | 2 | - | 600V | - | - | - | 32A | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1674300000 Weidmüller | 194 |
| Datasheet | 10 Weeks | Through Hole | Nylon | - | Thermoplastic, Wemid | - | 15A | 6kV | - | - | 2003 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | 120°C | -50°C | Beige | 2 | - | - | - | - | - | 5.1mm | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | - | 500V | - | 20A | - | 18A | 30 AWG | 12 AWG | 26 AWG | - | 2 | 12-30 AWG | - | - | UL; CSA | 0.5-2.5mm2 | 10mm | - | SCREW | - | - | 53mm | 79.5mm | 5.1mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1012200000 Weidmüller | 55 |
| Datasheet | 6 Weeks | - | Nylon | 21.5g | Thermoplastic, Wemid | - | - | 6kV | 500V | - | 2008 | W | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 600V | - | Straight | - | - | 10A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | - | - | 70V | 30V | 6.3A | 1 | - | 20 AWG | 8 AWG | 20 AWG | - | 1 | 8-20 AWG | 1 x 1/4 | 2 | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | Fuse, Removable Plug | LED | 71.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3035507 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | - | 2016 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Black, Yellow | - | - | 8536.69.40.40 | - | - | - | - | - | 32A | Push In, Spring | - | - | - | 600V | - | - | - | - | 1 | 30A | 28 AWG | 10 AWG | - | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | - | - | - | 6.2mm | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1745230000 Weidmüller | 23 |
| Datasheet | 6 Weeks | Panel | Nylon | - | Thermoplastic, Wemid | - | 65A | 8kV | 1000V | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 1 | 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | 76A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | - | 1 | 63A | 14 AWG | 4 AWG | 4 AWG | - | 1 | 4-14 AWG | - | - | UL; CSA | 1.5-25mm2 | 18mm | - | SCREW | - | - | 50.5mm | 82.5mm | 12.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1023400000 Weidmüller | 63 |
| Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | - | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Beige | 4 | - | - | - | - | - | - | - | 10A | Screw | CE, CSA, IEC, UR | - | - | 300V | 1 | - | - | 10A | 2; Connected | 10A | 26 AWG | 12 AWG | - | - | 2 | 12-26 AWG | - | 4 | EC; CSA; PCT; UL | 0.5-4mm2 | 10mm | - | - | - | Diode | 62.5mm | 69mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1417074 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | 3.960003g | Polyamide (PA), Nylon, Glass Filled | 16A | - | 500V | 500V | - | 2012 | CLIPLINE MBK | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | 16A | Tab | - | - | - | 300V | - | - | - | - | 1 | 5A | 20 AWG | 18 AWG | - | - | - | 18-20 AWG | - | - | UL | 0.5-1mm2 | - | - | SCREW | - | - | - | 28mm | 6.2mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() DM30-GY Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 11 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | 32A | 30A | - | 500V | - | - | Magnum® DM | - | Obsolete | 1 (Unlimited) | Screw | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 300V | - | - | - | - | 1 | 30A | 22 AWG | 10 AWG | - | - | - | 10-22 AWG | - | - | - | 0.5-4mm2 | 7mm | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1880430000 Weidmüller | 416 | - | Datasheet | 10 Weeks | Cable | - | - | Thermoplastic, Wemid | 6.3A | - | 6kV | - | - | 2008 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Black | 2 | SAFETY APPROVAL: UL 94V-0 | 8536.69.40.40 | - | 9.1mm | - | - | - | 6.3A | Screw | CE, CSA, IEC, cURus | - | - | 300V | - | 500V | - | 15A | 1 | 15A | 30 AWG | 10 AWG | 30 AWG | - | 1 | 10-30 AWG | 6.3mm x 32mm | 2 | CUL; CSA; IEC 60947-7-3; UL | 0.5-4mm2 | 10mm | - | - | Fuse, Lever | - | 53.5mm | 81.6mm | 9.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049026 Phoenix Contact | 30 |
| Datasheet | 11 Weeks | Through Hole | - | 40.159991g | Polyamide (PA), Nylon | - | - | 1kV | 1000V | - | 2009 | CLIPLINE RT | yes | Active | Not Applicable | - | EAR99 | Screw | Feed Through | 2 | - | - | Gray | 1 | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | unknown | 41A | Bolt and Nut | CB, UL, VDE | - | - | 600V | - | - | - | 41A | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 2 | UL; VDE | 0.1-6mm2 | - | - | - | - | - | - | 66mm | 16.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3201851 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 400V | - | 2011 | CLIPLINE STI | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 300V | - | - | - | - | 2 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3205077 Phoenix Contact | 2813 |
| Datasheet | 12 Weeks | Through Hole | - | 15.300011g | Polyamide (PA), Nylon | - | - | 800V | 800V | Bulk | 2006 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | Straight | - | unknown | 17.5A | IDC | CSA, UL, cULus | - | - | 600V | - | - | - | 17.5A | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | 4 | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | 39.3mm | 94mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3212002 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2012 | CLIPLINE PTS | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 600V | - | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212950 Phoenix Contact | 994 |
| Datasheet | 11 Weeks | - | Nylon | 33.000007g | Polyamide (PA), Nylon | - | - | - | - | Bulk | 2013 | CLIPLINE PT | - | Active | Not Applicable | - | EAR99 | Push-In | Ground, Earth | 4 | - | - | Green, Yellow | 1 | - | - | - | 3.5mm | - | - | - | 17.5A | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | 20 AWG | 20 AWG | - | - | 1 | 8-20 AWG | - | 4 | ABS; ATEX; BV; CB; CSA; CUL | 0.5-10mm2 | 12mm | - | - | - | - | 51mm | 90.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044637 Phoenix Contact | 169 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2016 | CLIPLINE UTTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Black | - | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 600V | - | - | - | - | 2 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044197 Phoenix Contact | 433 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 76A | - | - | 1000V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 600V | - | - | - | - | 1 | 85A | 16 AWG | 4 AWG | - | - | - | 4-16 AWG | - | - | - | 1.5-25mm2 | 14mm | - | - | - | - | - | - | - | 12.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0461034 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | - | CLIPLINE SLKK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through (2), Isolated | 5 | - | - | Gray | 3 | - | - | - | - | Straight | 6.2mm | - | 34A | Screw | - | - | - | 600V | - | 500V | - | 34A | 3; 2 Connected, 1 Grounded | 30A | 26 AWG | 10 AWG | - | - | 2 | 10-26 AWG | - | - | CSA | 0.2-4mm2 | 8mm | - | - | - | LED | - | 66.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3076329 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 192A | 192A | 1kV | 1000V | - | 2015 | CLIPLINE UKH | - | Active | 1 (Unlimited) | Screw | - | - | Feed Through | 6 | - | - | Gray | - | - | - | - | - | - | - | - | 192A | Screw | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 3/0-6 AWG | - | - | - | 16-95mm2 | 24mm | - | - | - | - | - | - | - | 60.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1221340000 Weidmüller | 16 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 30A | - | 400V | 400V | - | 2012 | P | yes | Active | 1 (Unlimited) | - | - | - | Feed Through (3), Isolated | 7 | - | - | Beige | - | - | - | - | - | - | - | - | 30A | Push In, Spring | CE, IEC, cURus | - | - | 300V | - | - | - | - | 4; 1 Grounded | 29A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.5-6mm2 | 12mm | - | - | - | - | 78.3mm | 103.86mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3011041 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 600.102706g | Polyamide (PA), Nylon | 24A | - | 400V | - | - | 2003 | CLIPLINE DLK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated | - | - | - | Gray | 7 | - | 8536.69.40.40 | - | - | Straight | 6.2mm | unknown | 26A | Screw | - | - | Grey | 300V | 1 | 400V | - | 26A | 4; 1 Grounded | 15A | 30 AWG | 14 AWG | - | - | - | 14-30 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | 4 mm2 | - | - | - | 77.5mm | 83mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |