- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1521540000 Weidmüller | 2000 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | 800V | - | 2016 | A | - | Active | Not Applicable | - | - | - | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3214262 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | Polyamide | - | Polyamide (PA), Nylon | - | - | 500V | 500V | Bulk | 2012 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 6 | - | - | Gray | - | - | - | 4mm | - | 5.2mm | unknown | 19A | Screw | - | - | - | 300V | - | 19A | 3; Connected | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | 0.14-4mm2 | 9mm | - | - | - | 90mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1989830000 Weidmüller | 22 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 20A | 5A | - | 500V | - | 2018 | A | - | Active | Not Applicable | - | - | - | Disconnect | 3 | - | - | Beige | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | 0.5-2.5mm2 | 10mm | Switch, Knife | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3213961 Phoenix Contact | 15 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 24A | - | 400V | 400V | - | 2013 | CLIPLINE PTI | - | Active | Not Applicable | Plug | EAR99 | Push-In | Disconnect, Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 300V | - | - | 2 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | Open | - | 58mm | 101mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3047701 Phoenix Contact | 97 |
| Datasheet | 10 Weeks | Through Hole | - | 11.42001g | Polyamide (PA), Nylon | 41A | - | 800V | 800V | - | 2010 | CLIPLINE UT | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | White | - | - | 8536.69.40.40 | - | - | - | - | 41A | Screw | CB, CSA, UL, VDE | - | - | 600V | - | - | 1 | 30A | 26 AWG | 26 AWG | 10 AWG | - | 10-26 AWG | - | 0.14-6mm2 | 9mm | - | - | 47.5mm | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211896 Phoenix Contact | 5312 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2012 | CLIPLINE PTS | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 600V | - | - | 1 | 20A | 12 AWG | 26 AWG | 12 AWG | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | - | - | 50.5mm | 49mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3070325 Phoenix Contact | 2704 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 41A | - | 500V | 500V | - | 2012 | CLIPLINE USST | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 2 | 130°C | - | Gray | - | - | 8536.69.40.40 | - | - | - | not_compliant | 41A | Screw, Spring Supported | - | - | - | 300V | - | - | 1 | 30A | 24 AWG | 10 AWG | - | - | 10-24 AWG | - | 0.2-10mm2 | 12mm | - | - | - | - | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209579 Phoenix Contact | 52 |
| Datasheet | 10 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 24A | - | - | 800V | - | 2017 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | White | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244559 Phoenix Contact | 52 |
| Datasheet | 7 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 250V | - | Bulk | 2014 | CLIPLINE PTIO | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Isolated | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | - | - | 20A | Push In, Spring | - | - | - | - | - | - | 1 | - | 24 AWG | 12 AWG | 12 AWG | - | 12-24 AWG | - | 0.2-4mm2 | 10mm | - | - | - | 74.4mm | 7mm | 7.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3208199 Phoenix Contact | 70 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 17.5A | - | 500V | 500V | - | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Black | - | - | - | - | - | - | - | 17.5A | Push In, Spring | - | - | - | 300V | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031563 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | - | 9.699988g | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2010 | CLIPLINE STTB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | unknown | 26A | Push In, Spring | - | - | - | 600V | 1 | 22A | 2; Connected | 20A | 28 AWG | 28 AWG | 12 AWG | - | 12-28 AWG | - | 0.08-4mm2 | 10mm | - | Diode | - | 67.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2296867 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | 28.349523g | - | - | - | 24V | 24V | - | 2011 | VARIOFACE, PLC | - | Active | 1 (Unlimited) | - | - | - | Feed Through, Isolated (2) | 5 | - | - | Green | - | - | - | - | - | - | not_compliant | 6A | Screw | - | - | - | - | - | - | 3; 2 Connected | - | 24 AWG | 12 AWG | - | - | 12-24 AWG | - | 0.2-4mm2 | 8mm | - | LED | 94mm | 80mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3215041 Phoenix Contact | 115 | - | Datasheet | - | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 250V | - | 2013 | CLIPLINE PTTB | yes | Active | - | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Push In, Spring | - | - | - | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | - | Diode | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1404520000 Weidmüller | 77 |
| Datasheet | 12 Weeks | Panel | Plastic | - | Gemin (Thermosetting Plastic) | 27A | - | 6kV | 500V | - | 2008 | SAK | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 130°C | -60°C | Yellow | 2 | - | 8536.69.40.40 | - | - | - | - | 27A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | 25A | 1 | 25A | 22 AWG | 8 AWG | - | - | 8-22 AWG | UL; VDE; CSA | 0.5-10mm2 | - | Switch, Pull Pin | - | 48.5mm | 65mm | 12mm | 12.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0661360000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 800V | - | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | - | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | - | Screw | CE, CSA, IEC, UR | 2 | Green | - | - | - | 1 | - | 20 AWG | 8 AWG | 14 AWG | - | 8-20 AWG | UL; VDE; CSA | 0.5-10mm2 | 12mm | - | - | 45mm | 56mm | 10mm | 10.0mm | UL94 V-2 | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0582460000 Weidmüller | 7 |
| Datasheet | 6 Weeks | Cable | Nylon | 67.95g | Polyamide (PA66), Nylon 6/6 | - | 105A | 8kV | 800V | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | - | - | - | 125A | Screw | CE, CSA, IEC | 2 | - | 600V | - | 105A | 1 | 109A | 12 AWG | 2 AWG | - | 1 | 2-12 AWG | CSA; CE | 2.5-35mm2 | - | - | - | 60mm | 58mm | 18mm | 18.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3074004 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | 500V | 500V | - | 2010 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect, Isolated | 3 | - | - | Black | - | - | - | - | - | - | not_compliant | 20A | Screw | - | - | - | 600V | - | - | 2; 1 Grounded | 16A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | 0.14-6mm2 | 9mm | Switch, Lever | - | - | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214563 Phoenix Contact | 20833657 |
| Datasheet | 4 Weeks | - | - | 6.470013g | Polyamide (PA), Nylon | - | - | - | - | Bulk | 2013 | CLIPLINE PTS | - | Active | - | - | EAR99 | Push-In | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | 1.5mm | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 26 AWG | 26 AWG | 14 AWG | - | 14-26 AWG | - | 0.14-1.5mm2 | 8mm | - | - | 37mm | - | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1021000000 Weidmüller | 30 |
| Datasheet | 8 Weeks | Cable | - | - | Thermoplastic, Wemid | - | 35A | 800V | 800V | - | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Beige | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 32A | Screw | CE, CSA, UR | - | - | 600V | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | UL; CSA; CE | 0.5-6mm2 | - | - | Terminal Block Marker Included | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020110000 Weidmüller | 2664 | - | Datasheet | 10 Weeks | Cable | Nylon | 10.4g | Thermoplastic, Wemid | - | 35A | 8kV | 800V | - | 2004 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Black | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 32A | Screw | CE, CSA, IEC, NEMKO, UR | 2 | - | 600V | - | 32A | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | 1 | 10-26 AWG | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free |