- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3260055 Phoenix Contact | 9 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 150A | - | - | 1500V | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Black, Gray, Yellow | - | - | - | - | - | - | - | Push In, Spring | - | - | 1kV | - | - | 2 | 140A | 8 AWG | 0 AWG | - | - | - | 1/0-8 AWG | - | - | - | 10-70mm2 | 30mm | - | - | - | - | - | - | - | 60.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048713 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyamide (PA), Nylon | 32A | - | - | 690V | - | 2011 | CLIPLINE UK | yes | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | - | Screw | - | - | - | - | - | 1 | - | 16 AWG | 4 AWG | - | - | - | 4-16 AWG | Class CC 10.3mm x 38mm | - | - | 1.5-25mm2 | 12mm | - | - | Fuse, Lever | LED | - | - | - | 54.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7904290000 Weidmüller | 136 | - | Datasheet | 6 Weeks | Through Hole | - | - | Thermoplastic, Wemid | 41A | 33A | 8kV | 800V | - | 2003 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | - | 1 | 28A | 26 AWG | 10 AWG | 26 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 12mm | - | SCREW | - | - | 43mm | 104.5mm | 6.1mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3001514 Phoenix Contact | 100 |
| Datasheet | 11 Weeks | Through Hole | Nylon | 7.690007g | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Blue | - | - | 8536.69.40.40 | - | Straight | not_compliant | 32A | Screw | CSA, UL, cULus | - | 600V | - | 32A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | 2 | - | 12-28 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | - | - | 47mm | 42.5mm | 5.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1026600000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | 2.65g | Thermoplastic, Wemid | - | 225A | 8kV | 1000V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 10 | - | - | Beige | 2 | - | - | - | Straight | - | 309A | Screw | CE, CSA, IEC, UR | 4 | 1kV | - | - | 1 | 234A | - | - | - | - | 1 | 250MCM (kcmil)-2 AWG | - | 6 | UL; CSA; CE | 1.5-16mm2 | 35mm | - | - | - | - | 117mm | 132mm | 160mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1021700000 Weidmüller | 28 |
| Datasheet | 11 Weeks | - | Nylon | 11.15g | Thermoplastic, Wemid | 12A | - | 400V | 400V | - | 2006 | W | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | 12A | Tab | CE, CSA, IEC, NEMKO, UR | - | 300V | - | - | 2 | 10A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | 4 | UL | 0.5-4mm2 | - | - | - | - | - | 62.5mm | 75.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1791190000 Weidmüller | 28 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 8kV | 500V | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 41A | Push In, Spring | CE, IEC | 2 | - | - | - | 1 | - | 22 AWG | 8 AWG | - | - | 1 | 8-22 AWG | - | - | CE | 0.5-10mm2 | 13mm | - | SPRING LOADED | - | - | 45mm | 65mm | 10mm | 10.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035696 Phoenix Contact | 136 |
| Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 1kV | 1000V | - | 2013 | CLIPLINE PTME | - | Active | 1 (Unlimited) | Push-In | - | - | Disconnect | 2 | 130°C | - | Gray | 1 | STANDARD: UL 94V-0; PA | - | - | - | - | 30A | Push In, Spring | - | - | 600V | - | - | 1 | 30A | 20 AWG | 8 AWG | - | - | 1 | 8-20 AWG | - | 2 | CB; CSA; CUL; EAC; KEMA; UL | 0.5-10mm2 | 12mm | - | - | Switch, Lever | - | 57.1mm | 100.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3003305 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | 13.180005g | Polyamide (PA), Nylon | 41A | - | 600V | 800V | - | 2011 | CLIPLINE UK | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | not_compliant | 50A | Screw | - | - | 600V | - | - | 1 | 50A | 26 AWG | 26 AWG | - | - | - | 8-26 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | - | - | - | 42.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3215002 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyamide (PA), Nylon | 270A | 309A | - | 1000V | - | 2016 | CLIPLINE PTPOWER | - | Obsolete | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Black, Yellow | - | - | - | - | - | - | - | Push In, Spring | - | - | 1.5kV | - | - | 1 | 309A | - | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | - | 50-150mm2 | 40mm | - | - | - | - | - | - | - | 31.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244465 Phoenix Contact | 419 |
| Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 250V | - | Bulk | 2014 | CLIPLINE PTIO | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | 13.5A | Push In, Spring | - | - | - | - | - | 2; 1 Grounded | - | 26 AWG | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | 90.8mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209515 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | Screw | - | - | Feed Through | 3 | 125°C | - | Gray | - | - | - | - | - | not_compliant | 24A | Push In Spring; Screw | - | - | 600V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038121 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | Polyamide | 14.340011g | Polyamide (PA), Nylon | 41A | - | 800V | 800V | - | 2010 | CLIPLINE STS | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | unknown | 52A | Push In, Spring | - | - | 600V | - | - | 1 | 50A | 24 AWG | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 12mm | - | - | - | - | 57.5mm | 58mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3205153 Phoenix Contact | 115 |
| - | 4 Weeks | Through Hole | - | 17.189988g | Polyamide (PA), Nylon | 17.5A | - | 600V | 500V | - | 2006 | CLIPLINE QTTCB | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | 5A | IDC | CSA, UL | - | 300V | - | - | 2; Connected | 10A | 24 AWG | 16 AWG | 16 AWG | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | 99.6mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214275 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2012 | CLIPLINE UT | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Ground, Earth | 6 | - | - | Green, Yellow | - | - | - | 4mm | - | unknown | - | - | - | - | - | - | - | 3; Connected | - | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | 85mm | 90mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211663 Phoenix Contact | 62 |
| Datasheet | 4 Weeks | - | Nylon | - | Polyamide (PA), Nylon | - | - | 400V | 400V | - | 2010 | CLIPLINE PT | yes | Active | - | Push-In | EAR99 | - | Disconnect | 3 | - | - | Blue | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | 20A | Push In, Spring | - | - | 300V | - | - | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 3 | UL; CSA | 0.14-4mm2 | 10mm | 4 mm2 | - | Switch, Knife | - | - | 74mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211472 Phoenix Contact | 24 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | 250V | 500V | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | 22A | Push In, Spring | - | - | 300V | - | - | 2; Connected | 20A | 24 AWG | 12 AWG | 12 AWG | - | 2 | 12-24 AWG | - | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | LED | - | 68mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0279680000 Weidmüller | 65 |
| Datasheet | 10 Weeks | Cable | Nylon | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | - | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | 130°C | -60°C | Blue | 2 | - | 8536.69.40.40 | - | - | - | 24A | Screw | - | - | 600V | - | 20A | 1 | 20A | 26 AWG | 10 AWG | 8 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 10mm | - | - | - | - | 46.5mm | 36.5mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0321320000 Weidmüller | 25 |
| Datasheet | 10 Weeks | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 6kV | - | - | - | SAK | - | Active | - | - | EAR99 | - | Disconnect | 2 | 130°C | -60°C | Yellow | - | - | 8536.69.40.40 | - | - | - | 16A | Screw | CE, CSA, IEC | - | - | 400V | - | 1 | - | 22 AWG | 8 AWG | - | - | 1 | 8-22 AWG | E14 | 2 | UL; CSA | 0.5-16mm2 | 14mm | - | - | Fuse, Screw Cap | - | 66mm | 75mm | 24mm | 24.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1683350000 Weidmüller | 5 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Yellow | 2 | STANDARD: UL 94V-0 | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | - | 1 | 21A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |