- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3208157 Phoenix Contact | 12062458 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 500V | - | CLIPLINE PT | - | Active | Not Applicable | - | EAR99 | Feed Through | 3 | - | - | Orange | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm ~ 10mm | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3049615 Phoenix Contact | 15468272 |
| Datasheet | 16 Weeks | - | - | 30.420002g | Polyamide (PA), Nylon | - | - | - | - | 2010 | CLIPLINE RTO | - | Active | - | - | EAR99 | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | 24A | Bolt and Nut | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.1-2.5mm2 | - | - | - | - | - | - | 66mm | 12.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210327 Phoenix Contact | 24416239 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | Push In | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | Open | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212140 Phoenix Contact | 61 |
| Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | 24A | - | 500V | 500V | 2013 | CLIPLINE PTME | - | Active | 1 (Unlimited) | Push-In | - | Disconnect | 2 | - | - | White | - | - | - | - | - | - | 24A | Push In, Spring | - | - | 300V | - | - | - | 1 | 26A | 24 AWG | 24 AWG | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 12mm | - | - | Switch, Lever | - | 57mm | 70.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210184 Phoenix Contact | 71 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 16A | - | - | 400V | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Disconnect | 4 | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | 600V | - | - | - | 1 | 5A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035289 Phoenix Contact | 96416245 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 22A | - | - | 500V | 2011 | CLIPLINE STTBS | - | Active | - | - | - | Feed Through | 4 | - | - | Blue | 1 | - | - | - | - | - | - | Push In, Spring | - | - | 300V | - | - | - | 2; Connected | 20A | 28 AWG | 12 AWG | - | - | 2 | 12-28 AWG | - | 4 | ATEX; CB; CSA; CUL; EAC; IEC | 0.08-4mm2 | 10mm | - | SPRING LOADED | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213952 Phoenix Contact | 10 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 400V | 2013 | CLIPLINE PTI | yes | Active | - | - | EAR99 | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | 50.5mm | 101mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036482 Phoenix Contact | 579 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 29.200009g | Polyamide (PA), Nylon | - | - | 800V | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 24 AWG | 8 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 12mm | - | - | - | - | 51mm | 90.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3037135 Phoenix Contact | 91 |
| Datasheet | 4 Weeks | Cable | Polyamide | 8.599998g | Polyamide (PA), Nylon | 32A | - | 800V | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | - | - | Orange | - | - | 8536.69.40.40 | - | - | unknown | 40A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | 600V | - | - | 40A | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | 2 | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | - | 44mm | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1831280000 Weidmüller | 86 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 500V | 2001 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | 120°C | -50°C | Beige | 2 | 94V-0 | - | Straight | 5.1mm | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | 600V | 20A | 1 | 20A | 30 AWG | 12 AWG | 30 AWG | - | 1 | 12-30 AWG | - | 2 | UL; CSA | 0.5-4mm2 | 10mm | - | SCREW | - | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210240 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 0.5A | - | 800V | 800V | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | Feed Through | 3 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | 500mA | Push In, Spring | CSA, UL | - | 300V | - | - | - | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 3 | UL | 0.14-4mm2 | 10mm | 4 mm2 | - | - | Diode | - | 60.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3260063 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 150A | - | - | 1500V | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Black, Yellow | - | - | - | - | - | - | - | Push In, Spring | - | - | 1kV | - | - | - | 1 | 140A | 8 AWG | 0 AWG | - | - | - | 1/0-8 AWG | - | - | - | 10-70mm2 | 30mm | - | - | - | - | - | - | - | 20.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031319 Phoenix Contact | 105 | - | Datasheet | 7 Weeks | Through Hole | Polyamide | 9.390014g | Polyamide (PA), Nylon | 24A | 20A | 800V | 800V | 2008 | CLIPLINE ST | - | Active | Not Applicable | - | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | 28A | Push In, Spring | CB, CSA, UL, VDE, cULus | 4 | 600V | 1 | - | 28A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | 4 | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 44mm | 72mm | 5.2mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1690030000 Weidmüller | 50 |
| Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | 10A | - | 6kV | 500V | 2002 | Z | - | Active | Not Applicable | Screw | EAR99 | Feed Through | - | - | - | Beige | 1 | - | - | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, UR | 4 | 300V | - | - | - | 2; Connected | 15A | 30 AWG | 14 AWG | - | - | 2 | 14-30 AWG | - | 4 | UL; CSA; CE | 0.5-2.5mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | Diode | 53mm | 79.1mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3074282 Phoenix Contact | 2897 |
| Datasheet | 8 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | 2015 | CLIPLINE UTTB | - | Active | 1 (Unlimited) | - | - | Ground, Earth | 4 | - | - | Black | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | - | 2; Connected | - | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | 69.9mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1770370000 Weidmüller | 69 |
| Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 33A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | Screw | EAR99 | Feed Through | 2 | - | - | Beige | 1 | 94V-0 | 8536.69.40.40 | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | 2 | 600V | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | - | 1 | 10-26 AWG | - | 1 | UL; CSA | 0.5-6mm2 | 10mm | - | - | - | - | 45.5mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3037355 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Through Hole | Polyamide | 11.230012g | Polyamide (PA), Nylon | 32A | - | 800V | 800V | 2010 | CLIPLINE ST | - | Active | - | - | EAR99 | Feed Through | 3 | - | - | Orange | - | - | - | - | - | - | 40A | Push In, Spring | - | - | 600V | - | - | - | 1 | 30A | 28 AWG | 10 AWG | - | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | - | 44mm | 71.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050277 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | 22.240002g | Polyamide (PA), Nylon | - | - | 6kV | - | 2006 | CLIPLINE QTTCBU | - | Active | - | IDC | EAR99 | Ground, Earth | 4 | - | - | Green, Yellow | 2 | - | - | - | - | not_compliant | - | IDC, Screw | - | - | - | - | - | - | 2; Connected | - | 24 AWG | 24 AWG | - | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | 63mm | 93.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8671080000 Weidmüller | 542 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 32A | - | 8kV | 800V | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | - | - | 2; Connected | 25A | 26 AWG | 10 AWG | - | - | 2 | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 10mm | - | SPRING LOADED | - | - | 60mm | 77.6mm | 6.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1163050000 Weidmüller | 79 |
| Datasheet | 12 Weeks | - | - | - | Thermoplastic | 6.3A | - | 8kV | 36V | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Isolated | 3 | - | - | Black | - | - | - | - | - | - | 6.3A | Screw | CE, CSA, cURus | - | 600V | - | - | - | 2; 1 Grounded | 17A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | - | Fuse, Removable Plug | LED | 74mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |