- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119800000 Weidmüller | 42 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 6.3A | - | - | 500V | 2012 | W | yes | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | 6.3A | Screw | CSA, IEC, UR | - | 600V | 36V | - | 1 | 10A | 22 AWG | 8 AWG | - | - | - | 8-22 AWG | 1 1/4 x 1/4 | - | - | 0.5-10mm2 | - | Fuse, Removable Plug | LED | 78.5mm | 60mm | 11.9mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244135 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | 2015 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Orange | - | - | - | - | - | 24A | Push In, Spring | - | - | 600V | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 8mm | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211480 Phoenix Contact | 1295 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 22A | - | 500V | - | 2013 | CLIPLINE PTTB | - | Active | 1 (Unlimited) | EAR99 | Push-In | Feed Through, Isolated | 4 | - | - | Gray | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 2 | - | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | 55mm | 68mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3009066 Phoenix Contact | 2629 |
| Datasheet | 4 Weeks | - | - | 122.100007g | Polyamide (PA), Nylon | - | - | - | 1000V | 2011 | CLIPLINE UKH | yes | Active | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | Screw | - | - | 600V | - | - | 1 | 150A | 6 AWG | 0 AWG | - | - | - | 1/0-6 AWG | - | - | - | 16-50mm2 | 24mm | - | - | - | - | - | 20.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049958 Phoenix Contact | 7 |
| Datasheet | 16 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 2011 | CLIPLINE RTO | yes | Active | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | Bolt and Nut | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.1-2.5mm2 | - | - | Cover | - | - | - | 12.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038752 Phoenix Contact | 132572310 |
| Datasheet | 4 Weeks | - | - | 9.319991g | Polyamide (PA), Nylon | - | - | - | 800V | 2013 | CLIPLINE ST | yes | Active | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | 24A | Push In, Spring | - | - | - | - | - | 1 | - | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 5.2mm | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213143 Phoenix Contact | 108378237 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 192A | 176A | - | 1500V | 2016 | CLIPLINE UKH | - | Active | 1 (Unlimited) | - | - | Feed Through | 5 | - | - | Blue | - | - | - | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | - | 3/0-4 AWG | - | - | - | - | - | - | - | - | - | - | 20.3mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3056608 Phoenix Contact | 552 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 400V | 400V | 2013 | CLIPLINE URTK | - | Active | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | not_compliant | 26A | Screw | - | - | - | - | - | 1 | - | 24 AWG | 12 AWG | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 7mm | Switch, Knife | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049864 Phoenix Contact | 37 |
| Datasheet | 16 Weeks | - | - | - | Polyamide (PA), Nylon | 125A | - | 1kV | 1000V | 2011 | CLIPLINE RTO | yes | Active | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | 125A | Bolt and Nut | - | - | 600V | - | - | 1 | 115A | 14 AWG | 2 AWG | - | - | - | 2-14 AWG | - | - | - | 2.5-35mm2 | - | - | - | - | - | - | 20.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3104123 Phoenix Contact | 2373 |
| Datasheet | 5 Weeks | - | - | 9.359992g | Polyamide (PA), Nylon | - | - | - | 400V | 2010 | CLIPLINE MTK | - | Active | - | - | - | Disconnect | 2 | - | - | Blue | - | - | - | - | not_compliant | 16A | Screw | - | - | - | - | - | 1 | - | 24 AWG | 12 AWG | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 7mm | Switch, Knife | - | - | - | 5.2mm | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3205118 Phoenix Contact | 168496245 |
| Datasheet | 17 Weeks | - | - | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | CLIPLINE QTTCB | - | Active | - | - | - | Feed Through | 4 | - | - | Red | - | - | - | - | - | - | IDC | - | - | - | - | - | 2 | - | - | - | - | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2717074 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | - | - | 949.822423g | Polyamide (PA), Nylon | 24A | - | 250V | 250V | 2011 | CLIPLINE DOK | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through, Isolated | 4 | - | - | Gray | 3 | - | - | - | - | 26A | Screw | - | - | 300V | - | - | 3; 2 Connected, 1 Grounded | 15A | 30 AWG | 24 AWG | - | - | 3 | 14-30 AWG | - | 4 | UL | 0.2-4mm2 | 8mm | - | LED | - | 61.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3035085 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | Through Hole | - | 18.600009g | Polyamide (PA), Nylon | 28A | - | 500V | 500V | 2011 | CLIPLINE STTBS | - | Active | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | 35A | Push In, Spring | - | - | 600V | - | - | 2; Connected | 30A | 28 AWG | 28 AWG | - | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | 92.4mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3070037 Phoenix Contact | 2517 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect, Isolated | 3 | - | - | Gray | - | - | - | - | not_compliant | 20A | Screw | - | - | - | - | - | 2; 1 Grounded | - | 26 AWG | 26 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | Open | - | - | 57.8mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048535 Phoenix Contact | 6 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 32A | - | 500V | 500V | 2011 | CLIPLINE UK | - | Active | Not Applicable | EAR99 | - | Feed Through | 3 | - | - | Black | - | - | - | - | not_compliant | 32A | Screw | - | - | 150V | - | - | 1 | 35A | 30 AWG | 24 AWG | - | - | - | 10-30 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | 54.5mm | 50.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3037151 Phoenix Contact | 120 |
| Datasheet | 7 Weeks | Cable | Polyamide | 8.639999g | Polyamide (PA), Nylon | 32A | - | 800V | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | - | - | Red | - | - | 8536.69.40.40 | - | unknown | 40A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | 600V | - | 40A | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | 2 | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | 44mm | 56mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270088 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | 10A | - | 400V | - | CLIPLINE PT | - | Active | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | Push In | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-24 AWG | - | - | - | 0.14-4mm2 | 8mm ~ 10mm | Open | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1036180000 Weidmüller | 51 |
| Datasheet | 8 Weeks | Through Hole | Nylon | 24.85g | Thermoplastic, Wemid | 76A | - | 690V | - | 2009 | W | yes | Active | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 76A | Screw | CE, CSA, IEC, UR | 2 | 300V | - | - | 1 | 70A | 14 AWG | 6 AWG | 6 AWG | - | 1 | 6-14 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | - | - | - | 46.5mm | 60mm | 12mm | 12.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1018800000 Weidmüller | 63 |
| Datasheet | 6 Weeks | - | Nylon | 35.95g | Thermoplastic, Wemid | 41A | - | 500V | 500V | 2009 | W | yes | Active | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 41A | Screw | CE, CSA, UR | - | 300V | - | - | 1 | 45A | 20 AWG | 8 AWG | - | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 12mm | Switch, Slide | - | 64mm | 87mm | 7.9mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3046278 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Through Hole | - | 13.600003g | Polyamide (PA), Nylon | 20A | - | 500V | 500V | 2010 | CLIPLINE UT | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | unknown | 20A | Screw | - | - | 600V | - | - | 1 | 16A | 26 AWG | 26 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | Switch, Knife | - | 56.6mm | 57.8mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |