- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3210547 Phoenix Contact | 227 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Feed Through (2), Isolated | 5 | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 3; 1 Grounded | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3205213 Phoenix Contact | 16849657 |
| Datasheet | 7 Weeks | - | Through Hole | - | - | 11.439996g | Polyamide (PA), Nylon | - | 17.5A | - | 6kV | 400V | - | 2006 | CLIPLINE QTC | - | Active | - | - | - | - | Disconnect | 2 | - | - | Blue | - | - | - | - | - | - | 17.5A | IDC | - | - | - | 300V | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | 16-24 AWG | - | - | 0.25-1.5mm2 | - | - | Switch, Knife | - | - | 76.4mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0380480000 Weidmüller | 147 |
| Datasheet | 8 Weeks | - | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 20A | 8kV | 800V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Blue | 1 | - | 8536.69.40.40 | - | - | - | 24A | Screw | - | CE, CSA, IEC, UR | 2 | 600V | - | - | 1 | 21A | 22 AWG | 12 AWG | 10 AWG | 1 | 12-22 AWG | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | 40mm | 44.5mm | 6.1mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3208139 Phoenix Contact | 405 |
| - | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Bulk | 2012 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Ground, Earth | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: LR; NK; UL; VDE | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 14 AWG | 1 | 14-26 AWG | 2 | ATEX; CB; CSA; CUL; GL; IEC | 0.14-1.5mm2 | 8mm | - | - | - | 39.5mm | 45mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1855620000 Weidmüller | 147 | - | Datasheet | 6 Weeks | Tin | - | - | - | 10.7g | Thermoplastic, Wemid | Copper | 24A | - | 500V | - | - | 2006 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Terminal Block | Disconnect | 2 | - | - | Beige | 1 | 94V-0 | 8536.69.40.40 | Straight | - | - | 24A | Screw | 500V | CE, CSA, IEC, UR | - | 600V | - | - | 1 | 20A | 30 AWG | 12 AWG | 30 AWG | 1 | 12-30 AWG | 2 | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | Component, Removable Plug | - | - | 60mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213966 Phoenix Contact | 62 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2016 | CLIPLINE PTI | yes | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | 41A | Push In, Spring | - | - | - | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | 0.5-10mm2 | 12mm | - | - | - | 50mm | 66.3mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037164 Phoenix Contact | 490 |
| Datasheet | 4 Weeks | - | Cable | - | - | 8.559997g | Polyamide (PA), Nylon | - | 32A | - | 600V | 800V | - | 2008 | CLIPLINE ST | - | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | 2 | - | - | Green | - | - | 8536.69.40.40 | - | - | - | 30A | Push In, Spring | - | CB, CSA, UL, VDE, cULus | - | 600V | - | - | 1 | 30A | 28 AWG | 10 AWG | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | - | 44mm | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0380460000 Weidmüller | 53 |
| Datasheet | 8 Weeks | - | Through Hole | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 20A | 8kV | 800V | - | - | SAK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | 100°C | -50°C | Beige | 1 | - | - | Straight | 6.1mm | - | 24A | Screw | - | CE, CSA, IEC, UR | - | 600V | 600V | 20A | - | 21A | 22 AWG | 12 AWG | 22 AWG | 1 | 12-22 AWG | 2 | ATEX; CE; CSA; IEC; PCT; UL | 0.5-6mm2 | 10mm | - | - | - | 40mm | 44.5mm | 6.1mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3075896 Phoenix Contact | 363 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 125A | - | 800V | 800V | - | 2013 | CLIPLINE RBO | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 130°C | -60°C | Gray | - | - | 8536.69.40.40 | - | - | - | 125A | Bolt and Nut | - | - | - | 600V | - | - | 1 | 115A | 12 AWG | 2 AWG | - | - | 2-12 AWG | - | - | 2.5-35mm2 | - | - | - | - | 57.3mm | 80.8mm | 17mm | 17.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2901667 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0340460000 Weidmüller | 899 | - | Datasheet | 8 Weeks | - | Cable | Nylon | Polyamide | 3.58g | Polyamide (PA66), Nylon 6/6 | - | - | - | 4kV | - | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | Straight | 5.1mm | - | 17.5A | Screw | - | CE, CSA, IEC, UR | 2 | 150V | 250V | 17.5A | 1 | 15A | 24 AWG | 14 AWG | 22 AWG | 1 | 14-24 AWG | 2 | CSA | 0.5-2.5mm2 | 7mm | - | - | - | 24mm | 24.8mm | 5.1mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0105820000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 41A | - | 6kV | 400V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Yellow | - | - | 8536.69.40.40 | - | - | - | 41A | Screw | - | CE, CSA, IEC, UR | 2 | 300V | - | - | 1 | 25A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | UL; CSA; IEC | 0.5-10mm2 | 12mm | - | - | - | 52.5mm | 65mm | 8mm | 8.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3213739 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | 6 | - | - | Green, Yellow | 3 | STANDARD: UL 94V-0, PA | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 3; Connected | - | 26 AWG | 14 AWG | 16 AWG | 3 | 14-26 AWG | 6 | CSA; CUL; GL; LR; NK; UL | 0.14-1.5mm2 | 8mm | 1.5 mm2 | - | - | 60.7mm | 97.2mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049039 Phoenix Contact | 61 |
| Datasheet | 7 Weeks | - | - | - | - | 50.280005g | Polyamide (PA), Nylon | - | 41A | - | 690V | 1000V | - | 2011 | CLIPLINE RT | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | 120°C | - | Gray | - | - | 8536.69.40.40 | - | - | not_compliant | 41A | Bolt and Nut | - | - | - | 600V | - | - | 1 | 30A | 10 AWG | 26 AWG | - | - | - | - | - | 0.1-6mm2 | - | - | Switch, Slide | - | - | 91.4mm | 16.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036479 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | - | Through Hole | - | Polyamide | 23.900009g | Polyamide (PA), Nylon | - | 41A | - | 800V | 1000V | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Blue | - | - | - | - | - | - | 52A | Push In, Spring | - | - | - | 600V | - | - | 1 | 50A | 24 AWG | 24 AWG | 8 AWG | - | 8-24 AWG | - | - | 0.2-10mm2 | 12mm | - | - | - | 51mm | 90.5mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0550660000 Weidmüller | 29 |
| Datasheet | 12 Weeks | - | Cable | - | Nylon | 61.65g | Polyamide (PA66), Nylon 6/6 | - | 125A | - | 8kV | 800V | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | - | - | 125A | Screw | - | CE, CSA, IEC, UR | 2 | 600V | - | 100A | 1 | 100A | 12 AWG | 2 AWG | 2 AWG | 1 | 2-12 AWG | - | UL; CSA; CE | 2.5-35mm2 | 18mm | - | - | - | 67.5mm | 58mm | 16mm | 16.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2765602 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | DIN Rail | - | - | 19.14001g | Polyamide (PA), Nylon | - | - | - | 110V | - | - | 2012 | TRABTECH TT | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | 85°C | -40°C | Black | 1 | PA, UL 94V-2 | - | - | 69.5mm | unknown | 2A | Screw | - | CSA | - | - | - | - | 2; 1 Grounded | - | 12 AWG | 24 AWG | - | 1 | - | 1 | UL | 0.2-4mm2 | 8mm | 4 mm2 | - | Gas Filled Surge Arrestor | 69.5mm | 66.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3031678 Phoenix Contact | 84 |
| Datasheet | 7 Weeks | - | Cable | - | - | 15.4g | Polyamide (PA), Nylon | - | - | - | 8kV | - | - | 2011 | CLIPLINE STS | yes | Active | Not Applicable | Push-In | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | unknown | - | Push In, Spring | - | - | - | - | - | - | 1 | - | 28 AWG | 10 AWG | 12 AWG | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | - | 50.5mm | 64.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2714284 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 41A | - | 400V | 400V | - | 2011 | CLIPLINE PIK | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | 41A | Screw | - | - | - | 300V | - | - | 2 | 30A | 26 AWG | 8 AWG | - | 3 | 8-26 AWG | - | - | 0.2-10mm2 | 9mm | - | - | - | 59mm | 88mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3064108 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | - | 2010 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | not_compliant | 24A | Screw | - | - | - | 600V | - | - | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | - | 55mm | 57.8mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |