- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1899190000 Weidmüller | 27 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 20A | - | 4kV | 400V | 2011 | P | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | 20A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 300V | - | - | - | - | 2 | 17A | 28 AWG | 10 AWG | - | 2 | 10-28 AWG | - | 4 | UL; CE | 0.5-4mm2 | 12mm | - | - | Switch, Knife | - | 48.5mm | 100mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3205021 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | Polyamide (PA), Nylon | 17.5A | - | - | 800V | 2006 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | IDC | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 16 AWG | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8670520000 Weidmüller | 24 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 800V | 800V | 2008 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | - | - | Beige | 4 | - | - | Straight | - | - | 1A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | 2 | - | - | - | 2; Connected | 1A | 26 AWG | 10 AWG | - | 2 | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | SPRING LOADED | - | Diode | 60mm | 77.6mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3281124 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | Polycarbonate (PC) | 32A | 30A | - | 690V | - | CLIPLINE BT | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | - | - | Bolt and Nut, Screw | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | - | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0474360000 Weidmüller | 7 |
| Datasheet | 6 Weeks | - | Nylon | Polyamide | 16.22g | Polyamide (PA66), Nylon 6/6 | - | - | 800V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Ground, Earth | - | 100°C | -50°C | Green, Yellow | 2 | - | 8536.90.40.00 | Straight | 6mm | - | 25A | Screw | CE, CSA, IEC, UR | - | Green | - | - | - | - | - | 1 | - | 22 AWG | 14 AWG | 12 AWG | 1 | 14-22 AWG | - | 2 | ATEX; CE; CSA; CURUSEX; GOSTEX | 0.5-2.5mm2 | 10mm | - | - | - | - | 46.5mm | 36.5mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1632060000 Weidmüller | 147 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 33A | 8kV | 800V | 2003 | Z | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 120°C | -50°C | Blue | 1 | 94V-0 | 8536.69.40.40 | Straight | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | 33A | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | 1 | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 12mm | - | SCREW | - | - | 43mm | 62mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 8671120000 Weidmüller | 99 |
| Datasheet | 8 Weeks | Cable | - | - | - | Thermoplastic, Wemid | 32A | - | 8kV | 800V | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | - | - | Beige | 4 | - | - | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | 2 | - | - | - | 2; 1 Grounded | 25A | 26 AWG | 10 AWG | - | 2 | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | SPRING LOADED | - | - | 60mm | 77.6mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1247430000 Weidmüller | 24 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 24A | - | 690V | 690V | 2010 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through, Isolated | 5 | - | - | Beige | 1 | 94V-0 | - | - | - | - | 24A | Screw | UR | - | - | 300V | - | - | - | - | 3; 1 Grounded | 20A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 1 | UL; CSA | 0.5-4mm2 | - | 4 mm2 | - | Component, Removable Plug | - | 66mm | 72.5mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1783970000 Weidmüller | 172 |
| Datasheet | 8 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | - | 10A | 800V | 30V | 2009 | W | - | Active | - | - | EAR99 | Feed Through, Isolated | - | - | - | Beige | 4 | - | - | - | - | - | 24A | Screw | CSA, IEC, UR | - | - | 30V | 2 | 30V | 5V | - | 3; 2 Connected | 5mA | 26 AWG | 12 AWG | - | 3 | 12-26 AWG | - | 4 | UL; CSA | 0.5-4mm2 | 7mm | - | - | - | LED | 48.5mm | 66mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0191120000 Weidmüller | 45 |
| Datasheet | 10 Weeks | Bolt | - | Plastic | - | Gemin (Thermosetting Plastic) | 10A | - | 6kV | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | 2 | 130°C | -60°C | Yellow | - | - | 8536.69.40.40 | - | - | - | 10A | Screw | CE, CSA, UR | - | - | 600V | - | 500V | - | - | 1 | 6A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | 5mm x 25mm | - | UL; CSA | 0.5-16mm2 | 12mm | - | - | Fuse, Screw Cap | - | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1783600000 Weidmüller | 226 |
| Datasheet | 7 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | - | 10A | 800V | 30V | 2009 | W | - | Active | - | - | EAR99 | Feed Through, Isolated | - | - | - | Beige | 4 | - | - | - | - | - | 17.5A | Screw | CSA, IEC, UR | - | - | 30V | 2 | 30V | 5V | - | 3; 2 Connected, 1 Grounded | 5mA | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 3 | UL; CSA | 0.5-4mm2 | 7mm | - | - | - | LED | 48.5mm | 66mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7920940000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 16A | - | 6kV | 400V | 2009 | Z | yes | Active | - | Screw | EAR99 | Disconnect | 4 | - | - | Orange | 2 | - | - | - | - | - | 16A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | - | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | 12-30 AWG | - | - | UL; VDE; CSA | 0.5-2.5mm2 | 10mm | - | - | - | - | 38.5mm | 82.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1833600000 Weidmüller | 44 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 24A | - | 690V | 690V | 2010 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | 24A | Screw | CSA, UR | - | - | 300V | - | - | - | - | 2 | 20A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 1 | UL; CSA | 0.5-4mm2 | - | - | - | Component, Removable Plug | - | 66mm | 72.5mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1882620000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 20A | - | 6kV | 400V | 2011 | P | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through, Isolated | 5 | - | - | Beige | - | UL 94V-0 | - | - | - | - | 20A | Push In, Spring | CE, CSA, cURus | - | - | 300V | - | - | - | - | 3; 1 Grounded | 17A | 28 AWG | 10 AWG | 10 AWG | 2 | 10-28 AWG | - | - | UL; CE | 0.5-4mm2 | 12mm | 4 mm2 | - | Switch, Lever | - | 48.35mm | 100mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1418073 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | 5.489999g | Polyamide (PA), Nylon, Glass Filled | 16A | - | 500V | 500V | 2011 | CLIPLINE MBK | yes | Active | - | Screw | EAR99 | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | 16A | Screw, Tab | - | - | - | 300V | - | - | - | - | 1 | 5A | 26 AWG | 24 AWG | - | - | 10-26 AWG | - | - | UL | 0.2-4mm2 | 8mm | 4 mm2 | - | - | - | - | 28mm | 6.2mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 3022328 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | Through Hole | - | Polyamide | 16.779998g | Polyamide (PA), Nylon | 57A | - | 600V | 800V | 2011 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | not_compliant | 65A | Screw | - | - | - | 600V | - | - | - | - | 1 | 65A | 24 AWG | 6 AWG | - | - | 6-24 AWG | - | - | - | 0.5-16mm2 | 10mm | - | - | - | - | 52mm | 42.5mm | 10.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1020800000 Weidmüller | 50 |
| Datasheet | 8 Weeks | Cable | - | - | 84.4g | Thermoplastic, Wemid | - | 25A | 500V | 500V | 2009 | W | yes | Active | - | - | EAR99 | Feed Through | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 24A | Screw | CE, CSA, UR | - | - | 600V | - | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 2 | ATEX; CE; CSA; GOSTEX, IEC,PCT | 0.5-4mm2 | - | - | - | - | Terminal Block Marker Included | 46.5mm | 60mm | 51mm | 51.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1272420000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 32A | - | 6kV | 400V | 2009 | SAK | yes | Active | - | - | EAR99 | Disconnect | 2 | - | - | Yellow | 3 | - | - | - | - | - | 32A | Screw | CE, IEC | - | - | 300V | - | - | - | - | 1 | 20A | 22 AWG | 12 AWG | - | 1 | 12-22 AWG | - | - | CE | 0.5-6mm2 | 10mm | - | - | Switch, Slide | - | 40mm | 57.2mm | 6mm | 6.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1771960000 Weidmüller | 51 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 41A | - | 8kV | 800V | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 41A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 300V | - | - | - | - | 1 | 33A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 13mm | - | SPRING LOADED | - | - | 46.5mm | 106mm | 8mm | 8.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1820950000 Weidmüller | 29 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 4kV | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Beige | 2 | UL94V-0, PA66 | 8536.69.40.40 | Straight | - | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 600V | - | 500V | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 25mm | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | Fuse, Screw Cap | Neon Lamp | 55mm | 68mm | 12.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |