- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1712770000 Weidmüller | 5 |
| Datasheet | 8 Weeks | Through Hole | - | - | Nylon | - | Thermoplastic, Wemid | - | 20A | 800V | 800V | 2009 | Z | yes | Active | - | Screw | EAR99 | Feed Through | 2 | - | - | Orange | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | - | 1 | 21A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 31mm | 33.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1042680000 Weidmüller | 104 |
| Datasheet | 8 Weeks | Panel | - | - | Nylon | - | Thermoplastic, Wemid | 32A | - | 500V | 500V | 2009 | W | yes | Active | - | - | EAR99 | Feed Through | - | - | - | Blue | 1 | 94V-0 | 8536.69.40.40 | - | Straight | - | - | 32A | Screw | CE, IEC, cURus | 2 | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 10 AWG | - | - | 1 | - | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 11mm | - | - | - | - | 37.7mm | 44mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1771950000 Weidmüller | 33 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 41A | - | 8kV | 800V | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | - | - | Beige | 1 | 94V-0 | 8536.69.40.40 | - | Straight | - | - | 41A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 300V | - | - | - | - | 1 | 33A | 20 AWG | 8 AWG | - | - | 1 | - | 8-20 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | 13mm | - | SCREW | Switch, Slide | - | 46.5mm | 106mm | 8mm | 13.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1037810000 Weidmüller | 271 |
| Datasheet | 6 Weeks | Cable | - | - | Nylon | 10.4g | Thermoplastic, Wemid | - | 35A | 8kV | 800V | 2009 | W | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 120°C | -50°C | Brown | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 32A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | - | - | 32A | 1 | 28A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0380260000 Weidmüller | 62 | - | Datasheet | 10 Weeks | Cable | - | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 500V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Ground, Earth | - | 100°C | -50°C | Green, Yellow | 2 | - | 8536.69.40.40 | - | - | 7mm | - | - | Screw | CE, CSA, IEC, UR | - | Green | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 9mm | - | - | - | - | 34.5mm | 32mm | 7mm | 7.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1878530000 Weidmüller | 116 |
| Datasheet | 8 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | 24A | - | 6kV | 500V | 2013 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | - | - | Orange | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 24A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | - | - | 12-30 AWG | - | - | UL; CSA | 0.5-4mm2 | 10mm | - | - | Component, Removable Plug | - | 48mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1626950000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | C RAIL | - | - | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2013 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | 20 | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | 12-30 AWG | - | 10 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 38.5mm | 59.5mm | 51mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1880420000 Weidmüller | 340 |
| Datasheet | 8 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | - | - | 6V | 500V | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | 120°C | -50°C | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 6.3A | Screw | CE, CSA, IEC, cURus | 2 | - | - | - | 150V | 60V | 15A | 1 | - | 30 AWG | 10 AWG | - | - | 1 | - | 10-30 AWG | 6.3mm x 32mm | 2 | UL; CSA | 0.5-4mm2 | 10mm | - | - | Fuse, Lever | LED | 53.5mm | 81.6mm | 9.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1608650000 Weidmüller | 48 |
| Datasheet | 10 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 800V | - | 2008 | Z | yes | Active | 1 (Unlimited) | Screw | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 1 | UL94V-0 | - | - | - | - | - | 20A | Push In, Spring | CE, CSA, IEC, UR | 3 | Green | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | 3 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1772090000 Weidmüller | 18 |
| Datasheet | 6 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | - | - | 800V | - | 2012 | Z | yes | Active | 1 (Unlimited) | Screw | EAR99 | Ground, Earth | 3 | 100°C | -50°C | Green, Yellow | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | - | Push In, Spring | CE, CSA, IEC, UR | - | Green | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 43.5mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0309086 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | Nylon | - | Polyamide (PA), Nylon | 41A | 50A | 500V | 500V | - | CLIPLINE URTK | - | Active | - | Screw | - | Disconnect | 2 | - | - | Gray | 1 | - | - | - | Straight | - | - | 57A | Screw | - | 2 | Grey | 300V | 1 | - | - | 57A | 1 | 50A | 26 AWG | 8 AWG | - | - | - | - | 8-26 AWG | - | - | - | 0.5-10mm2 | 10mm | - | - | Switch, Slide | - | 66mm | 61mm | 8.2mm | 8.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0441012 Phoenix Contact | 183 |
| Datasheet | 4 Weeks | - | - | - | - | 22.29999g | Polyamide (PA), Nylon | - | - | - | - | - | CLIPLINE USLKG | yes | Active | Not Applicable | - | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: KR; LR; NK; PRS; RS; UL | 8536.90.40.00 | - | - | 6.2mm | - | - | Screw | CSA, UL, cULus | - | Green | - | - | - | - | - | 1 | - | 24 AWG | 12 AWG | 12 AWG | 2 | 1 | - | 12-28 AWG | - | 2 | BV; CSA; CUL; DNV; GOST; GL | 0.2-4mm2 | 9mm | - | - | - | - | 54.5mm | 42.5mm | 6.2mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3050235 Phoenix Contact | In Stock | - | Datasheet | 18 Weeks | Cable | - | - | - | 749.788188g | Polyamide (PA), Nylon | - | - | 500V | 500V | 2006 | CLIPLINE QTTCBS | - | Active | - | IDC | EAR99 | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | 17.5A | IDC, Push In, Spring | - | - | - | 300V | 1 | - | - | 17.5A | 2 | 10A | 24 AWG | 24 AWG | - | - | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | 88.2mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1SNK505212R0000 TE Connectivity ENTRELEC | 132 |
| - | 5 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 20A | 800V | 800V | - | SNK, ZS | - | Active | 1 (Unlimited) | - | - | Feed Through | 6 | - | - | Gray | - | - | - | - | - | - | - | 32A | Screw | - | - | - | - | - | - | - | - | 3 | - | - | - | 24 AWG | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 10.5mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 7904180000 Weidmüller | 74 |
| Datasheet | 6 Weeks | Through Hole | - | - | Nylon | - | Thermoplastic, Wemid | - | 33A | 8kV | 800V | 2003 | Z | yes | Active | Not Applicable | - | EAR99 | Feed Through | 3 | - | - | Beige | 1 | 94V-0 | - | - | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | 3 | - | 600V | - | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | - | 1 | - | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 12mm | 4 mm2 | SCREW | - | - | 43mm | 83.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1791030000 Weidmüller | 9 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | 2011 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | - | - | Beige | 4 | - | - | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | 2 | - | - | - | 2; Connected | 22A | 30 AWG | 12 AWG | - | - | 2 | - | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 54.5mm | 72.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1521900000 Weidmüller | 258 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 24A | 20A | - | 800V | 2018 | A | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Red | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 2800486 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 26A | - | - | 400V | 2016 | CLIPLINE UKK | - | Active | 1 (Unlimited) | - | - | Disconnect, Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | Switch, Knife | Diode | - | - | - | 6.0mm | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() 2017237 Phoenix Contact | 379 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide | 256.999994g | Polyamide (PA), Nylon | 32A | - | 800V | - | 2010 | CLIPLINE UHK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Feed Through | 5 | - | - | Gray | 2 | - | - | 10.16mm | Straight | 6.2mm | unknown | 40A | Screw, Tab | - | - | Grey | 250V | - | 800V | - | 40A | 1 | 25A | 28 AWG | 24 AWG | - | - | 1 | - | 12-28 AWG | - | 2 | UL | 0.2-4mm2 | 9mm | - | - | - | - | 56.5mm | 54mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1143060000 Weidmüller | 46 |
| Datasheet | 16 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 24A | - | 800V | - | 2013 | W | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through, Isolated | 3 | - | - | Beige | - | - | - | - | - | - | - | - | Screw | cURus | - | - | 600V | - | - | - | - | 2; 1 Grounded | 20A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | - | - | - | 44.5mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |