- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0531820000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Plastic | - | Gemin (Thermosetting Plastic) | 10A | 8A | 6kV | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | 130°C | -50°C | Yellow | - | - | 8536.69.40.40 | - | - | - | - | Screw | CE, CSA, UR | - | 600V | - | 500V | - | 1 | 1mA | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | 6.3mm x 32mm | - | UL; CSA; CE | 0.5-10mm2 | 14mm | - | Fuse, Screw Cap | Neon Lamp | 59.5mm | 65mm | 13mm | 13.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3034248 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | - | - | 24.430003g | Polyamide (PA), Nylon | - | - | 500V | 400V | - | CLIPLINE DT | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 3 | - | - | Black | - | - | - | - | - | - | 10A | Push In, Spring | - | - | 600V | - | - | - | 1 | 10A | 20 AWG | 8 AWG | - | - | 8-20 AWG | 5mm x 20mm | - | - | 0.5-10mm2 | 12mm | - | Fuse, Screw Cap | - | - | 71.5mm | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1029900000 Weidmüller | 117 |
| Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 4kV | 400V | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | 5 | - | - | Beige | 1 | - | - | Straight | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | 4 | 300V | 2 | - | - | 3; 1 Grounded | 15A | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 3 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | 48mm | 90mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1694140000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | - | Thermoplastic, Wemid | - | 15A | 6kV | 500V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Orange | 4 | - | - | Straight | - | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | 300V | - | - | 10A | 2 | 18A | 30 AWG | 12 AWG | - | - | 12-30 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | 10mm | SPRING LOADED | - | - | 53mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3212068 Phoenix Contact | 18 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 125A | - | - | 1000V | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | 1kV | - | - | - | 2 | 115A | 14 AWG | 2 AWG | - | - | 2-14 AWG | - | - | - | 2.5-35mm2 | 25mm | - | - | - | - | - | - | 48.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046151 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | not_compliant | - | Screw | - | - | 600V | - | - | - | 1 | 5A | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | Switch, Knife | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037119 Phoenix Contact | 32 |
| Datasheet | 7 Weeks | Cable | - | 5.43999g | Polyamide (PA), Nylon | 24A | - | 600V | 800V | 2008 | CLIPLINE ST | yes | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | 2 | - | - | White | - | - | 8536.69.40.40 | - | - | unknown | 20A | Push In, Spring | VDE, cULus | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | 36.5mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209109 Phoenix Contact | 67 |
| Datasheet | 4 Weeks | - | - | 375.000008g | Polyamide (PA), Nylon | 18A | - | 250V | 250V | 2011 | CLIPLINE STIO | yes | Active | 1 (Unlimited) | - | EAR99 | - | Isolated | 3 | - | - | Orange | - | - | - | - | - | - | 18A | Push In, Spring | - | - | 300V | - | - | - | 1 | 10A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 90mm | 10.3mm | 10.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046566 Phoenix Contact | 2877 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 6kV | 400V | 2010 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Blue | - | - | - | - | - | not_compliant | 20A | Screw | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | Switch, Lever | - | - | 57.8mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1020310000 Weidmüller | 48 |
| Datasheet | 8 Weeks | - | - | 18.46g | Thermoplastic, Wemid | - | 65A | 1kV | 1000V | 2012 | W | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | - | 57A | Screw | CE, CSA, IEC, NEMKO, UR | - | 600V | - | - | - | 1 | 50A | 18 AWG | 6 AWG | - | - | 6-18 AWG | - | - | - | 1.5-16mm2 | 12mm | - | - | - | 46.5mm | 60mm | 9.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1608620000 Weidmüller | 1662 |
| Datasheet | 10 Weeks | Through Hole | Nylon | - | Thermoplastic, Wemid | - | 50A | 8kV | 800V | 2003 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 2 | 94V-0 | 8536.69.40.40 | Straight | 8.1mm | - | 41A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | - | 36A | 1 | 36A | 22 AWG | 8 AWG | 8 AWG | 1 | 8-22 AWG | - | - | UL; CSA | 0.5-10mm2 | 13mm | SCREW | - | - | 45mm | 65mm | 8.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031982 Phoenix Contact | 76 |
| Datasheet | 7 Weeks | Through Hole | - | 7.099996g | Polyamide (PA), Nylon | 24A | - | 800V | 800V | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Orange | - | - | - | - | - | unknown | 28A | Push In, Spring | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 60.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1880440000 Weidmüller | 47 |
| Datasheet | 19 Weeks | Cable | - | - | Thermoplastic, Wemid | - | - | 6V | 500V | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 6.3A | Screw | CE, CSA, IEC, cURus | 2 | - | - | 70V | 15A | 1 | - | 30 AWG | 10 AWG | - | 1 | 10-30 AWG | 6.3mm x 32mm | 2 | UL; CSA | 0.5-4mm2 | 10mm | - | Fuse, Lever | LED | 53.5mm | 81.6mm | 9.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035698 Phoenix Contact | 93 |
| Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | 5A | - | 1kV | 1000V | 2013 | CLIPLINE PTME | yes | Active | - | Push-In | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | 5A | Push In, Spring | - | - | 600V | - | - | - | 1 | 10A | 20 AWG | 8 AWG | - | - | 8-20 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | Diode | 67.5mm | 100.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2130143 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | 549.30036g | Polyamide (PA), Nylon, Glass Filled | 415A | - | 1kV | 1000V | 2011 | CLIPLINE UHV | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | PA, 94-HB | 8536.69.40.40 | - | - | - | 415A | Bolt and Nut, Screw | - | - | 600V | - | - | - | 1 | 380A | - | - | - | 1 | 500MCM (kcmil)-2/0 AWG | - | 2 | UL | 70-240mm2 | - | SPECIAL AND HYBRID | - | - | - | 126.5mm | 53mm | 53.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 0328920000 Weidmüller | 61 |
| Datasheet | 10 Weeks | - | Plastic | - | Gemin (Thermosetting Plastic) | 10A | - | 6kV | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | 130°C | -60°C | Yellow | 1 | - | 8536.69.40.40 | - | - | - | 10A | Screw | CE, CSA, UR | - | 600V | - | 500V | - | 1 | 8A | 22 AWG | 10 AWG | - | 1 | 10-22 AWG | 5mm x 30mm | - | UL; CSA | 0.5-16mm2 | 12mm | - | Fuse, Screw Cap | - | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3046150 Phoenix Contact | 108 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | not_compliant | - | Screw | - | - | 300V | - | - | - | 1 | 16A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | Switch, Knife | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1768320000 Weidmüller | 41 |
| Datasheet | 6 Weeks | Panel | Nylon | - | Thermoplastic, Wemid | - | 65A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Beige | 3 | 94V-0 | - | Straight | - | - | 76A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | - | - | 1 | 66A | 14 AWG | 4 AWG | - | 1 | 4-14 AWG | - | - | UL; CSA | 1.5-25mm2 | 18mm | SCREW | - | - | 50.5mm | 99mm | 12.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1143020000 Weidmüller | 77 | - | Datasheet | 16 Weeks | - | - | - | Thermoplastic, Wemid | 20A | - | 8kV | 500V | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Beige | - | - | 8536.69.40.40 | - | - | - | 20A | Screw | cURus | - | 600V | - | - | - | 1 | 19A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | Open | - | 44.5mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3216053 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 32A | - | - | 500V | 2011 | CLIPLINE UKKB | - | Active | Not Applicable | - | - | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | 32A | Screw | - | - | 600V | - | - | - | 2 | 30A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | - | 67mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |