- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8014720000 Weidmüller | 30 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 400V | 400V | - | 2009 | SAK | - | Active | - | - | - | - | Feed Through | 4 | - | - | Beige | - | - | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | - | - | - | - | - | - | Diode | 53.5mm | 65mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1770870000 Weidmüller | 22 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | 33A | 8kV | 800V | - | 2009 | Z | yes | Active | Not Applicable | Screw | EAR99 | - | Feed Through | 3 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | 3 | - | 600V | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | - | 1 | 10-26 AWG | - | 1 | UL; CSA; CE | 0.5-6mm2 | - | 10mm | 4 mm2 | SPRING LOADED | - | - | - | 45.5mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1805940000 Weidmüller | 162 |
| Datasheet | 10 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 24A | - | 8kV | 800V | - | 2008 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through (2), Isolated | 5 | - | - | Beige | 2 | - | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | 4 | - | 600V | 2 | - | - | 3; 1 Grounded | 20A | 26 AWG | 12 AWG | - | - | 2 | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 59.5mm | 89.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 2204231 Phoenix Contact | 77 |
| Datasheet | 4 Weeks | - | - | - | - | 1.78001g | - | - | - | - | - | - | 2010 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | - | Disconnect | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3038765 Phoenix Contact | 254 |
| Datasheet | 4 Weeks | - | 300 | - | - | 350.000009g | Polyamide (PA), Nylon | 10A | 15A | 300V | 24V | - | 2003 | CLIPLINE ST | - | Active | 1 (Unlimited) | Push-In | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | 10A | Push In, Spring | CB, CSA, KEMA, UL | 2 | - | 300V | 1 | 300V | 10A | 1 | 15A | 28 AWG | 28 AWG | 10 AWG | - | - | 10-28 AWG | 6.3mm x 32mm | - | - | 0.08-6mm2 | - | 10mm | - | - | - | Fuse, Lever | LED | 76.5mm | 76.5mm | 8.2mm | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044680 Phoenix Contact | 12062443 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 16A | - | - | 400V | - | 2017 | CLIPLINE UTTB | - | Active | - | - | EAR99 | - | Disconnect | 4 | - | - | Blue | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | - | 9mm | - | - | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3047617 Phoenix Contact | 23437864 |
| Datasheet | - | Through Hole | - | - | - | - | - | - | - | 1kV | - | - | 2010 | CLIPLINE UT | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Black, Yellow | - | - | - | 8536.69.40.40 | - | - | 41A | Screw | - | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | - | - | - | - | - | - | - | - | - | - | 6.2mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244452 Phoenix Contact | 9 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 250V | 250V | - | 2013 | CLIPLINE PTIO | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | 13.5A | Push In, Spring | - | - | - | - | - | - | - | 2 | - | 26 AWG | 14 AWG | 14 AWG | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | - | 8mm | - | - | - | - | - | - | 90.8mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1934820000 Weidmüller | 62 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 41A | - | 6kV | 630V | - | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Beige | 1 | - | UL 94V-0 | 8536.69.40.40 | - | - | 41A | Screw | CE, CSA, UR | - | - | 300V | - | - | - | 1 | 45A | 20 AWG | 8 AWG | - | - | 1 | 8-20 AWG | - | 2 | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | - | - | Switch, Slide | - | 47.5mm | 65mm | 7.9mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0363660000 Weidmüller | 83 |
| Datasheet | 14 Weeks | Cable | - | - | Nylon | 14.05g | Polyamide (PA66), Nylon 6/6 | 32A | - | 6kV | 500V | - | - | SAK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 4 | - | - | - | Straight | - | 32A | Screw | CE, CSA, IEC, UR | - | - | 300V | 2 | - | 27A | 2; Connected | 27A | 26 AWG | 12 AWG | - | - | 2 | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | - | 8mm | - | - | - | - | - | 40.5mm | 54mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1022100000 Weidmüller | 14 |
| Datasheet | 8 Weeks | Cable | - | - | - | 7.68g | Thermoplastic, Wemid | - | - | 6kV | 400V | - | 2013 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 2 | - | - | Beige | - | - | - | 8536.69.40.40 | Straight | - | 15A | Screw, Solder | CE | - | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | VDE | 0.5-4mm2 | - | 10mm | - | - | - | - | - | - | 64mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048661 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | - | - | - | - | 279.99999g | Polyamide (PA), Nylon | - | - | 600V | 690V | - | 2011 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | 30A | Screw | CSA, UL | - | - | 72V | - | - | 32A | 1 | 30A | 18 AWG | 6 AWG | - | - | - | 6-18 AWG | Midget 10.3mm x 38mm | - | - | 0.75-25mm2 | - | 12mm | - | - | - | Fuse, Lever | - | 73mm | 81mm | 18mm | 18.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045211 Phoenix Contact | 145 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide | 13.800009g | Polyamide (PA), Nylon | 41A | - | 1kV | 1000V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Green | - | Female | - | 8536.69.40.40 | - | 8.2mm | 41A | Screw | - | - | - | 600V | - | 1kV | 57A | 1 | 50A | 24 AWG | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | - | 10mm | - | - | - | - | - | - | 47.7mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3036408 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide | 6.89999g | Polyamide (PA), Nylon | 24A | - | 800V | - | - | 2013 | CLIPLINE STS | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | - | 8536.69.40.40 | - | 5.2mm | 32A | Push In, Spring | - | - | - | 600V | - | 800V | 32A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | - | 10mm | - | - | - | - | - | 50.5mm | 49mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0110020000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 60A | 8kV | 800V | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | 130°C | -60°C | Yellow | 1 | - | POLYAMIDE | 8536.69.40.40 | - | - | 57A | Screw | CE, CSA, IEC, UR | 2 | - | 600V | - | - | 60A | 1 | 50A | 14 AWG | 6 AWG | - | - | 1 | 6-14 AWG | - | 2 | UL; CSA; CE | 1.5-10mm2 | - | 12mm | - | - | - | - | - | 49mm | 40mm | 10mm | 10.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3215005 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 270A | - | - | 1000V | - | 2016 | CLIPLINE PTPOWER | - | Obsolete | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1.5kV | - | - | - | 2 | 309A | - | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | - | 50-150mm2 | - | 40mm | - | - | - | - | - | - | - | - | 93.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049013 Phoenix Contact | 866 |
| Datasheet | 11 Weeks | Cable | - | - | Polyamide | 99.989987g | Polyamide (PA), Nylon | - | - | 1kV | 1000V | - | 2009 | CLIPLINE RT | yes | Active | Not Applicable | - | EAR99 | Screw | Feed Through | - | - | - | Gray | 2 | - | PA, 94V-0 | 8536.69.40.40 | - | - | 24A | Bolt and Nut | CB, UL, VDE | - | - | 600V | - | 1kV | 24A | 1 | 30A | 26 AWG | 26 AWG | 14 AWG | - | 1 | 14-26 AWG | - | 2 | UL | 0.1-2.5mm2 | - | - | - | - | - | - | - | - | 66mm | 12.3mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2775090 Phoenix Contact | 85 |
| Datasheet | 13 Weeks | Through Hole | - | - | Nylon | 15.499988g | Polyamide (PA), Nylon | - | 35A | 630V | 630V | - | 2008 | CLIPLINE UDK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Blue | 2 | - | - | - | Straight | - | 32A | Screw | CSA, UL, cULus | - | - | 600V | - | - | 32A | 1 | 30A | 30 AWG | 10 AWG | 10 AWG | 4 | 2 | 10-30 AWG | - | 4 | UL | 0.2-6mm2 | - | 8mm | - | - | - | - | - | 52.5mm | 63.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0531210 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | - | - | 10.929989g | - | - | - | - | - | Bulk | - | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | - | 1 | - | STANDARD: UL 94V-2, PA | 8536.69.40.40 | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 2 | EAC; UL | - | 32A | - | 4 mm2 | SCREW | 800V | - | - | - | - | 6.2mm | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3260118 Phoenix Contact | 2291 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 232A | - | 1.5kV | 1500V | - | 2015 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Black, Blue, Gray, Yellow | - | - | - | - | - | - | 232A | Push In, Spring | - | - | - | 1kV | - | - | - | 2 | 230A | 4 AWG | 0 AWG | - | - | - | 4/0-4 AWG | - | - | - | 25-95mm2 | - | 40mm | - | - | - | - | - | 108.7mm | 105.5mm | 125mm | 125.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |