- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1768330000 Weidmüller | 36 |
| Datasheet | 6 Weeks | - | Panel | - | Nylon | - | Thermoplastic, Wemid | - | - | 65A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Blue | 3 | 94V-0 | - | Straight | - | - | 76A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 66A | 14 AWG | 4 AWG | - | - | 1 | 4-14 AWG | - | UL; CSA | 1.5-25mm2 | - | 18mm | - | SCREW | - | - | - | 50.5mm | 99mm | 12.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1016700000 Weidmüller | 158 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | 41A | - | 630V | 630V | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 41A | Screw | CE, CSA, UR | - | - | 300V | - | - | - | 1 | 45A | 20 AWG | 8 AWG | - | - | 1 | 8-20 AWG | - | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | - | - | Switch, Slide | - | 48.5mm | 65mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1690010000 Weidmüller | 45 |
| Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 24V | - | 2009 | Z | - | Active | - | Screw | EAR99 | - | Feed Through | - | - | - | Beige | 2 | - | - | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, UR | 4 | - | 24V | 24V | 10V | - | 2; Connected | 50mA | 26 AWG | 12 AWG | - | - | 2 | 12-26 AWG | 1 | UL; CSA; CE | 0.5-2.5mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | LED | 54mm | 79.1mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7907400000 Weidmüller | 29 |
| Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | 2003 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | 1 | 94V-0 | - | Straight | - | - | - | Push In, Spring | CE, CSA, IEC, UR | - | Green | - | - | - | - | 1 | - | 22 AWG | 8 AWG | - | - | 1 | 8-22 AWG | - | UL; CSA | 0.5-10mm2 | - | 13mm | 6 mm2 | SCREW | 800V | - | - | 45mm | 90mm | 8.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3100062 Phoenix Contact | 1027 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | 16.349992g | Polyamide (PA), Nylon | - | - | - | 400V | - | 2010 | CLIPLINE MTKD | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 2 | - | 8536.90.40.00 | Straight | 10.4mm | - | - | Screw | UL | - | - | 300V | 300V | - | 10A | 1 | 10A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.2-4mm2 | - | 7mm | - | - | - | - | Thermocouple, Nickel-Chrome/Nickel | 40mm | 46mm | 10.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1410013 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | - | - | - | 6.329995g | - | - | - | - | - | - | 2011 | CLIPLINE MSLK | - | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 1 | - | - | Silver | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 28 AWG | 16 AWG | - | - | - | 16-28 AWG | - | - | 0.2-4mm2 | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1887210000 Weidmüller | 28 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 41A | - | 800V | 800V | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | - | 8536.69.40.40 | Straight | - | - | 41A | Screw | CE, cURus | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | 10-26 AWG | - | UL; VDE; CSA | 0.5-6mm2 | - | - | - | - | - | Switch, Slide | - | - | 76.5mm | 11mm | 11.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0271060000 Weidmüller | 28 |
| Datasheet | 10 Weeks | - | Cable | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 80A | 8kV | 1000V | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | 12mm | - | 76A | Screw | CE, CSA, IEC, UR | 2 | - | 600V | 600V | - | 80A | 1 | 66A | 12 AWG | 6 AWG | 4 AWG | - | 1 | 6-12 AWG | - | UL; CSA; CE | 2.5-10mm2 | - | 15mm | - | - | - | - | - | 57.5mm | 50mm | 12mm | 12.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0412160000 Weidmüller | 100 |
| Datasheet | 10 Weeks | - | Panel | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 6kV | 400V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 100°C | -60°C | Beige | 2 | - | 8536.90.40.00 | - | - | - | 10A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | - | 10A | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CE | 0.5-4mm2 | - | 8mm | - | - | - | - | - | 40.5mm | 42mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3044364 Phoenix Contact | 2015 |
| Datasheet | 7 Weeks | - | Through Hole | - | Nylon | 13.969993g | Polyamide (PA), Nylon | Copper | 32A | - | 500V | - | 2008 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | - | - | - | - | - | unknown | 32A | Screw | CB, CSA, UL, VDE, cULus | - | - | 150V | - | - | 41A | 1 | 30A | 26 AWG | 26 AWG | 10 AWG | 3 | - | 10-26 AWG | - | - | 0.14-6mm2 | - | 9mm | - | - | - | - | - | - | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3049424 Phoenix Contact | 11 |
| Datasheet | 7 Weeks | - | - | - | - | 99.989987g | Polyamide (PA), Nylon | - | - | - | 1kV | - | 2009 | CLIPLINE RT | yes | Active | Not Applicable | - | EAR99 | Screw | Ground, Earth | 2 | - | - | Green, Yellow | 1 | 94V-0, PA | 8536.69.40.40 | - | - | unknown | 41A | Bolt and Nut | CB, UL, VDE | - | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | 10 AWG | - | 1 | 10-26 AWG | 2 | - | 0.1-6mm2 | - | - | - | - | - | - | - | - | 66mm | 16.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036181 Phoenix Contact | 54 | - | Datasheet | 4 Weeks | - | Cable | - | Polyamide | 87.329997g | Polyamide (PA), Nylon | - | - | - | 800V | 1000V | 2005 | CLIPLINE ST | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | 125A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | - | 600V | - | - | 125A | 1 | 115A | 14 AWG | 14 AWG | 2 AWG | 2 | - | 2-14 AWG | - | - | 2.5-35mm2 | - | 25mm | - | - | - | - | - | 66.5mm | 100mm | 16mm | 16.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244025 Phoenix Contact | 100 |
| - | 4 Weeks | - | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | - | - | - | 600V | - | - | 24A | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | - | 8mm | - | - | - | - | - | - | 32mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212316 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 400V | 2014 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | - | 20A | Push In, Spring | - | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | - | 10mm | - | - | - | Switch, Knife | - | - | 62mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3100102 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 1A | 10A | - | 400V | 2015 | CLIPLINE MTKD | - | Active | - | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-24 AWG | - | - | 0.2-4mm2 | - | 7mm | - | - | - | - | Thermocouple | - | - | - | 10.4mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3038215 Phoenix Contact | In Stock | - | - | 4 Weeks | - | Through Hole | - | - | 28.349523g | Polyamide (PA), Nylon | - | - | - | 400V | 400V | 2013 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | 57A | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | 6 AWG | - | - | 6-24 AWG | - | - | 0.2-16mm2 | - | 18mm | - | - | - | - | - | 56.5mm | 87mm | 10mm | 10.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035205 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 24A | - | 4kV | - | 2011 | CLIPLINE STI | yes | Active | - | Push-In | EAR99 | - | Disconnect, Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 300V | - | - | - | 3; 1 Grounded | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | - | 10mm | - | - | - | Switch, Knife | - | 50.5mm | 97mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1024200000 Weidmüller | 113 |
| Datasheet | 8 Weeks | Tin | - | - | Nylon | 16.95g | Thermoplastic, Wemid | Copper | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | - | Straight | - | - | - | Screw | CE, IEC | - | - | - | - | - | - | 1 | 1A | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | CE | 0.5-2.5mm2 | - | 10mm | - | - | - | - | Thermocouple, Cu-CuNi | 50mm | 60mm | 10.2mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3034497 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | 6kV | - | 2011 | CLIPLINE DTME | - | Active | - | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 24 AWG | 8 AWG | 8 AWG | - | - | 8-24 AWG | - | - | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 57.1mm | 100.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0327960000 Weidmüller | 81 |
| Datasheet | 10 Weeks | - | - | - | Nylon | - | Polyamide (PA), Nylon | - | 10A | - | - | 400V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect, Feed Through | - | - | - | Beige | - | - | - | - | - | - | - | Screw | - | 4 | - | - | - | - | - | 2 | - | - | - | - | - | 1 | - | - | UL; VDE; CSA | 0.2-4mm2 | 100A | 9mm | - | - | 300V | Switch, Lever | - | 70mm | 65mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free |