- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1404620000 Weidmüller | 113 |
| Datasheet | 13 Weeks | Panel | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 27A | - | 500V | - | - | 2009 | SAK | yes | Active | - | - | EAR99 | - | Disconnect | - | 130°C | -60°C | Yellow | 2 | - | 8536.69.40.40 | - | - | - | - | 27A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | 25A | 1 | 25A | 22 AWG | 8 AWG | - | - | 8-22 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | - | - | Switch, Pull Pin | - | 48.5mm | 65mm | 12mm | 12.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3213950 Phoenix Contact | 63 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 24A | - | - | - | - | 2013 | CLIPLINE PTI | - | Active | Not Applicable | - | - | - | Feed Through (2), Isolated | 5 | - | - | Gray | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 300V | - | - | 3; 1 Grounded | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | 50.5mm | 101mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0412260000 Weidmüller | 105 |
| Datasheet | 12 Weeks | Panel | - | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 400V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 100°C | -60°C | Beige | 2 | - | 8536.69.40.40 | - | - | 6.5mm | - | 10A | Screw | CE, IEC | - | - | 300V | 300V | 10A | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | - | UL; CE | 0.5-4mm2 | 8mm | - | - | - | 40.5mm | 42mm | 6.5mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3038778 Phoenix Contact | 210 |
| Datasheet | 4 Weeks | - | 300 | - | - | 350.000009g | Polyamide (PA), Nylon | 10A | 15A | 300V | 250V | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | Push-In | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | - | 10A | Push In, Spring | CB, CSA, KEMA, UL | - | - | 300V | - | - | 1 | 15A | 28 AWG | 28 AWG | 10 AWG | - | 10-28 AWG | 6.3mm x 32mm | - | - | 0.08-6mm2 | 10mm | - | Fuse, Lever | LED | 76.5mm | 76.5mm | 8.2mm | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211922 Phoenix Contact | 446 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 400V | - | - | 2011 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | 6.2mm | - | - | - | 20A | Push In, Spring | CB, CSA, UL, VDE | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | 10 AWG | 1 | 10-24 AWG | - | 2 | CB; CSA; CUL; GL; GOST; LR; UL | 0.2-4mm2 | 10mm | - | Open | - | 44mm | 56mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3048629 Phoenix Contact | 26 |
| Datasheet | 7 Weeks | - | - | - | - | 141.747616g | Polyamide (PA), Nylon | 32A | - | 600V | 690V | - | 2010 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | - | 30A | Screw | - | - | - | 600V | - | - | 1 | 30A | 18 AWG | 16 AWG | - | - | 6-18 AWG | - | - | - | 1.5-25mm2 | 12mm | - | Fuse, Lever | - | 73mm | 81mm | 18mm | 18.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038228 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | - | - | 28.349523g | Polyamide (PA), Nylon | - | - | 400V | 400V | - | 2011 | CLIPLINE STI | - | Active | - | - | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | 57A | Push In, Spring | - | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | - | - | 6-24 AWG | - | - | - | 0.2-16mm2 | - | - | - | - | - | 87mm | 10mm | 10.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1033700000 Weidmüller | 75 |
| Datasheet | 8 Weeks | - | - | - | - | 17.16g | Thermoplastic, Wemid | - | - | - | - | - | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | - | Screw | CE, IEC | - | - | - | - | - | 1 | 1A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | CE | 0.5-2.5mm2 | 10mm | - | - | Thermocouple, Rhodium-Rhodium | 50mm | 60mm | 10.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0303520000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | Cable | - | - | Plastic | 89.9g | Gemin (Thermosetting Plastic) | 125A | - | 800V | - | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 130°C | -60°C | Yellow | 1 | POLYAMIDE | 8536.69.40.40 | - | - | - | - | - | Screw | CE, CSA, IEC, UR | 2 | - | 600V | - | 105A | 1 | 109A | 6 AWG | 2 AWG | - | 1 | 2-6 AWG | - | 2 | UL; CSA; IEC | 6-16mm2 | 20mm | - | - | - | 67.5mm | 58mm | 18mm | 18.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3214324 Phoenix Contact | 31 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 36A | 16A | 500V | 500V | - | 2015 | CLIPLINE UT | - | Active | - | Screw | - | - | Disconnect, Feed Through, Isolated | 5 | - | - | Black | - | - | - | - | - | - | - | 20A | Screw | - | - | - | 300V | - | - | 3; 1 Grounded | 16A | 24 AWG | 10 AWG | - | - | 10-24 AWG | - | - | - | 0.14-6mm2 | 9mm | - | Switch, Lever | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0719061 Phoenix Contact | In Stock | - | Datasheet | - | Through Hole | - | - | - | 5.869996g | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | - | CLIPLINE UK | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | - | - | Screw | - | - | - | 300V | - | - | 1 | 15A | 30 AWG | 24 AWG | - | - | 14-30 AWG | - | - | - | 0.14-1.5mm2 | 7mm | - | - | - | - | - | 4.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3035072 Phoenix Contact | 29 |
| - | 4 Weeks | - | - | - | - | 23.200002g | Polyamide (PA), Nylon | - | - | 6kV | - | - | 2010 | CLIPLINE STTBS | - | Active | - | - | EAR99 | - | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Push In, Spring | CSA, UL, VDE | - | - | - | - | - | 2; Connected | - | 28 AWG | 10 AWG | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | - | 92.4mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212934 Phoenix Contact | 100 |
| Datasheet | 11 Weeks | Through Hole | - | - | - | 28.349523g | Polyamide (PA), Nylon | 41A | - | 1kV | 1000V | Bulk | 2013 | CLIPLINE PT | - | Active | Not Applicable | - | EAR99 | Push-In | Feed Through | 4 | 130°C | - | Gray | 1 | - | - | 3.5mm | - | - | - | 41A | Push In, Spring | - | - | - | 600V | - | - | 1 | 40A | 20 AWG | 20 AWG | - | 1 | 8-20 AWG | - | 4 | BV; CSA; CUL; GOST; UL | 0.5-10mm2 | 12mm | - | - | - | 42.2mm | 90.5mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1820930000 Weidmüller | 99 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 4kV | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Beige | 2 | PA66, UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 600V | 500V | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | Fuse, Screw Cap | - | 55mm | 68mm | 12.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1745350000 Weidmüller | 54 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | 76A | - | 8kV | 500V | - | 2006 | Z | yes | Active | Not Applicable | Screw | EAR99 | - | Feed Through | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | compliant | 76A | Push In, Spring | CE, CSA, IEC, cURus | - | White | 600V | - | - | 1 | 65A | 14 AWG | 4 AWG | - | 1 | 4-14 AWG | - | - | UL; CSA; CE | 1.5-25mm2 | 18mm | SPRING LOADED | - | - | 50.5mm | 82.5mm | 15mm | 15.0mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3208100 Phoenix Contact | 720 | - | Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 17.5A | - | 500V | 500V | - | 2015 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: IEC; LR; NK; UL; VDE | 8536.69.40.40 | - | - | - | - | 17.5A | Push In, Spring | CB, CSA, UL, VDE | - | - | 300V | - | - | 1 | 15A | 26 AWG | 26 AWG | 14 AWG | 1 | 14-26 AWG | - | 2 | ATEX; CB; CSA; CUL; GOST; GL | 0.14-1.5mm2 | 8mm | - | - | - | 39.5mm | 45mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1626970000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | - | 2013 | Z | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 40 | - | - | Beige | 2 | STANDARD: UL 94V-0 | - | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | 1 | 20A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 10 | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | - | - | 38.5mm | 79.5mm | 51mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1016160000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Cable | - | Nylon | - | 37.88g | Thermoplastic, Wemid | - | - | 4kV | 250V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | - | - | Blue | 4 | - | - | - | - | - | - | 10A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 300V | - | - | 2 | 10A | 26 AWG | 14 AWG | - | 1 | 14-26 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | Switch, Lever | - | 66mm | 112mm | 6.4mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1338060000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Panel | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 2009 | SAK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | 100°C | -50°C | Beige | 2 | - | - | - | Straight | - | - | - | Screw | CE, IEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | 0.5-4mm2 | 9mm | - | - | Thermocouple, Fe-CuNi | 59.5mm | 54mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3213607 Phoenix Contact | 136 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 32A | 30A | - | 800V | - | 2016 | CLIPLINE PTS | - | Active | Not Applicable | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | - | - |