- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3206539 Phoenix Contact | 60 |
| Datasheet | 7 Weeks | Through Hole | - | 11.140002g | Polyamide (PA), Nylon | 24A | - | 800V | 800V | 2006 | CLIPLINE QTCU | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | 24A | IDC, Screw | - | - | - | 600V | - | - | - | 1 | 15A | 20 AWG | 20 AWG | 14 AWG | - | - | 14-20 AWG | - | - | UL | 0.5-2.5mm2 | - | - | - | - | - | - | 62.6mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3062760 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 1.5kV | 1500V | 2015 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | 120°C | - | Black | - | - | - | - | - | - | 32A | Screw | - | - | - | - | - | - | - | 1 | - | 18 AWG | 4 AWG | - | - | - | 4-18 AWG | 10.3mm x 85mm | - | - | 0.75-25mm2 | 11mm | - | - | Fuse, Lever | - | - | - | 23mm | 23.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211792 Phoenix Contact | 74 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3031856 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | 12.600002g | Polyamide (PA), Nylon | 24A | - | 400V | 400V | 2013 | CLIPLINE STI | - | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 300V | - | - | - | 2 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 58mm | 97mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035684 Phoenix Contact | In Stock | - | Datasheet | 2 Weeks | - | - | - | Polyamide (PA), Nylon | 5A | - | - | 1000V | - | CLIPLINE PTME | - | Obsolete | - | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-20 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0359420000 Weidmüller | In Stock | - | Datasheet | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 63A | - | 400V | - | - | SAK | - | Obsolete | - | - | EAR99 | - | Disconnect | 2 | - | - | Yellow | - | - | 8536.69.40.40 | - | - | - | 63A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | 400V | - | 1 | 40A | 14 AWG | 6 AWG | - | 1 | - | 6-14 AWG | E18 | 2 | UL; CSA; CE | 1.5-16mm2 | 13mm | - | - | Fuse, Screw Cap | - | 66mm | 80mm | 28mm | 28.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3210542 Phoenix Contact | 908 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 800V | 2016 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through (3), Isolated | 7 | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 4; 1 Grounded | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0340620000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | Panel | Plastic | - | Gemin (Thermosetting Plastic) | - | - | - | 400V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | - | - | - | Yellow | 2 | - | 8536.69.40.40 | - | - | - | - | Screw | - | - | Beige | 300V | - | - | 25A | 1 | 25A | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | 12mm | - | - | Switch, Pull Pin | - | 67mm | 40mm | 6.5mm | - | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0551054 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | Ceramic, Keramik | 76A | - | - | 800V | - | CLIPLINE | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Brown | - | - | 8536.69.40.40 | - | - | not_compliant | - | Screw | - | - | - | - | - | - | - | 1 | - | 20 AWG | 6 AWG | - | - | - | 6-20 AWG | - | - | - | 0.5-16mm2 | 11mm | - | - | - | - | - | - | - | 10.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1924450000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 1A | - | 6kV | 500V | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 5 | - | - | Beige | 1 | UL 94V-0 | - | Straight | - | - | 1A | Push In, Spring | CE, CSA, IEC, cURus | 6 | - | 300V | 1 | - | - | 2 | 20A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | 6 | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | SCREW | - | Diode | 50.5mm | 93mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1808180000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 24A | - | 8kV | 800V | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | 2 | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 35mm | 42.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720930000 Weidmüller | 40 |
| Datasheet | 10 Weeks | Through Hole | Nylon | - | Thermoplastic, Wemid | 24A | - | 500V | 500V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 5.1mm | - | 24A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | 300V | 20A | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | 1 | - | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 30mm | 35mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3076471 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | 415A | - | 1kV | 1000V | 2015 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 10 | - | - | Black, Blue, Gray, Yellow | - | - | 8536.69.40.40 | - | - | not_compliant | 415A | Screw | - | - | - | 600V | - | - | - | 1 | 380A | - | - | - | - | - | 500MCM (kcmil)-2/0 AWG | - | - | - | 70-240mm2 | 40mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1933980000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 22A | - | 6kV | 500V | 2011 | P | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 3 | - | - | Beige | - | STANDARD: UL 94V-0 | - | - | - | - | 22A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | - | - | - | 1 | 24A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | 3 | - | 0.5-6mm2 | 12mm | 2.5 mm2 | - | Switch, Knife | - | 39mm | 85mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() C904908600 Weidmüller | 28 |
| Datasheet | 12 Weeks | - | - | - | Polyamide (PA), Nylon | 41A | - | 600V | 800V | 2011 | ST | - | Active | 1 (Unlimited) | - | EAR99 | Terminal Block | Feed Through | 2 | - | - | Beige | 1 | - | 8536.69.40.40 | - | - | - | 40A | Bolt and Nut | - | - | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | 26 AWG | 1 | - | 10-26 AWG | - | 1 | UL; IEC; VDE; CSA | 6mm2 | - | - | - | - | - | - | - | - | 11.2mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() C035546 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 380V | 2003 | SAK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 4 | - | - | Straight | - | - | - | Screw | - | - | - | 300V | - | - | - | 2 | 27A | 22 AWG | 10 AWG | - | 1 | - | 10-22 AWG | - | 2 | UL; VDE; CSA | 4mm2 | 9mm | - | - | - | - | - | - | - | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3214080 Phoenix Contact | 221 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 105A | 102A | - | 1000V | - | CLIPLINE PTU | - | Active | Not Applicable | - | - | - | Feed Through | 11 | - | - | Gray | - | - | - | - | - | - | - | Push In; Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1/0-16 AWG, 8-20 AWG | - | - | - | 0.5-10mm2, 1.5-50mm2 | 12mm 18mm | - | - | - | - | - | - | - | 16.3mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1782330000 Weidmüller | 8 | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | 20A | - | 6kV | 400V | 2003 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 6 | - | - | Blue | 4 | - | - | Straight | - | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | 2 | - | - | 3; Connected | 15A | 26 AWG | 12 AWG | - | 3 | - | 12-26 AWG | - | - | UL; CSA | 0.5-2.5mm2 | 10mm | - | SCREW | - | - | 69mm | 110.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050222 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | 949.822423g | Polyamide (PA), Nylon | 17.5A | - | 500V | 500V | 2006 | CLIPLINE QTTCBS | - | Active | - | IDC | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | 17.5A | IDC, Push In, Spring | - | - | - | 300V | - | - | - | 2 | 10A | 24 AWG | 16 AWG | - | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | 88.2mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2794482 Phoenix Contact | In Stock | - | - | 4 Weeks | - | - | 15.67g | Polyamide (PA), Nylon | - | - | - | 500V | - | CLIPLINE UKK | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | 32A | Screw | - | - | - | - | - | - | - | 2; Connected | - | 24 AWG | 12 AWG | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | Diode | - | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |